- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Max. temperature | Mfr | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | With protective conductor | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Contact Tail Length | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Connection Type | Features | Pin Length | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 134491 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | Wago | - | 60377853 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 26 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 26 | Tin | - | - | 13 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Locking Ramp | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 60377873 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 24 | Tin | - | - | 12 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Mounting Flange | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 51246567 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | Soldering connection | Solder | 160 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 30 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 30 | Tin | - | - | 15 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | Wago | - | 60377842 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 10 | Tin | - | - | 5 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | WAGO CORP | - | - | - | Wago | - | 51253726 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | - | - | - | Active | - | - | 5.72 | Yes | Yes | - | - | - | - | - | 250 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 5.0 | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Polyphthalamide | Gray | - | 8536.69.40.40 | 0.197 (5.00mm) | - | - | 0.567 (14.40mm) | compliant | - | Solder | - | 0.094 (2.40mm) | 1 | - | 8 | Tin | STRIP TERMINAL BLOCK | - | 8 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 51246562 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | Soldering connection | Solder | 160 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 20 | Tin | - | - | 10 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 60291144 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.488 (12.40mm) | - | - | Solder | - | 0.094 (2.40mm) | 1 | - | 7 | Tin | - | - | 7 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | Wago | - | 51253752 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | - | - | Header, Female Sockets | 5 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | - | - | Solder | - | 0.094 (2.40mm) | 1 | - | 5 | Tin | - | 14-24 AWG | 5 | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
![]() 2092-1109 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | - | Wago | - | 20921109 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 630 V | 300 V | 24~12 AWG | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Plug, Female Sockets | 9 | - | - | - | Light Gray | - | - | 0.197 (5.00mm) | - | - | 0.484 (12.30mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | 9 | - | Tin | - | 12-24 AWG | 9 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | Push Button Actuated, Strain Relief | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CSA | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 60340291 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 10 | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Plug, Male Pins | 3 | - | - | - | Light Gray | - | - | 0.138 (3.50mm) | - | 28 | 0.626 (15.90mm) | - | - | Screwless - Push-In Spring | - | - | 1 | 3 | - | Tin | - | 14-24 AWG | 3 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | Solid Wire;Stranded Wire | - | - | - | 15.9 | 28 | 3.5 | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Copper | 280pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 10.3 x 58.4 x 10.9 mm | Black | WAGO CORP | Yes | V0 | Polyphthalamide | Wago | 734-176/105-604/997-408 | 51218647 | - | - | Tin | +100°C | WAGO Corporation | -60°C | 1 | 10A | 10A | 160V | III | Tape & Reel (TR) | Blister | Active | Square | 16 | 2 | Active | 10 | 2.5 | 5.74 | Yes | Yes | - | 16 | - | THR connection | Solder | 320 V | 300 V | - | - | -60°C ~ 100°C | 2140 | EAR99 | Plug | 734-176/105-604/997-408 | 16 | 100 °C | -60 °C | Polyphthalamide | Black | 1 | 8536.69.40.40 | 0.138 (3.50mm) | - | - | 1.122 (28.50mm) | compliant | 10 A | Solder | Black | 0.094 (2.40mm) | 1 | - | 16 | Tin | STRIP TERMINAL BLOCK | - | 16 | - | 90°, Right Angle | - | - | -76-212 °F | - | - | - | - | 2.4 mm | 10.9mm | 10.3mm | 58.4mm | UL94 V-0 | |||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | Wago | - | 60377851 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 22 | Tin | - | - | 11 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Locking Ramp | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 60377849 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 6 | Tin | - | - | 3 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Locking Ramp | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 51253728 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | 0.567 (14.40mm) | - | - | Solder | - | 0.094 (2.40mm) | 1 | - | 12 | Tin | - | - | 12 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 51309553 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 9 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | - | Solder | - | 0.094 (2.40mm) | 1 | - | 9 | Tin | - | 12-24 AWG | 9 | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated | 3.6 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus;CSA | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 51250371 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Female Sockets | 8 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | 1.535 (39.00mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 8 | Tin | - | 12-24 AWG | 8 | - | Vertical | 0.2-2.5mm² | 9-10mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated, Strain Relief | 3.6 MilliMeters | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA;UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 51251235 | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | - | - | Header, Female Sockets | 12 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.551 (14.00mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 12 | Tin | - | 14-24 AWG | 12 | - | Vertical | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated, Strain Relief | 3.6 MilliMeters | - | - | - | UL94 V-0 | ||
![]() 2231-114/102-000 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | CSA;UL | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | - | - | - | V0 | - | Wago | - | 60297673 | Other copper alloys | Plastic | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | - | - | - | - | 2 | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24~12 AWG | No | -60°C ~ 100°C | MCSMIDI Classic | - | - | Plug, Female Sockets | 14 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.591 (15.00mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | 14 | - | Tin | - | 12-24 AWG | 14 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | Solid Wire;Stranded Wire | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA;UR | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 51261233 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 10 | - | - | No | - | - | - | No | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Plug, Female Sockets | 12 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | 38 | 1.535 (39.00mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | - | 12 | Tin | - | 14-24 AWG | 12 | 90° | - | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated, Strain Relief | - | 11.4 | 11.4 | 3.5 | UL94 V-0 |