- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | AWG | AWG (min.) | AWG max. | Board contact surface | Case material | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Torque-Screw | Total no. of pins | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Contact Tail Length | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Connection Type | Features | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | - | Wago | - | 60362530 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 8 | Tin | - | - | 4 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 60377846 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 30 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 30 | Tin | - | - | 15 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus;CSA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | - | - | Wago | - | 51250507 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | 630 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 8 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 8 | Tin | - | 12-24 AWG | 8 | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | - | Wago | - | 51251302 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | - | - | Header, Female Sockets | 3 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 3 | Tin | - | 14-24 AWG | 3 | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
![]() 890-212/342-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide | CCA;UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | - | - | - | - | - | - | - | - | Wago | - | 60301006 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | 22~16 AWG | - | -35°C ~ 85°C | WINSTA® MINI | - | - | Plug, Male Pins | 2 | - | - | - | Black | - | - | 0.173 (4.40mm) | IP40 | - | 0.520 (13.20mm) | - | - | Screwless - Push-In Spring | - | - | 1 | 2 | - | - | - | 16-22 AWG | 2 | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | Locking Feature | - | - | - | - | - | - | ||
![]() 770-272 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide | CCA;CSA;UL | 20 - 12 | - | - | - | - | B | - | - | - | - | Pull spring | - | - | 100pc(s) | - | 25A | 23 A | IP20 | - | Light green | - | Yes | - | - | Separate | Wago | 770-272 | 7700272 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | 25A | 25A | 250V | - | Box | - | - | - | - | 3 | Active | - | 4 | - | - | - | - | - | 2 | - | - | - | - | 250 V | 600 V | 20~12 AWG | No | -35°C ~ 85°C | WINSTA MIDI | - | - | 770-272 | 2 | - | - | - | Light Green | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | Screwless - Push-In Spring | - | - | 1 | 2 | - | - | - | 12-20 AWG | 2 | 180° | - | 0.5-4mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | Locking Feature | - | 12.9mm | 37.5 | 20mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA;UR | - | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 51248136 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 10 | - | - | No | - | - | - | - | - | No | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Plug, Female Sockets | 4 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | 30 | 1.220 (31.00mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | - | 4 | Tin | - | 14-24 AWG | 4 | 90° | - | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated, Strain Relief | - | 11.4 | 11.4 | 3.5 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 60377856 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 32 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 32 | Tin | - | - | 16 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Locking Ramp | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | - | Wago | - | 51246563 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | 160 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 22 | Tin | - | - | 11 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | - | Tin plated | Copper | 280pc(s) | 3.81mm | 10A | 10 A | - | (L x W x H) 10.3 x 40.19 x 10.9 mm | Black | WAGO CORP | Yes | - | Polyphthalamide | - | Wago | 734-270/105-604/997-407 | 51216405 | - | - | - | +100°C | WAGO Corporation | - | -60°C | - | 1 | 10A | 10A | 160V | - | Tape & Reel (TR) | - | Active | Square | 10 | - | Active | - | - | 5.73 | Yes | Yes | - | - | - | 10 | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | 2140 | EAR99 | Plug | 734-270/105-604/997-407 | 10 | 100 °C | -60 °C | Polyphthalamide | Black | 1 | 8536.69.40.40 | 0.150 (3.81mm) | - | - | 1.122 (28.50mm) | compliant | 10 A | Solder | Black | 0.094 (2.40mm) | 1 | - | 10 | Tin | STRIP TERMINAL BLOCK | - | 10 | - | 90°, Right Angle | - | - | -76-212 °F | - | - | - | - | 2.4 mm | 10.9mm | 10.3mm | 40.19mm | UL94 V-0 | - | |||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | - | - | Wago | - | 60377852 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 24 | Tin | - | - | 12 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Locking Ramp | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Tin | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus;CSA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | V0 | - | - | Wago | - | 51274157 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | 0.567 (14.40mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 8 | Tin | - | - | 8 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Mounting Flange | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Tin | PCB Mount | Polyphthalamide (PPA), Glass Filled | cURus;CSA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | V0 | - | - | Wago | - | 51250505 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 6 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 6 | Tin | - | 12-24 AWG | 6 | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 51251078 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | - | - | Header, Female Sockets | 12 | - | - | Polyphthalamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | - | - | Solder | - | 0.142 (3.60mm) | 1 | - | 12 | Tin | - | 14-24 AWG | 12 | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | Spring Clamp | Push Button Actuated, Strain Relief | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
![]() 713-1106/037-047 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide | UL | - | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 29.50 x 18.80 mm | Black | - | Yes | V0 | - | - | Wago | 713-1106/037-047 | 51236281 | - | - | 1.5mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | - | 2 | 10A | 10A | 160V | - | Box | - | - | - | 6 | - | Active | 10 | - | - | Non-Compliant | - | 7.00mm | - | - | 12 | No | - | - | 250 V | 300 V | 28~16 AWG | - | -60°C ~ 100°C | 713 | - | Socket | 713-1106/037-047 | 12 | 100 °C | -60 °C | - | Black | 2 | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | 10 A | Screw - Rising Cage Clamp | - | - | 2 | 12 | - | Tin | - | 16-28 AWG | 6 | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | Solid Wire;Stranded Wire | - | + lateral latch,encodable | - | 18.80mm | 16.00mm | 29.50mm | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | - | - | Wago | - | 51250429 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 630 V | 300 V | 24~12 AWG | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Plug, Female Sockets | 2 | - | - | - | Light Gray | - | - | 0.197 (5.00mm) | - | - | 0.484 (12.30mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | 2 | - | Tin | - | 12-24 AWG | 2 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | Push Button Actuated | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 60377847 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 32 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 32 | Tin | - | - | 16 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 51246561 | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | 160 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Solder | - | 0.094 (2.40mm) | 2 | - | 18 | Tin | - | - | 9 | - | Vertical | - | - | -76-212 °F | - | - | - | - | 2.4 mm | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | - | Wago | - | 60340119 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 10 | - | - | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Plug, Male Pins | 5 | - | - | - | Light Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | - | Screwless - Push-In Spring | - | - | 1 | 5 | - | Tin | - | 14-24 AWG | 5 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | Solid Wire;Stranded Wire | - | Strain Relief | - | 45 | 45 | 3.5 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | V0 | - | - | Wago | - | 51250102 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 16 | - | - | - | - | - | - | - | - | No | - | - | 630 V | 300 V | 24~12 AWG | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Plug, Female Sockets | 8 | - | - | - | Light Gray | - | - | 0.197 (5.00mm) | - | 40.4 | 0.484 (12.30mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | 8 | - | Tin | - | 12-24 AWG | 8 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | Push Button Actuated, Strain Relief | - | 13.4 | 13.4 | 5 | UL94 V-0 | - |