- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | AWG (min.) | AWG max. | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Contact Style | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Stripping Length | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA, cURus | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | - | - | - | Wago | - | 51250508 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | 630 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 12 | - | - | Polyphthalamide | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | - | - | Solder | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | 12 | Tin | - | 12-24 AWG | 12 | - | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | -76-212 °F | - | - | - | Spring Clamp | Push Button Actuated | - | 3.6 mm | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | cURus;CSA | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 51250365 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Female Sockets | 2 | - | - | Polyphthalamide | Gray | - | - | - | 0.197 (5.00mm) | - | - | 1.339 (34.00mm) | - | - | - | Solder | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | 2 | Tin | - | 12-24 AWG | 2 | - | - | Vertical | 0.2-2.5mm² | 9-10mm | -76 to 212 Degrees F | - | - | - | Spring Clamp | Push Button Actuated, Strain Relief | - | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UR | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | WAGO CORP | - | V0 | - | - | Wago | - | 51251466 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | Active | - | - | 2 | Active | 10 | 2.5 | 5.74 | Yes | Yes | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | EAR99 | - | Header, Female Sockets | 6 | - | - | Polyphthalamide | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | 0.551 (14.00mm) | compliant | - | - | Solder | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | 6 | Tin | BARRIER STRIP TERMINAL BLOCK | 14-24 AWG | 6 | - | - | Vertical | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | - | Spring Clamp | Push Button Actuated | - | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
![]() 770-793 WAGO | In Stock | - | - | - | Panel Mount, Snap-In | - | Polyamide | UL;CCA | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 7700793 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | Box | - | - | - | - | 3 | Active | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | 20~12 AWG | - | - | -35°C ~ 85°C | WINSTA® MIDI | - | - | Plug, Male Pins | 3 | - | - | - | Pink | - | - | - | 0.394 (10.00mm) | - | - | 0.689 (17.50mm) | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | Lever Actuated | - | - | 17.5 | 36 | 35.5 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 60340121 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 10 | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Plug, Male Pins | 12 | - | - | - | Light Gray | - | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 12 | - | - | Tin | - | 14-24 AWG | 12 | - | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | Solid Wire;Stranded Wire | - | - | Strain Relief | - | - | 45 | 45 | 3.5 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UR | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 51251155 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 10 | - | - | No | - | - | - | No | - | - | 320 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | Plug, Female Sockets | 8 | - | - | Polyphthalamide | Gray | - | - | - | 0.138 (3.50mm) | - | 33 | 1.299 (33.00mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | 8 | Tin | - | 14-24 AWG | 8 | - | 90° | - | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | - | Spring Clamp | Push Button Actuated, Strain Relief | - | - | 11.4 | 11.4 | 3.5 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 51253753 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 10 | 2.5 | - | Non-Compliant | - | - | - | - | THR connection | Solder | 320 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | - | - | Header, Female Sockets | 6 | - | - | Polyphthalamide | Gray | - | - | - | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 1 | - | - | 6 | Tin | - | 14-24 AWG | 6 | - | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | - | Spring Clamp | Push Button Actuated | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
![]() 2092-1379 WAGO | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA, cURus | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 20921379 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Yes | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 9 | - | - | Polyphthalamide | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | - | - | Solder | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | 9 | Tin | - | 12-24 AWG | 9 | - | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | -76-212 °F | - | - | - | Spring Clamp | Push Button Actuated | - | 3.6 mm | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 60377848 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | 2 | Active | 10 | 2.5 | - | Yes | - | - | - | - | THR connection | Solder | 250 V | 150 V | - | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | Header, Male Pins, Shrouded (4 Side) | 36 | - | - | Polyphthalamide | Black | - | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 2 | - | - | 36 | Tin | - | - | 18 | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | 2.4 MilliMeters | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 10 A | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | - | - | 2 | Active | 16 | 6 | - | - | - | - | - | - | THR connection | Solder | 630 V | 300 V | - | - | - | -60°C ~ 100°C | MCSMIDI Classic | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | - | Black | - | - | - | 0.295 (7.50mm) | - | - | 0.331 (8.40mm) | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 1 | - | - | - | Tin | - | - | 2 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UR;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 2092-1372/200-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | Active | 16 | 4 | - | Non-Compliant | - | - | - | - | THR connection | Solder | 630 V | 300 V | - | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 2 | - | - | Polyphthalamide | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 1 | - | - | 2 | Tin | - | - | 2 | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Spring Clamp | Push Button Actuated | - | - | - | - | - | UL94 V-0 | - | ||
![]() 831-1107/322-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | Electrolytic Copper | - | - | 41A | 35 A | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | 41 | - | - | - | - | - | - | No | - | - | 1 kV | 600 V | - | - | - | -60°C ~ 105°C | MCSMAXI 6 | - | - | Plug, Female Sockets | 7 | - | - | - | Gray | - | - | - | 0.300 (7.62mm) | - | 45.7 | 1.236 (31.40mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | Tin | - | 8-20 AWG | 7 | - | 180° | - | 0.5-10mm² | 11-13mm | - | - | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | 31.4 | - | 7.62 | UL94 V-0 | - | ||
![]() 769-669/004-000 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 769-669/004-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | Carton (box) | - | - | - | 3 | Active | 32 | 4 | - | No | - | - | - | - | Soldering connection | Solder | 500 V | - | - | - | - | - | X-COM® | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Polyamide | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | - | - | Solder | - | - | - | - | 0.039 (1.00mm) | 1 | - | - | 9 | - | - | - | 9 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Locking Ramp, Mounting Flange | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2092-1706 WAGO | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA, UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 2092-1706 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Bag | - | - | - | - | 2 | Active | 16 | 4 | - | Non-Compliant | - | - | - | - | Soldering connection | Solder | 630 V | - | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Male Pins, Unshrouded | 6 | - | - | Polyphthalamide | Black | - | Male | - | 0.197 (5.00mm) | - | - | 0.055 (1.40mm) | - | - | - | Solder | - | - | Pin | - | 0.142 (3.60mm) | 1 | - | - | 6 | Tin | - | - | 6 | - | - | Vertical | - | - | - | - | - | - | - | - | - | 3.6 mm | - | - | - | UL94 V-0 | - | ||
![]() 2092-1707 WAGO | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 2092-1707 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Bag | - | - | - | - | 2 | Active | 16 | 4 | - | Non-Compliant | - | - | - | - | Soldering connection | Solder | 630 V | - | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Male Pins, Unshrouded | 7 | - | - | Polyphthalamide | Black | - | - | - | 0.197 (5.00mm) | - | - | 0.055 (1.40mm) | - | - | - | Solder | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | 7 | Tin | - | - | 7 | - | - | Vertical | - | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | ||
![]() 721-604/018-042 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | 28 | 12 | Tin plated | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 15 A | - | IP10 | (L x W x H) 27.5 x 23.2 x 18.8 mm | Light grey | - | Yes | V0 | - | - | Wago | 721-604/018-042 | 51111252 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 12A | 12A | 320V | III | Box | - | - | Square | 4 | 2 | Active | 12 | 4 | - | Non-Compliant | - | - | 4 | - | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | 2060 | - | - | 721-604/018-042 | 4 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 4 Pole | - | - | 300 V | - | 1 | - | 15 A | - | Tin | - | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | Board Lock | -60-100 °C | - | 18.8mm | 27.5mm | 23.2mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Rack, Snap in | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | CSA;cURus | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 51261353 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 16 | - | - | Non-Compliant | - | - | - | No | - | - | 630 V | 300 V | 24~12 AWG | - | - | -60°C ~ 100°C | picoMAX® 7.5 | - | - | Plug, Female Sockets | 5 | 70 °C | -20 °C | - | Light Gray | - | - | - | 0.197 (5.00mm) | - | 82.55 mm | 0.484 (12.30mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 5 | - | - | Tin | - | 12-24 AWG | 5 | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | - | Push Button Actuated, Strain Relief | - | - | 39 | 18.29 mm | 7.5 | UL94 V-0 | - | ||
![]() 831-1103 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | UL;CSA | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | Electrolytic Copper | - | - | 41A | 42 A | - | - | - | - | - | - | V0 | - | - | Wago | - | 831-1103 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 41 | - | - | - | - | - | - | No | - | - | 1 kV | 600 V | 20~8 AWG | - | - | -60°C ~ 105°C | MCSMAXI 6 | - | - | Plug, Female Sockets | 3 | - | - | - | Light Gray | - | - | - | 0.300 (7.62mm) | - | 45.7 | 0.984 (25.00mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 3 | - | - | Tin | - | 8-20 AWG | 3 | - | 180° | - | 0.5-10mm² | 13-15mm | - | - | Solid Wire;Stranded Wire | - | - | Push Button Actuated, Retention Latches (Non-Wire Side) | - | - | 25 | 42.5 | 7.62 | UL94 V-0 | - | ||
![]() 734-305/019-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | 5 | Polyamide (PA66), Nylon 6/6 | - | 28 | 14 | Tin plated | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | - | IP10 | (L x W x H) 22.3 x 32.3 x 13.4 mm | Light grey | - | Yes | V0 | Polyamide | - | - | 734-305/019-000 | - | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 10A | 10A | 160V | III | Bulk | - | - | Square | 5 | 2 | Active | 10 | 2.5 | - | Non-Compliant | - | - | 5 | - | Spring clamp connection | - | 320 V | 300 V | - | - | No | -60°C ~ 100°C | MCSMINI | - | Plug | Plug, Male Pins | 5 | 100 °C | -60 °C | - | Gray | 1 | - | - | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | 10 A | - | Screwless - Spring Cage, Tension Clamp | - | Grey | - | - | - | 1 | - | - | - | Tin | - | 14-28 AWG | 5 | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | Mounting Flange | - | - | 13.4mm | 22.3mm | 32.3mm | UL94 V-0 | UL94 V-0 | ||
![]() 2231-312/037-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | CSA;UL | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | - | IP20 | - | - | - | - | V0 | - | - | Wago | - | 2231-312/037-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24~12 AWG | - | No | -60°C ~ 100°C | MCSMIDI Classic | - | - | Plug, Female Sockets | 12 | - | - | - | Orange | - | - | - | 0.200 (5.08mm) | - | - | 0.591 (15.00mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 12 | - | - | Tin | - | 12-24 AWG | 12 | - | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | Solid Wire;Stranded Wire | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - |