- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Body Material | Approvals | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | Factory colour | For Use With | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin length (PCB) | Pin Ø | Pin shape | Pins per row | Pitch Spacing | Pollution degree | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Torque-Screw | Total number of pins | Transparent | Type of accessory/spare part | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Power Rating | Pitch | Max Power Dissipation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Military Standard | Contact Finish | Termination Style | Number of Contacts | Housing Color | Contact Style | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Accessory Type | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Temperature Range | Rated Current | Screw Size | Wire Type | Stripping Length | Current Rating (Max) | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Product Height (mm) | Material Flammability Rating | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2231-102/031-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | - | - | - | - | V0 | - | Wago | - | 60295724 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | - | - | - | 2 | - | Active | - | 16 | 4 | - | - | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 24~12 AWG | - | No | -60°C ~ 100°C | - | MCSMIDI Classic | - | - | - | - | - | - | Plug, Female Sockets | - | 2 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 2 | - | - | - | Tin | - | 12-24 AWG | 2 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 2231-124/026-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | - | - | - | - | V0 | - | Wago | - | 2231-124/026-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | - | - | - | 2 | - | Active | - | 16 | 4 | - | Non-Compliant | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 24~12 AWG | - | No | -60°C ~ 100°C | - | MCSMIDI Classic | - | - | - | - | - | - | Plug, Female Sockets | - | 24 | - | - | - | Gray | - | Male | - | - | 0.197 (5.00mm) | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | Grey | Pin | - | - | 1 | 24 | - | - | - | Tin | - | 12-24 AWG | 24 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 721-307/031-000 WAGO | In Stock | - | - | - | Panel Mount | - | Polyamide | - | CSA;UL | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 27.25 x 26.80 mm | Light grey | - | WAGO CORP | Yes | V0 | - | Wago | 721-307/031-000 | 60299067 | Other copper alloys | Plastic | Tin | 2.5mm² | - | WAGO Corporation | 0.08mm² | - | - | 1 | 15A | 15A | 300V | - | - | III | Box | - | Active | - | - | - | 7 | - | 2 | - | Active | - | 12 | 4 | 5.74 | - | Yes | 9.00mm | - | 7 | - | - | Spring clamp connection | - | 630 V | 600 V | - | 28~12 AWG | - | No | -60°C ~ 85°C | - | 721 | - | - | - | EAR99 | - | - | 721-307/031-000 | - | 7 | - | - | - | Light Gray | - | - | 8536.69.40.40 | - | 0.197 (5.00mm) | - | - | - | 0.516 (13.11mm) | compliant | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 1 | 7 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | 12-28 AWG | 7 | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | + sleeve | - | - | 26.80mm | 13.10mm | 27.25mm | - | UL94 V-0 | - | - | - | ||
![]() 2092-1112 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | Wago | - | 20921112 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | Active | - | 16 | - | - | - | - | - | - | - | No | - | - | - | 630 V | 300 V | - | - | 24~12 AWG | - | -60°C ~ 100°C | - | picoMAX® 5.0 | - | - | - | - | - | - | Plug, Female Sockets | - | 12 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | 13.4 | 0.484 (12.30mm) | - | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 12 Pole | - | - | 300 Volts | - | 1 | - | 15 Amps | - | - | Tin | - | 12-24 AWG | 12 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | 9 to 10 MilliMeters | - | - | - | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | 13.4 | 13.4 | 5 | - | UL94 V-0 | - | - | - | ||
![]() 2020-112/145-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CCA;UL | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | Copper | - | - | 13.5A | 15 A | - | - | - | - | - | - | V0 | - | Wago | - | 2020-112/145-000 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | Active | - | 13.5 | - | - | - | - | - | - | - | No | - | - | - | 500 V | 300 V | - | 24~16 AWG | - | - | - | - | X-COM® S-Mini | - | - | - | - | - | - | Plug, Female Sockets | - | 12 | - | - | - | Gray | - | - | - | - | 0.138 (3.50mm) | - | - | 69 | 1.071 (27.20mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 12 | - | - | - | - | - | 16-24 AWG | 12 | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 27.2 | 20.7 | 42.7 | - | UL94 V-0 | - | - | - | ||
![]() 2020-103/000-038 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | 13.5A | 15 A | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 13.5 | - | - | - | - | - | - | - | No | - | - | - | 500 V | 300 V | - | - | - | - | -60°C ~ 105°C | - | X-COM® S-Mini | - | - | - | - | - | - | Plug, Female Sockets | - | 3 | - | - | - | Blue, Gray, Green, Yellow | - | - | - | - | 0.138 (3.50mm) | - | - | 40.5 | 0.882 (22.40mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | - | - | 16-24 AWG | 3 | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | - | - | - | - | - | - | 22.4 | 20.7 | 11.2 | - | UL94 V-0 | - | - | - | ||
![]() 2231-107/026-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | - | - | - | - | V0 | - | Wago | - | 2231-107/026-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | - | - | 5mm | 2 | - | Active | - | 16 | 4 | - | - | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 24~12 AWG | - | No | -60°C ~ 100°C | - | MCSMIDI Classic | - | - | - | - | - | - | Plug, Female Sockets | - | 7 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 7 | - | - | - | Tin | - | 12-24 AWG | 7 | 180° | - | 0.2-2.5mm² | 10-11mm | 24AWG to 12AWG | - | 16A | - | Solid Wire;Stranded Wire | - | - | 320V | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 734-308/019-000 WAGO | In Stock | - | - | Tin | Free Hanging (In-Line) | 8 | Polyamide 6/6 | - | - | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | ELECTROLYTIC COPPER | 50pc(s) | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 42.8 x 13.4 mm | Light grey | - | - | Yes | V0 | Polyamide | - | 734-308/019-000 | - | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | Cable | 1 | 10A | 10A | 160V | 1 | -60C to 100C | III | Bulk | - | - | - | - | Square | 8 | - | 2 | 22.3(mm) | Active | No | 10 | 2.5 | - | Compliant | - | - | - | 8 | - | - | Spring clamp connection | - | 320 V | 300 V | - | - | - | No | -60°C ~ 100°C | Box | 2140 | - | - | - | - | - | Plug | Wire to Board | - | 8 | 100 °C | -60 °C | - | Gray | 1 | HDR | - | - | 0.138 (3.50mm) | - | - | - | 0.528 (13.40mm) | - | 10 A | - | - | Screwless - Spring Cage, Tension Clamp | 8(POS) | Light Gray | - | - | - | 1 | - | - | - | - | Tin | - | 14-28 AWG | 8 | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | 10(A) | - | - | Mounting Flange | - | - | 13.4mm | 22.3mm | 42.8mm | 13.4(mm) | UL94 V-0 | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | - | - | - | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | - | - | - | - | - | 2 | - | Active | - | 16 | 4 | - | Non-Compliant | - | - | - | - | - | - | THR connection | Solder | 630 V | 600 V | - | - | - | - | -60°C ~ 100°C | - | MCSMIDI Classic | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | - | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 1 | - | - | - | - | Tin | - | - | 5 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | UR | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | Wago | - | 60377876 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | - | - | - | - | - | - | - | - | 2 | - | Active | - | 10 | 2.5 | - | Yes | - | - | - | - | - | - | THR connection | Solder | 250 V | 150 V | - | - | - | - | -60°C ~ 100°C | - | - | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 64 | - | - | Polyphthalamide | Black | - | - | - | - | 0.138 (3.50mm) | - | - | - | 0.524 (13.30mm) | - | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 2 | - | - | - | 32 | Tin | - | - | 32 | - | 90°, Right Angle | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | Mating Flange | - | 2.4 MilliMeters | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 831-3649 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 41A | 5 A | - | - | - | - | - | - | V0 | - | Wago | - | 831-3649 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Bulk | - | - | - | - | - | - | - | 2 | - | Active | - | 41 | 6 | - | No | - | - | - | - | - | - | Soldering connection | Solder | 1 kV | 600 V | - | - | - | - | -60°C ~ 105°C | - | MCSMAXI 6 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 9 | - | - | Polyamide | Gray | - | - | - | - | 0.300 (7.62mm) | - | - | - | 0.583 (14.80mm) | - | - | - | - | Solder | - | - | - | - | 0.157 (4.00mm) | 1 | - | - | - | 9 | Tin | - | - | 9 | - | 90°, Right Angle | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | Aluminium | CSA;UR | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | - | - | - | - | - | - | - | V0 | - | Wago | - | 2091-1712/200-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Bag | - | - | - | - | - | - | - | 2 | - | Active | - | 10 | 2.5 | - | Compliant | - | - | - | - | - | - | THR connection | Solder | 320 V | - | - | - | - | - | -60°C ~ 100°C | - | picoMAX® 3.5 | - | - | Crimp | - | - | Circular | Header, Male Pins, Unshrouded | - | 12 | - | - | Polyphthalamide | Black | - | Receptacle | - | - | 0.138 (3.50mm) | - | - | - | 0.067 (1.70mm) | - | - | - | - | Solder | 37 | - | - | - | 0.094 (2.40mm) | 1 | - | - | - | 12 | Tin | - | - | 12 | - | Vertical | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | UL94 V-0 | Unknown | - | - | ||
![]() 769-101 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | Copper | - | - | 32A | - | - | - | - | WAGO X-COM® System Carrier Terminal Block | - | - | V0 | - | Wago | - | 51128236 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | Active | No | 32 | - | - | - | - | - | - | - | No | - | - | - | 500 V | - | - | 28~12 AWG | - | - | - | Box | 769 | - | - | - | - | - | - | Plug, Female Sockets | - | 1 | - | - | - | Gray | - | - | - | - | - | - | - | 45.2 | 0.720 (18.29mm) | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 1 | - | Female Plug | 1 | - | - | 12-28 AWG | 1 | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | 18.3 | 18.3 | 5 | - | UL94 V-0 | - | - | - | ||
![]() 2020-107/134-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | 13.5A | 15 A | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 13.5 | - | - | Compliant | - | - | - | - | No | - | - | - | 500 V | 300 V | - | - | - | - | -60°C ~ 105°C | - | X-COM® S-Mini | - | - | - | - | - | - | Plug, Female Sockets | - | 7 | - | - | - | Gray | - | Female | - | - | 0.138 (3.50mm) | - | - | 64 | 0.882 (22.40mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | - | - | 16-24 AWG | 7 | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | 22.4 | 20.7 | 25.2 | - | UL94 V-0 | - | - | - | ||
![]() 721-165/003-000 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL;CSA | - | - | Tin plated | - | Polyamide | - | - | - | - | Solder pins | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 11.4 x 28.2 x 25.9 mm | Light grey | - | - | Yes | V0 | - | Wago | 721-165/003-000 | 60334010 | - | - | - | - | +100°C | WAGO Corporation | - | -60°C | - | 1 | 16A | 16A | 250V | - | - | - | Box | - | - | - | - | Square | 5 | - | - | - | Active | - | 16 | - | - | Yes | - | - | - | 5 | No | - | - | - | 630 V | 600 V | - | - | - | - | -60°C ~ 100°C | - | 2060 | - | - | - | - | - | - | 721-165/003-000 | - | 5 | - | - | Polyamide | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | 11.4 | 0.472 (12.00mm) | - | - | - | - | Solder | - | - | - | - | 0.047 (1.20mm) | 1 | - | - | - | 5 | Tin | - | - | 5 | - | Vertical | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | 25.9mm | 11.4mm | 28.2mm | - | UL94 V-0 | - | - | - | ||
![]() 232-165/039-000 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | - | - | Tin plated | - | - | - | - | - | - | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 11.60 x 41.20 x 26.60 mm | Orange | - | - | Yes | V0 | - | Wago | 232-165/039-000 | 232-165/039-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | - | - | 5 | - | 2 | - | Active | - | 12 | 4 | - | No | - | - | - | 5 | - | - | Soldering connection | Solder | 630 V | 600 V | - | - | - | - | -60°C ~ 85°C | - | 232 | - | - | - | - | - | - | 232-165/039-000 | - | 5 | - | - | Polyamide | Orange | - | - | - | - | 0.200 (5.08mm) | - | - | 11.6mm | 0.850 (21.59mm) | - | - | - | - | Solder | - | - | - | - | 0.197 (5.00mm) | 1 | - | - | - | 5 | Tin | - | - | 5 | - | Vertical | - | - | - | -76-185 °F | - | - | - | - | - | - | - | + lateral latch | - | - | 26.60mm | 11.60mm | 41.20mm | - | UL94 V-0 | - | - | - | |||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | UR | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | Wago | - | 60384390 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | - | - | - | - | 2 | - | Active | - | 10 | 2.5 | - | Yes | - | - | - | - | - | - | THR connection | Solder | 250 V | 150 V | - | - | - | - | -60°C ~ 100°C | - | MCSMINI HD | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 26 | - | - | Polyphthalamide | Black | - | - | - | - | 0.138 (3.50mm) | - | - | - | 0.524 (13.30mm) | - | - | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | 2 | - | - | - | 26 | Tin | - | - | 13 | - | 90°, Right Angle | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | 2.4 MilliMeters | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 831-3603/108-000 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 41A | 42 A | - | - | - | - | - | - | V0 | - | Wago | - | 831-3603/108-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | - | - | - | 2 | - | Active | - | 41 | 6 | - | Compliant | - | - | - | - | - | - | Soldering connection | Solder | 1 kV | 600 V | 200 V | - | - | - | -60°C ~ 105°C | Tape & Reel (TR) | MCSMAXI 6 | 0.1 % | 2 | - | - | 25 ppm/°C | - | Header, Male Pins, Shrouded (4 Side) | 120 Ω | 3 | 125 °C | -55 °C | Thin Film | Gray | - | - | - | 250 mW | 0.300 (7.62mm) | 250 mW | - | 1.6 mm | 1.142 (29.00mm) | - | - | Not | - | Solder | - | - | - | - | 0.157 (4.00mm) | 1 | - | - | - | 3 | Tin | - | - | 3 | - | Vertical | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | Mating Flange | - | - | 650 µm | 3.2004 mm | 1.6002 mm | - | UL94 V-0 | - | - | Lead Free | ||
![]() 252-903 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | PA | - | - | - | - | - | Electrolytic Copper | 500pc(s) | 3.50mm | 2A | 2 A | - | - | Black | - | - | Yes | - | - | Wago | 252-903 | 51155254 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | - | - | - | - | Box | - | - | 3.50mm | 1mm | Circular | 3 | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | 3 | - | Other | - | - | 630 V | 300 V | - | - | - | - | -60°C ~ 105°C | - | 252 | - | - | - | - | - | - | 252-903 | - | 3 | - | - | - | Black | 1 | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | Solder | 3 | - | - | - | 0.138 (3.50mm) | 1 | - | - | - | 3 | Tin | - | - | 3 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | |||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | cURus;CSA | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | Wago | - | 51250166 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | - | - | 2 | - | Active | - | 16 | 4 | - | Non-Compliant | - | - | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | - | - | -60°C ~ 100°C | - | picoMAX®eCOM 5.0 | - | - | - | - | - | - | Header, Female Sockets | - | 8 | - | - | Polyphthalamide | Gray | - | Female | - | - | 0.197 (5.00mm) | - | - | - | 0.528 (13.40mm) | - | - | - | - | Solder | - | - | Pin | - | 0.142 (3.60mm) | 1 | - | - | - | 8 | Tin | - | 12-24 AWG | 8 | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | - | -76 to 212 Degrees F | - | - | - | - | - | - | Spring Clamp | Push Button Actuated, Strain Relief | - | 3.6 MilliMeters | - | - | - | - | UL94 V-0 | - | - | - |