- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Overvoltage category | Packaging type | Pollution degree | Rated current In | Rated surge voltage | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Number of Positions | Color | Number of Rows | Gender | Subcategory | Pitch | Current Rating | Termination Style | Number of Contacts | Product Type | Connection Method | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2599100000 Weidmuller | In Stock | - | - | - | - | - | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 4 | IP20 | - | V0 | - | Copper | Plastic | Tin | - | - | - | III | - | 2 | 21 | 4 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2630120000 Weidmuller | In Stock | - | - | - | - | - | 0.25 - 6 | 0.5 - 10 | - | 0.2 - 6 | IP20 | - | V0 | - | Copper | Plastic | Tin | - | - | - | III | - | 2 | 41 | 8 | Screw connection | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 1357220000 Weidmuller | In Stock | - | - | Tin | Polybutylene Terephthalate (PBT) | Weidmuller | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 4 | IP20 | 24 | V0 | Weidmuller | Copper | Plastic | Tin | - | - | PCB Mount | III | - | 2 | 14 | 4 | Screw connection | - | 400 V | - | - | 12 Position | Green | - | - | Terminal Blocks | 5.08 mm | 23 A | Screw | - | Pluggable Terminal Blocks | Plug-in | Headers | - | Weidmuller | ||
![]() 2015630000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | Copper | - | Tin | - | - | - | III | - | 2 | - | - | Screw connection | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2865250000 Weidmuller | In Stock | - | - | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | V0 | - | Copper | Plastic | - | - | - | - | III | - | 2 | 15 | 6 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627680000 Weidmuller | In Stock | - | - | - | - | - | 2.5 - 16 | 2.5 - 16 | - | 2.5 - 10 | IP20 | - | V0 | - | Copper | Plastic | Silver | - | - | - | II | - | 2 | 70 | 8 | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627360000 Weidmuller | In Stock | - | - | - | - | - | 0.25 - 16 | 0.5 - 16 | 6 - 16 | 0.2 - 16 | IP20 | - | V0 | - | Copper | Plastic | Other | - | - | - | III | - | 2 | 70.6 | 8 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2853160000 Weidmuller | In Stock | - | - | - | Liquid Crystal Polymer (LCP) | Weidmuller | - | - | - | - | - | 50 | - | Weidmuller | - | Plastic | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 68 Position | - | 1 Row | - | - | 1.27 mm | - | Crimp | - | - | - | Accessories | Vertical | Weidmuller | ||
![]() 2630440000 Weidmuller | In Stock | - | - | - | - | Weidmuller | 1.5 - 6 | 0.5 - 6 | - | 0.5 - 6 | IP20 | 42 | V0 | Weidmuller | Copper | Plastic | Tin | - | - | - | III | - | 2 | 41 | 8 | Push-in clamp connection | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | ||
![]() 2865230000 Weidmuller | In Stock | - | - | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | V0 | - | Copper | Plastic | - | - | - | - | III | - | 2 | 15 | 6 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2558680000 Weidmuller | In Stock | - | - | - | - | Weidmuller | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 1.5 | IP20 | 24 | V0 | Weidmuller | Copper | Plastic | Tin | - | - | - | III | - | 2 | 12 | 2.5 | Push-in clamp connection | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Pluggable Terminal Blocks | - | - | - | Pluggable Terminal Blocks | ||
![]() 2628410000 Weidmuller | In Stock | - | - | Tin | Polyamide (PA) | Weidmuller | 1.5 - 10 | 0.5 - 10 | 10 - 10 | 0.5 - 10 | IP20 | 25 | V0 | Weidmuller | Copper | Plastic | - | - | - | Free Hanging | II | - | 2 | 34 | 8 | Push-in clamp connection | - | 1 kV | 8 AWG | 24 AWG | 5 Position | Black | - | - | Terminal Blocks | 7.62 mm | 38 A | Spring Clamp | - | Pluggable Terminal Blocks | Push-In | Headers | - | Weidmuller | ||
![]() 1530390000 Weidmuller | In Stock | - | - | - | - | Weidmuller | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 4 | IP20 | 18 | V0 | Weidmuller | Copper | Plastic | Tin | - | - | - | III | - | 2 | 21 | 4 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | ||
![]() 2865080000 Weidmuller | In Stock | - | - | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | V0 | - | Copper | Plastic | - | - | - | - | III | - | 2 | 15 | 6 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2689770000 Weidmuller | In Stock | - | - | - | - | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | IP20 | - | V0 | - | Copper | Plastic | Tin | - | - | - | III | - | 2 | 17.1 | 2.5 | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2879350000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2632780000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | - | 0.5 - 2.5 | IP20 | - | V0 | - | Copper | Plastic | - | - | - | - | III | - | 2 | 23.8 | 8 | Push-in clamp connection | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2431800000 Weidmuller | In Stock | - | - | - | - | Weidmuller | - | - | - | - | - | 150 | V0 | Weidmuller | - | - | Tin | - | - | - | II | Blister | 2 | 12 | 2.5 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | ||
![]() 2599820000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | II | Other | 2 | 17 | 2.5 | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2790450000 Weidmuller | In Stock | - | - | - | - | Weidmuller | - | - | - | - | - | 114 | V0 | Weidmuller | - | - | Tin | - | - | - | - | - | - | 23.1 | 4 | Other | - | - | - | - | - | - | 1 | Female | Terminal Blocks | 5mm | - | - | 3 | Pluggable Terminal Blocks | - | - | - | Weidmuller |