- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Body Material | Package Quantity | Acting | Approvals | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Contact Pitch (mm) | Continuous Drain Current Id | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With | Fuse Material | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert Arrangement | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material of contact surface | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pitch (mm) | Pollution degree | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Shrouded | Suppression Class | Tail Length | Termination Method | Torque-Screw | Transparent | Type of electric connection | Type of fastening | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Wire Size | Wire Size-Min | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Lead Length | Brand Name | Failure Rate | Polarity | Lead Spacing | Wire Gauge | Voltage | Contact Tail Length | ELV | Number of Circuits | Ripple Current | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Power Dissipation | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Barrier Type | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Thread Size | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Connector System | ESR | Temperature Range | Number of Positions Per Level | Screw Size | Wire Type | Channel Type | Current Rating (Max) | Resistance Tolerance | Connection Method | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Product | Design Use | Connection Type | Mounting Angle | Features | Product Category | Pin Length | Strain Relief | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1986370-7 TE Connectivity | 5 |
| - | Production (Last Updated: 1 week ago) | Tin | Cable, Free Hanging | - | - | Polyamide 6/6 | - | - | - | - | Polyamide 66 | Straight | TE Connectivity | - | - | - | - | - | Phosphor Bronze | 3.5(mm) | - | - | - | 100 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable Mount | Cable | 1 | -40C to 110C | - | - | 300VAC | - | - | - | - | - | - | 10.35(mm) | - | - | No | - | - | - | Compliant | - | - | - | - | Screw | - | - | - | - | - | 300 V | - | - | - | 300 V | 14 AWG | 30 AWG | - | Side | 30 to 14, 30 AWG | - | -40 to 110 °C | Bulk | - | - | Screw | - | 100.0000 ppm/°C | Plug | Terminal Block | 43.2 kOhm | 7 | 110 °C | -40 °C | - | Green | 1 | Receptacle | - | - | Terminal Blocks | 0.4 W | - | - | - | - | 3.5000 mm | Straight | - | - | - | - | - | 11 A | - | 7(POS) | - | Green | - | - | - | - | - | 14-30(AWG) | 300 V | - | Compliant | 7 | - | 300 V | 11 A | - | 1 | - | 11 A | 30 AWG | 14 AWG | - | 14 AWG | - | - | - | - | - | - | - | - | - | M2 | - | - | Pluggable Terminal Blocks | - | Wire-to-Board | - | - | 7 | - | - | - | 11/Contact(A) | 1 | - | - | - | - | Plugs | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | 7.5 | - | 24.5(mm) | - | - | - | 19.2(mm) | - | No | UL94 V-0 | - | ||
![]() 1986375-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Cable, Free Hanging | Cable Mount | Nylon | Polyamide | - | - | - | - | Polyamide 66 | Straight | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 300 | - | - | No | - | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | +110°C | - | - | -40°C | Cable Mount | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Screw | - | - | - | - | - | 300 V | - | - | - | 300 V | 14 AWG | 30 AWG | - | Side | 30 to 14, 30 AWG | - | -40 to 110 °C | Bulk | - | - | Screw | - | 10 ppm/K | Plug | Terminal Block | 33.2 kOhm | 2 | 110 °C | -40 °C | - | Green | 1 | Receptacle | - | - | Terminal Blocks | 0.4 W | - | - | - | - | 3.8100 mm | Straight | - | - | - | Sulfur Resistant | - | 11 A | Screw | 2 | - | Green | - | - | - | - | - | - | 300 V | - | Compliant | 2 | - | 300 V | 11 A | - | 1 | - | 11 A | 30 AWG | 14 AWG | - | 14 AWG | 2 | - | - | - | - | - | 2 | - | - | M2 | - | - | Pluggable Terminal Blocks | - | Wire-to-Board | - | - | 2 | - | - | - | - | 0.1 | Screw | - | - | - | Plugs | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | 3.2 | 1.6 | - | - | - | - | - | - | No | UL94 V-0 | - | ||
![]() 282832-4 TE Connectivity | 10 |
| - | Production (Last Updated: 6 days ago) | Tin | Through Hole | - | - | Polyamide (PA) | PO (Polyolefin) | - | - | - | Polyamide 66 | Straight | TE Connectivity / AMP | - | - | - | - | - | Brass | - | - | - | - | 150 | Cables | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | No | - | 3.5 mm | Solder | - | - | - | - | 0.022011 oz | 300 V | - | - | - | 300 VAC | - | - | - | Vertical | - | - | -55 to 135 °C | Bulk | - | - | Solder | - | - | Header | Boot | - | 4 Position | 105 °C | -40 °C | - | Black | 1 | Header | - | - | Terminal Blocks | - | - | - | - | - | 5.0000 mm | Straight | - | 2.8 mm | - | - | - | 12 A | Solder Pin | 4 | - | Green | 7.112 mm | - | - | - | - | - | 300 V | - | Compliant | - | - | 300 V | 12 A | - | 1 | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | Wire-to-Board | - | - | 4 | - | - | - | - | - | - | - | - | - | Headers | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | 20 mm | - | - | - | 20 mm | - | - | - | No | UL 94 V-0 | Lead Free | ||
![]() 796864-4 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide (PA) | - | - | - | - | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | 4.1 | - | - | 150 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | 0.094569 oz | - | - | - | - | 300 VAC | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | Header | - | - | Terminal Blocks | - | - | - | - | - | 5.0000 mm | - | - | - | - | - | - | 15 A | Solder Pin | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | P | - | - | - | - | - | - | Headers | - | - | Right | - | Pluggable Terminal Blocks | - | - | 25 mm | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 796635-8 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide (PA) | - | - | - | - | Polyamide 66 | Right Angle | TE Connectivity | 20% | - | - | - | - | Brass/Phosphor Bronze | - | - | - | - | 100 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 300 VAC | 12 AWG | 30 AWG | - | Side | 30 to 12, 30 AWG | - | - | Bulk | - | - | - | - | - | - | Terminal Block | - | 8 Position | - | - | - | - | 1 | Receptacle | - | 150 uF | Terminal Blocks | - | - | - | - | - | 5.0800 mm | - | - | - | - | - | - | 15 A | - | - | - | Black | - | - | - | Polar | - | - | - | - | - | - | 320 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | 0.85 mOhm | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | Right | - | Pluggable Terminal Blocks | - | - | 18 mm | 10 x 18 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 284511-5 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide 6/6 | - | - | - | - | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | - | Phosphor Bronze | 3.81(mm) | - | - | - | 150 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | Cable | 1 | -40C to 105C | - | - | 300VAC | - | - | - | - | - | - | 15.5(mm) | - | MIL-PRF-39003/01 | No | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | 0.218557 oz | - | - | - | - | 300 VAC | 14 AWG | 30 AWG | - | Side | 30 to 14, 30 AWG | - | -40 to 105 °C | - | - | - | - | - | - | - | Terminal Block | - | 5 Position | - | - | - | Green | 1 | Plug | - | 22 uF | Terminal Blocks | - | - | - | - | - | 3.8100 mm | - | - | - | - | - | - | 11 A | Screw | 5(POS) | - | Green | - | - | M | - | - | 14-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | 11/Contact(A) | - | - | - | - | - | Plugs | - | - | Right | - | Pluggable Terminal Blocks | - | - | 19.96 mm | - | 29.45(mm) | - | - | - | 11.1(mm) | - | - | UL 94 V-0 | - | ||
![]() 282959-5 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide (PA) | - | - | Very Fast | - | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | - | Brass/Phosphor Bronze | - | - | - | - | 100 | - | Ceramic | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 63 V | 12 AWG | 30 AWG | - | Side | 30 to 12, 30 AWG | - | -40 to 105 °C | Bulk | - | - | - | - | - | - | Chip | - | 5 Position | - | - | - | - | 1 | Receptacle | - | - | Terminal Blocks | - | - | - | - | - | 7.5000 mm | - | - | - | - | - | - | 15 A | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Plugs | - | - | Right | - | Pluggable Terminal Blocks | - | - | 35.5 mm | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 796634-8 TE Connectivity | In Stock | - | - | - | Tin | - | Cable Mount | Nylon | Polyamide 6/6 | - | - | - | - | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | - | Phosphor Bronze | 5.08(mm) | - | - | - | 100 | - | - | No | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable Mount | Cable | 1 | - | - | - | 300VAC | - | - | - | - | - | - | 18.4(mm) | - | MIL-PRF-39003/01 | No | - | - | - | Details | - | - | - | - | Screw | - | - | - | - | 0.705479 oz | - | - | - | - | 300 V ac | 12 AWG | 30 AWG | - | Side | 30 to 12, 30 AWG | - | - | - | - | - | - | - | - | - | Eurostyle Block | - | 8 Position | - | - | - | Green | - | Receptacle | - | 56 uF | Terminal Blocks | - | - | - | - | - | 5.0800 mm | - | - | - | - | - | - | 15A | Screw | 8(POS) | - | Green | - | - | M | - | - | 12-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | 15/Contact(A) | - | Screw | - | - | - | Plugs | - | - | Right | - | Pluggable Terminal Blocks | - | - | 12.04 mm | - | 40.64(mm) | - | - | - | 15.5(mm) | - | - | UL 94 V-0 | - | ||
![]() 796640-5 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide 6/6 | - | - | - | - | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | - | Phosphor Bronze | 5(mm) | - | - | - | 150 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable Mount | Cable | 1 | -40C to 105C | - | - | 300VAC | - | - | - | - | - | - | 18.4(mm) | - | - | No | - | - | - | Details | - | - | - | - | Screw | - | - | - | - | 0.288224 oz | - | - | - | - | 300 VAC | 12 AWG | 30 AWG | - | Side | 30 to 12, 30 AWG | - | -40 to 105 °C | Box | - | - | - | - | - | - | Eurostyle Block | - | 5 Position | - | - | - | - | - | Receptacle | - | 2.2 uF | Terminal Blocks | - | - | - | - | - | 5.0000 mm | - | - | - | - | - | - | 15 A | Screw | 5(POS) | - | Green | - | - | - | - | - | 12-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | 15/Contact(A) | - | Screw | - | - | - | Plugs | - | - | Right | - | Pluggable Terminal Blocks | - | - | 25 mm | - | 25(mm) | - | - | - | 15.5(mm) | - | - | UL 94 V-0 | - | ||
![]() 1776038-5 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Nylon/Polyester | - | - | - | - | Nylon/Polyester | Right Angle | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 150 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 300 | - | - | Through Hole | Through Hole | 1 | - | - | - | - | - | - | - | - | 5.08(mm) | - | 12(mm) | - | MIL-PRF-39006/22 | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | - | - | 300VAC | - | - | 300 V | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Shrouded Header | - | 5 Position | - | - | - | Black | 1 | Header | - | 82 uF | Terminal Blocks | - | - | - | - | - | 5.0800 mm | - | - | - | - | - | - | 15 A | Through Hole | 5(POS) | - | Black | - | - | R | - | - | - | - | - | - | - | 1400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | 15/Contact(A) | - | - | - | - | - | Headers | - | - | Right | - | Pluggable Terminal Blocks | - | - | 21.03 mm | - | 27.28(mm) | - | - | - | 8.65(mm) | - | - | UL 94 V-0 | - | ||
![]() ELVP0511S1E Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol PCD Shenzhen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | - | - | - | - | ELVP | - | - | - | - | - | - | - | 5 Position | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 15 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Right | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170286-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | Beryllium Copper | - | - | - | - | 3500 | - | - | - | TE CONNECTIVITY LTD | - | 8-33 | TE Connectivity | - | 170286-4 | - | + 105 C | - | - | - 30 C | Flange Mount | Cable Mount / Free Hanging | - | - | 105 °C | -30 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | Details | Yes | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | -55 to 200 °C | Reel | - | Yes | - | EAR99 | - | - | Contact | - | - | - | - | - | - | - | Receptacle | 8536.90.40.00 | - | Automotive Connectors | - | NO | NO | NO | Socket | - | - | - | - | - | - | compliant | - | Crimp | - | PIN | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | CONTACT | 0.135 inch | 0.085 inch | Terminals | POWER | - | Straight | - | Automotive Connectors | - | No | 35.69 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 362-13 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 796643-2 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide 6/6 | - | - | - | - | Polyamide 66 | Straight | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 300 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 300 | - | - | Through Hole | Through Hole | 1 | -40C to 105C | - | - | - | - | - | - | - | 5(mm) | - | 8.35(mm) | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | 0.030406 oz | - | 300VAC | - | - | 300 VAC | 12 AWG | 30 AWG | - | - | - | - | - | Box | - | - | - | - | 100 ppm/K | - | Shrouded Header | 56 Ohm | 2 Position | - | - | - | - | 1 | Header | - | - | Terminal Blocks | 0.125 W | - | - | - | - | 5.0000 mm | - | - | - | - | General Purpose | - | 15 A | Solder Pin | 2(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | 15/Contact(A) | 1 | - | - | - | - | Headers | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | 12 mm | - | 12(mm) | - | - | - | 12(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-282959-2 TE Connectivity | In Stock | - | - | - | Tin/Nickel | - | - | - | - | - | - | - | - | Polyamide 66 | Right Angle | - | - | - | - | - | - | Phosphor Bronze/Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 to 12, 30 AWG | - | -40 to 105 °C | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 1 | PL | - | - | - | - | - | - | - | - | 7.5000 mm | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 796693-8 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | Polyester | Right Angle | TE Connectivity | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 100 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 300 VAC | 14 AWG | 22 AWG | - | Side | 30 to 14, 30 AWG | - | -65 to 105 °C | Bulk | - | - | - | - | - | - | Terminal Block | - | 8 Position | - | - | - | Blue | 1 | Header | - | - | Terminal Blocks | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | 11 A | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | Right | - | Pluggable Terminal Blocks | - | - | 30.48 mm | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | WAGO CORP | V0 | - | Wago | - | 51250627 | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | Other | Active | - | 2 | - | Active | - | - | 16 | 4 | 5.74 | Yes | Yes | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | 630 V | 300 V | - | - | - | - | - | - | - | -60°C ~ 100°C | - | picoMAX® 5.0 | - | - | EAR99 | - | - | Header, Female Sockets | - | 8 | - | - | Polyphthalamide | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.638 (16.20mm) | - | compliant | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8 | Tin | BARRIER STRIP TERMINAL BLOCK | 12-24 AWG | - | 8 | - | - | Vertical | - | - | 0.2-2.5mm² | - | 9-10mm | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Push Button Actuated | - | 3.6 MilliMeters | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | - | - | CSA | - | - | - | 20% | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 60340277 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 10 | - | - | - | - | - | X1 | - | - | - | No | - | - | - | - | - | 160 V | 300 V | - | - | - | 24~14 AWG | - | - | - | -60°C ~ 100°C | - | - | - | - | - | - | - | Plug, Male Pins | - | 12 | - | - | - | Light Gray | - | - | - | 0.01 uF | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 28 | 0.626 (15.90mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | 1 | 12 | - | - | - | - | - | - | Tin | - | 14-24 AWG | - | 12 | - | 180° | - | - | - | 0.2-1.5mm² | - | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 | 28 | 3.5 | - | UL94 V-0 | - | - | - | ||
![]() 25-E1100-10 NTE ELECT | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | 1 | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | NTE Electronics | - | 25-E1100-10 | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | No | - | - | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | - | - | - | - | 300 V | 300V | - | - | - | - | - | - | - | - | 25-E1100 | - | - | - | - | - | Board to Board | - | 10 | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 1.026 (26.05mm) | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10 | - | - | 12-30 AWG | Tubular Screw Clamp | 10 | - | 90° | - | - | - | - | - | 7-8mm | - | - | - | - | M2.5 | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | Retention Latches (Wire Side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | POM (Polyoxymethylene) | - | - | CSA;UR | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | - | - | - | WAGO CORP | V0 | - | Wago | - | 51251233 | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | Other | Active | - | 2 | - | Active | - | - | 10 | 2.5 | 5.74 | Yes | Yes | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | 320 V | 300 V | - | - | - | - | - | - | - | -40 to 106 °C | - | picoMAX®eCOM 3.5 | - | - | EAR99 | - | - | Marker | - | 10 | - | - | Polyphthalamide | White | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | 1.496 (38.00mm) | - | compliant | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10 | Tin | BARRIER STRIP TERMINAL BLOCK | 14-24 AWG | - | 10 | - | - | Vertical | - | - | 0.2-1.5mm² | - | 8-9mm | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Push Button Actuated, Strain Relief | - | 3.6 MilliMeters | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - |