- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Adjustment range undelayed short-circuit release | Approvals | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Country of Origin | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Device construction | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Model | No. of rows | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | Product Status | Rated current In | Rated permanent current Iu | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Total number of pins | Transparent | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | With integrated under voltage release | With protective conductor | With strain relief | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Termination Style | Housing Color | Contact Tail Length | Number of Circuits | Plating | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Features | Pin Length | Insulated | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 155265 Eaton | In Stock | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325 | - | 85 | - | - | ||
![]() 173637 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 780 | - | 35 | - | - | ||
![]() 275442 Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 22 | - | - | ||
![]() 151356 Eaton | In Stock | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 100 | - | - | ||
![]() 192953 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 642 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 366 | - | 557 | - | - | ||
![]() 141861 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fastening parts/-set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 30 | - | - | ||
![]() 112371 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | Fork | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 115 | - | - | - | ||
![]() 123251 Eaton | In Stock | - | - | - | - | - | - | - | - | 1260 - 7560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 315 - 630 | - | - | - | - | - | - | - | 630 | - | - | - | - | - | - | - | Push button | - | Rail connection | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116541 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base complete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | 300 | - | - | ||
![]() 770-1105/022-000 WAGO | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | - | - | - | - | Separate | Wago | - | - | 770-1105/022-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Bus | - | - | - | - | - | - | Box | - | - | 3 | Active | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | 20~12 AWG | - | - | Yes | -35°C ~ 85°C | WINSTA® MIDI | Plug, Female Sockets | 5 | - | Blue | - | - | 0.394 (10.00mm) | IP20 | - | 0.669 (17.00mm) | Screwless - Push-In Spring | - | - | - | - | 1 | 5 | - | - | 12-20 AWG | 5 | 180° | - | 0.5-4mm² | 9mm | - | - | Solid Wire;Stranded Wire | Retention Latches (Non-Wire Side) | - | - | 17 | 75.9 | 54.6 | - | - | ||
![]() 2231-304/008-000 WAGO | In Stock | - | - | - | - | Cable | Free Hanging (In-Line) | - | Polyamide | - | CSA;UL | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | - | 16A | 15 A | - | IP20 | - | - | - | - | V0 | - | Wago | - | - | 2231-304/008-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 16 | - | 4 | Compliant | - | - | - | - | - | - | Spring clamp connection | - | - | 630 V | 600 V | 24~12 AWG | - | No | - | -60°C ~ 100°C | MCSMIDI Classic | Plug, Female Sockets | 4 | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | Orange | - | - | - | 1 | 4 | - | Tin | 12-24 AWG | 4 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | Solid Wire;Stranded Wire | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2022-112/000-016 WAGO | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CSA | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Wago | - | - | 51201210 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | 24 | - | - | Non-Compliant | - | - | - | No | - | - | - | - | - | - | - | 22~12 AWG | - | - | - | - | X-COM® S | Plug, Female Sockets | 12 | - | Green/Yellow | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 12 | - | - | 12-22 AWG | 12 | 180° | - | 0.25-4mm² | 10-12mm | - | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 62.4 | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | UL;CSA | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | Wago | - | - | 713-1412/117-000/997-408 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | 2 | Active | 10 | - | 2.5 | No | - | - | - | - | - | - | THR connection | - | Solder | 160 V | 150 V | - | - | - | - | -60°C ~ 100°C | MCSMINI HD | Header, Male Pins, Shrouded (4 Side) | 24 | Polyphthalamide | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Solder | - | 0.094 (2.40mm) | - | - | 2 | - | 24 | Tin | - | 12 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2092-3724 WAGO | In Stock | - | - | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 16A | - | - | - | - | - | - | - | V0 | - | Wago | - | - | 2092-3724 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Bag | - | - | 2 | Active | 16 | - | 6 | Yes | - | - | - | - | - | - | Soldering connection | - | Solder | 1 kV | - | - | - | - | - | -60°C ~ 100°C | picoMAX® 7.5 | Header, Male Pins, Partial Shroud | 4 | Polyphthalamide | Black | - | - | 0.295 (7.50mm) | - | - | 0.295 (7.50mm) | Solder | - | 0.142 (3.60mm) | - | - | 1 | - | 4 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 16A | - | - | - | - | - | - | - | V0 | - | Wago | - | - | 2092-1726/200-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Bag | - | - | 2 | Active | 16 | - | 4 | Non-Compliant | - | - | - | - | - | - | THR connection | - | Solder | 630 V | - | - | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | Header, Male Pins, Partial Shroud | 6 | Polyphthalamide | Black | - | - | 0.197 (5.00mm) | - | - | 0.295 (7.50mm) | Solder | - | 0.094 (2.40mm) | - | - | 1 | - | 6 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | 2.4 MilliMeters | - | - | - | - | UL94 V-0 | - | ||
![]() 831-1103/306-000 WAGO | In Stock | - | - | - | - | - | DIN Rail/Channel | - | Polyamide | - | UL | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | Electrolytic Copper | - | - | - | 41A | 35 A | - | - | - | - | - | - | V0 | - | Wago | - | - | 831-1103/306-000 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 41 | - | - | - | - | - | - | No | - | - | - | - | - | 1 kV | 600 V | 20~8 AWG | - | - | - | -60°C ~ 105°C | MCSMAXI 6 | Plug, Female Sockets | 3 | - | Light Gray | - | - | 0.300 (7.62mm) | - | 88.4 | 0.984 (25.00mm) | Screwless - Push-In Spring | - | - | - | - | 1 | 3 | - | Tin | 8-20 AWG | 3 | 180° | - | 0.5-10mm² | 13-15mm | - | - | Solid Wire;Stranded Wire | Lever Actuated | - | - | 36.2 | - | 7.62 | UL94 V-0 | - | ||
![]() 2231-709/026-000 WAGO | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Tin | - | Free Hanging (In-Line) | - | Polyamide | - | UL | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | IE | - | 16A | 15 A | - | IP20 | - | - | - | - | V0 | - | Wago | OBSOLETE (Last Updated: 2 years ago) | - | 2231-709/026-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 16 | - | 6 | Non-Compliant | - | - | - | - | - | - | Spring clamp connection | - | - | 1 kV | 600 V | 24~12 AWG | - | No | - | -60°C ~ 100°C | MCSMIDI Classic | Plug, Female Sockets | 9 | - | Orange | 1 | Female | 0.300 (7.62mm) | - | - | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | Orange | - | 12 | Tin | 1 | 9 | - | Tin | 12-24 AWG | 9 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | Solid Wire;Stranded Wire | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 769-614 WAGO | 1485 |
| - | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA;UL | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | Copper | - | - | - | 32A | - | - | - | - | - | - | - | V0 | - | Wago | - | - | 60283419 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | 32 | - | - | - | - | - | - | No | - | - | - | - | - | 500 V | - | 28~12 AWG | - | - | - | - | X-COM® | Plug, Male Pins | 14 | - | Gray | - | - | 0.197 (5.00mm) | - | 18.3 | 0.720 (18.29mm) | Screwless - Push-In Spring | - | - | - | - | 1 | 14 | - | - | 12-28 AWG | 14 | 180° | - | 0.08-4mm² | 8-9mm | - | - | Solid Wire;Stranded Wire | - | - | - | 40.2 | 40.2 | 73.6 | UL94 V-0 | - | ||
![]() 231-309/107-000 WAGO | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | CSA;UL | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | 5.08mm | 16A | 15 A | - | IP20 | - | (L x W x H) 14.30 x 55.62 x 26.45 mm | Orange | Yes | V0 | - | Wago | - | 231-309/107-000 | 231-309/107-000 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 320V | - | - | - | III | Box | - | 9 | 2 | Active | 16 | - | 4 | - | 9.00mm | - | 9 | - | - | - | Spring clamp connection | - | - | 630 V | 600 V | 28~12 AWG | - | No | - | -60°C ~ 85°C | 231 | 231-309/107-000 | 9 | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | Screwless - Push-In Spring | - | - | - | - | 1 | 9 | - | Tin | 12-28 AWG | 9 | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | Solid Wire;Stranded Wire | + CAGE CLAMP®,+ screw lock,encodable | - | - | 26.45mm | 14.30mm | 55.62mm | UL94 V-0 | - | ||
![]() 831-3623/108-000 WAGO | In Stock | - | - | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL;CSA | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 41A | 5 A | - | - | - | - | - | - | V0 | - | Wago | - | - | 831-3623/108-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 41 | - | 6 | No | - | - | - | - | - | - | Soldering connection | - | Solder | 1 kV | 600 V | - | - | - | - | -60°C ~ 105°C | MCSMAXI 6 | Header, Male Pins, Shrouded (4 Side) | 3 | Polyamide | Gray | - | - | 0.300 (7.62mm) | - | - | 0.504 (12.80mm) | Solder | - | 0.157 (4.00mm) | - | - | 1 | - | 3 | Tin | - | 3 | - | 90°, Right Angle | - | - | -76 to 221 Degrees F | - | - | Mating Flange | - | - | - | - | - | UL94 V-0 | - |