- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Body Material | Approvals | Brand | Collector-Emitter Saturation Voltage | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Overvoltage category | Package | Packaging type | Pitch Spacing | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Tradename | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Pitch | Max Power Dissipation | Ingress Protection | Depth | Insulation Height | Current Rating | Military Standard | Termination Style | Number of Contacts | Contact Gender | Contact Tail Length | Plating | Number of Levels | Number of Ports | Body Plating | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Collector Emitter Voltage (VCEO) | Max Collector Current | Temperature Range | Rated Current | Screw Size | Max Frequency | Wire Type | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Connection Method | Rated Voltage | Product | Connection Type | Features | Product Category | Pin Length | Height | Length | Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2020-105/000-036 WAGO | In Stock | - | - | Gold | - | Free Hanging (In-Line) | - | Aluminium | Polyamide | Aluminium | CSA | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | Copper | 13.5A | 15 A | - | - | V0 | Wago | 51226289 | - | - | - | WAGO Corporation | - | - | Box | - | - | - | Active | 13.5 | - | Compliant | - | - | No | - | - | 500 V | 300 V | 600 V | - | - | 24~16 AWG | - | X-COM® S-Mini | Crimp | Circular | Plug, Female Sockets | 39 | - | - | - | Gray/Green | Male | - | 0.138 (3.50mm) | - | - | 40.5 | 0.882 (22.40mm) | - | MIL-DTL-83723 | Screwless - Push-In Spring | 39 | Male | - | Cadmium | 1 | 5 | Cadmium | - | - | 16-24 AWG | 5 | 180° | - | 0.14-1.5mm² | - | 9-11mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | 22.4 | 20.7 | 18.2 | UL94 V-0 | Unknown | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | PCB Mount | - | - | Polyphthalamide (PPA), Glass Filled | - | cURus;CSA | - | - | - | - | - | - | Electrolytic Copper | 16A | 15 A | - | - | V0 | Wago | 51250501 | - | - | Tin | WAGO Corporation | - | III | Box | Other | - | 2 | Active | 16 | 4 | Yes | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | - | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | - | Header, Female Sockets | 2 | - | - | Polyphthalamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.528 (13.40mm) | - | - | Solder | - | - | 0.142 (3.60mm) | - | 1 | - | - | 2 | Tin | 12-24 AWG | 2 | - | 90°, Right Angle | 0.2-2.5mm² | - | 9-10mm | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | Spring Clamp | Push Button Actuated | - | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | - | ||
![]() 831-3503 WAGO | In Stock | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Electrolytic Copper | 41A | - | - | - | V0 | Wago | 831-3503 | - | - | Tin | WAGO Corporation | - | III | Box | - | - | 2 | Active | 41 | 6 | No | - | - | - | Soldering connection | Solder | 1 kV | - | - | - | - | - | -60°C ~ 105°C | MCSMAXI 6 | - | - | Header, Female Sockets | 3 | - | - | Polyamide | Gray | - | - | 0.300 (7.62mm) | - | - | - | 1.425 (36.20mm) | - | - | Solder | - | - | 0.157 (4.00mm) | - | 1 | - | - | 3 | Tin | - | 3 | - | Vertical | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 832-3646 WAGO | In Stock | - | - | - | - | PCB Mount | - | - | Polybutylene Terephthalate (PBT) | - | CSA;cURus | - | - | - | - | - | - | Electrolytic Copper | 76A | 85 A | - | - | V0 | Wago | 60365920 | - | - | Silver | WAGO Corporation | - | III | Box | - | 10.16mm | 2 | Active | 76 | 8 | Yes | - | - | - | Soldering connection | Solder | 1 kV | 600 V | - | - | - | - | -60°C ~ 120°C | MCSMAXI 16 | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Polybutylene Terephthalate | Gray | Header | - | 0.400 (10.16mm) | - | - | - | 0.650 (16.50mm) | - | - | Solder | - | - | 0.157 (4.00mm) | - | 1 | - | - | 6 | Silver | - | 6 | - | 90°, Right Angle | - | - | - | - | - | -76 to 248 Degrees F | 76A | - | - | - | - | - | - | 1kV | - | - | - | - | 4 MilliMeters | - | - | - | UL94 V-0 | - | - | ||
![]() 2092-1728 WAGO | In Stock | - | - | - | - | PCB Mount | - | - | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | Electrolytic Copper | 16A | - | - | - | V0 | Wago | 2092-1728 | - | - | Tin | WAGO Corporation | - | III | Bag | - | - | 2 | Active | 16 | 4 | Compliant | - | - | - | Soldering connection | Solder | 630 V | - | - | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | - | Header, Male Pins, Partial Shroud | 8 | - | - | Polyphthalamide | Black | - | - | 0.197 (5.00mm) | - | - | - | 0.295 (7.50mm) | - | - | Solder | - | - | 0.142 (3.60mm) | - | 1 | - | - | 8 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | UL94 V-0 | - | - | ||
![]() 831-1109/306-000 WAGO | In Stock | - | - | - | - | DIN Rail/Channel | - | - | Polyamide | - | UL | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | Electrolytic Copper | 41A | 35 A | - | - | V0 | Wago | 831-1109/306-000 | - | - | - | WAGO Corporation | - | - | Bulk | - | - | - | Active | 41 | - | - | - | - | No | - | - | 1 kV | 600 V | - | - | - | 20~8 AWG | -60°C ~ 105°C | MCSMAXI 6 | - | - | Plug, Female Sockets | 9 | - | - | - | Light Gray | - | - | 0.300 (7.62mm) | - | - | 88.4 | 0.984 (25.00mm) | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 9 | - | - | Tin | 8-20 AWG | 9 | 180° | - | 0.5-10mm² | - | 13-15mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Lever Actuated | - | - | 36.2 | - | 7.62 | UL94 V-0 | - | - | ||
![]() 8000078345 Weidmuller | In Stock | - | - | Tin | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Weidmuller | - | 0.5 - 2.5 | 0.5 - 4 | - | 0.5 - 2.5 | - | - | - | IP20 | 54 | V0 | Weidmuller | - | Other copper alloys | Plastic | Tin | - | Panel Mount | - | - | - | - | - | - | 23.1 | 4 | Details | - | Omnimate | - | - | - | - | - | 1 kV | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | 5 Position | - | - | - | Black | - | Terminal Blocks | 7.5 mm | - | - | - | - | 34.6 A | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Plug-in | - | Receptacles | - | - | Pluggable Terminal Blocks | - | 15.5 mm | 34.95 mm | - | - | - | - | ||
![]() 2707250000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Nickel/gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2558480000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | IP20 | 18 | V0 | Weidmuller | - | Copper | Plastic | Tin | - | - | III | - | - | - | 2 | - | 12 | 2.5 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 2630280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 10 - 10 | 0.5 - 10 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | - | - | - | III | - | - | - | 2 | - | 57 | 8 | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2460240000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Tin | - | - | III | - | - | - | 2 | - | 17.1 | 2.5 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627370000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 16 | 0.5 - 16 | 6 - 16 | 0.2 - 16 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Other | - | - | III | - | - | - | 2 | - | 70.6 | 8 | Non-Compliant | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627780000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 - 16 | 2.5 - 16 | - | 2.5 - 10 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Silver | - | - | II | - | - | - | 2 | - | 70 | 8 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2684870000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | - | IP20 | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | III | - | - | - | 2 | - | 17.9 | 4 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2680120000 Weidmuller | In Stock | - | - | - | Surface Mount | - | 8 | - | - | - | - | - | 340 mV | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 4 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Tin | - | - | III | - | - | - | 2 | - | 21 | 4 | Compliant | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 2.7 A | - | - | - | 1 MHz | - | 50 V | 5 V | - | - | - | - | - | - | - | 1.75 mm | 5 mm | 4 mm | - | - | - | ||
![]() 1992030000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | 0.25 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | - | IP20 | 30 | V0 | Weidmuller | - | Other copper alloys | Plastic | Tin | - | - | III | - | - | - | 2 | - | 21 | 4 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | ||
![]() 2586960000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | II | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2689780000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Tin | - | - | III | - | - | - | 2 | - | 12 | 2.5 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627390000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 16 | 0.5 - 16 | 6 - 16 | 0.2 - 16 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Other | - | - | III | - | - | - | 2 | - | 70.6 | 8 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2630300000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 10 - 10 | 0.5 - 10 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | - | - | - | III | - | - | - | 2 | - | 57 | 8 | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |