- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Pattern | Insertion Force-Max | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Fastening Method | Wire Size (Min) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1766796 Phoenix Contact | 465 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 176.999992g | Copper | - | 15A | - | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | - | Solder | - | - | - | - | Male | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | - | 1 | 10A | - | - | - | 4 | - | - | Tin | 1 | - | - | 4 | CB; CCA; CSA; CUL; EAC; UL | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | - | 15.9mm | 30.48mm | 30.48mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1809319 Phoenix Contact | 37 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | unknown | 12A | - | Solder | - | cULus | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | - | - | 1 | 15A | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 7 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793710000 Weidmüller | 100 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | - | yes | Active | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | STANDARD: UL 94V-0, GLASS FILLED PA | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.362 9.20mm | - | 17.5A | - | Solder | - | cURus | - | - | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | - | - | 1 | 10A | - | - | - | 3 | - | - | Tin | 1 | - | - | 3 | CUL; EAC; UL | - | Vertical | - | - | 1.2 mm | - | - | - | CONNECTOR | - | Mating and Mounting Flange | 9.2mm | 21.8mm | 6.85mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942090000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | - | 17.5A | - | Solder | - | cURus | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | 1 | - | - | 5 | UL; CSA | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1737077 Phoenix Contact | 45 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 8A | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 8 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.110 2.79mm | - | 8A | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.260 6.60mm | - | - | - | - | - | 1 | 10A | - | - | - | - | - | - | Tin | - | - | - | 10 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1893698 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.84g | - | - | - | - | 320V | 320V | - | Bulk | 2001 | COMBICON ZEC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Card Edge | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 24.05mm | 0.689 17.50mm | unknown | 8A | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | 150V | - | - | 200V | - | 8A | - | 1 | 8A | 26 AWG | 24 AWG | - | - | - | - | - | 1 | 16-26 AWG | - | 3 | UL | 180° | - | 0.2-1mm2 | 7mm | - | 3 | - | - | SPRING LOADED | - | - | 17.5mm | 8.4mm | 24.05mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399300520 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 20 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | - | 1.005 25.53mm | - | 12A | - | Screw with Captive Plate | - | - | - | 40 | - | - | - | - | - | 300V | - | 19 | - | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | - | - | Tin | - | 14-22 AWG | 20 (Mate), 10 (Input) | - | - | 90° | - | - | - | - | - | M3.5 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1933260 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.700008g | - | - | - | Nylon | 250V | - | - | Bulk | 2005 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 10 | - | - | Black | 1 | - | PA, UL 94V0 | 8536.69.40.40 | 400V | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 2.8mm | 0.079 2.00mm | - | 12μA | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | - | 1 | 16A | 12 AWG | 26 AWG | - | 10 | - | - | Tin | 1 | - | - | 10 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | 50mm | 45mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1943180000 Weidmüller | 145 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.362 9.20mm | - | 17.5A | - | Solder | - | cURus | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | 1 | - | - | 2 | UL; CSA | - | Vertical | - | - | 1.2 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843156 Phoenix Contact | 66 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 117.000013g | Copper | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Green | 1 | Male | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 21.9mm | 0.894 22.71mm | - | 8A | - | Solder | - | CB, CSA, VDE, cULus | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 8A | - | 2 | 8A | - | - | - | - | - | - | Tin | 1 | - | - | 10 | UL | - | 90°, Right Angle | - | - | - | 10 | - | - | - | - | - | 26.2mm | 39.49mm | 21.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727640000 Weidmüller | 58 | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | 200V | - | -50°C~100°C | Bulk | 2009 | Omnimate B2L | e3 | yes | Active | Not Applicable | Crimp | - | - | Plug, Female Sockets | 6 | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 6 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | 10.3A | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 94V-0 | - | - | - | 150V | - | - | 150V | - | 10A | - | 2 | 10A | 22 AWG | 16 AWG | 28 AWG | - | - | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | - | 3 | - | - | - | - | - | - | 10.5mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14311213101000 HARTING | 46 |
| Datasheet | 4 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | 160V | - | -40°C~125°C | Bulk | - | har-flexicon® | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | 0.100 2.54mm | 12 | Vertical | - | 14.2mm | 0.193 4.90mm | - | 7.3A | UL | Screwless - Spring Cage, Tension Clamp | COMMERCIAL | - | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 160V | - | - | - | - | - | POLARIZED HOUSING | 1 | 6A | 26 AWG | 20 AWG | - | - | RECTANGULAR | 4.8928 N | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | 6mm | - | 12 | - | - | - | 24 AWG | Latch Lock | - | 35.78mm | 4.9mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0395350015 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 15 | - | - | Black | - | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | - | 1 | 15A | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 15 | - | - | - | - | Mating Flange | - | 86.36mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1952063 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.639994g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | 1 | 8A | 16 AWG | 24 AWG | - | - | - | - | - | 1 | 16-24 AWG | - | 6 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 6 | - | - | SPRING LOADED | - | Latch Lock | 7.8mm | 22.9mm | 31.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792032 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 1.59982kg | - | - | 15A | Nylon | 250V | 630V | - | Bulk | 2008 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 5mm | 1.024 26.01mm | - | 12A | - | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | - | 4 | - | - | - | - | - | 250V | - | - | - | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | - | - | - | 1 | 12-30 AWG | - | 4 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Retention Latches (Wire Side) | 21mm | 7mm | 22.65mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1852419 Phoenix Contact | 15 |
| - | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.939987g | - | 8A | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.343 8.71mm | - | 8A | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 5A | 18 AWG | 24 AWG | - | - | - | - | - | 1 | 22-24 AWG | - | 7 | UL | 180° | - | 0.2-1mm2 | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399300512 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 12 | 120°C | -40°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | - | 1.005 25.53mm | - | 12A | - | Screw with Captive Plate | - | - | - | 24 | - | - | Black | - | - | 300V | - | 12 | - | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | - | - | Tin | - | 14-22 AWG | 12 (Mate), 6 (Input) | - | - | 90° | - | - | - | - | - | M3.5 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1847084 Phoenix Contact | 260 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 98.999993g | Copper | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.437 11.10mm | - | 8A | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | - | - | Tin | 1 | 14-30 AWG | - | 5 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | 5 | M2 | - | - | - | Mating Flange | 16.1mm | 11.1mm | 27.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1804807 Phoenix Contact | 1307 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper | - | - | - | 400V | 630V | - | Bulk | 1998 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 29mm | 1.142 29.00mm | - | 20A | - | Solder | - | CSA, UL | 7.62mm | - | - | - | - | - | - | 300V | 0.197 5.00mm | - | - | - | 20A | - | 1 | 20A | - | - | - | 3 | - | - | Tin | 1 | - | - | 3 | UL; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 22.84mm | 22.84mm | 29mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754517 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.628001g | Copper, Tin | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Green | 1 | - | PBT, 94V-0 | - | 320V | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | - | Solder | - | CSA, UL | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | - | 1 | 15A | - | - | - | 6 | - | - | Tin | 1 | - | - | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.1mm | 30mm | 30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |