- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Brand | Cable Types | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), mounted | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Side 1 Gender | Side 2 Gender | Torque-Screw | Transparent | Type of electric connection | Type of fastening | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | With protective conductor | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Applications | Number of Rows | HTS Code | Subcategory | Contact Type | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Housing Color | Contact Tail Length | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Legend | Housing | Number of Gangs | Overload Protection | Contact Arrangement | Control Voltage | Product | Connection Type | Features | Operating Voltage | Product Category | Pin Length | Contacts | IP Rating | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1792951 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 | - | - | - | PCB Mount | - | - | Polyphthalamide (PPA), Glass Filled | CE, CSA, EN 60947-4-2, IEC 60947-4-2, UL | - | - | - | - | - | - | - | Electrolytic Copper | 10A | - | - | No | - | - | V0 | Cutler Hammer, Div of Eaton Corp | S811T30N3W | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | III | Bag | - | - | 2 | Active | 10 | 2.5 | - | No | - | - | - | - | THR connection | Solder | - | 320 V | - | - | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | - | - | Header, Male Pins, Unshrouded | 8 | Polyphthalamide | Black | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.067 (1.70mm) | - | - | Solder | - | - | 0.094 (2.40mm) | 1 | - | 8 | Tin | - | - | 8 | - | Vertical | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | Yes | - | 24 VDC | - | In-Line | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 252-302 WAGO | In Stock | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | - | - | 0.14 - 0.5 | - | Electrolytic Copper | 2A | 2 A | - | - | - | - | V0 | Square D | 252-302 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | Active | 2 | 2.5 | - | No | - | - | - | - | - | Solder | - | 320 V | 300 V | - | - | - | -60°C ~ 105°C | - | - | - | - | Plug, Female Sockets | 4 | Polyamide | Gray | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.433 (11.00mm) | - | - | Screwless - Push-In Spring | - | - | - | 1 | - | 2 | Tin | - | 20-26 AWG | 2 | 180° | - | 0.14-0.5mm² | - | 6-7mm | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | 11 | - | - | UL94 V-0 | - | ||
![]() 831-1109/037-000 WAGO | 38 | - | - | - | Free Hanging (In-Line) | - | - | Polyamide | UL;CSA | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | Electrolytic Copper | 41A | 42 A | - | - | - | - | V0 | Mersen, formerly Ferraz Shawmut | HSPB4 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | Active | 41 | - | - | - | - | - | - | No | - | - | - | 1 kV | 600 V | - | 20~8 AWG | - | -60°C ~ 105°C | MCSMAXI 6 | - | - | - | Plug, Female Sockets | 9 | - | Light Gray | - | - | - | - | - | 0.300 (7.62mm) | - | 54.6 | 0.984 (25.00mm) | - | - | Screwless - Push-In Spring | - | - | - | 1 | 9 | - | Tin | - | 8-20 AWG | 9 | 180° | - | 0.5-10mm² | - | 11-13mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | 25 | - | 7.62 | UL94 V-0 | - | ||
Tiny WHSL | 38 | - | - | - | PCB Mount | - | - | Polyphthalamide (PPA), Glass Filled | UL;CSA | - | - | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | - | - | - | - | V0 | Thomas & Betts | SMS394-9-E | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | 2 | Active | 10 | 2.5 | - | No | - | - | - | - | THR connection | Solder | - | 160 V | 150 V | - | - | - | -60°C ~ 100°C | MCSMINI HD | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Polyphthalamide | White | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Solder | - | - | 0.094 (2.40mm) | 2 | - | 10 | Tin | - | - | 5 | - | Vertical | - | - | - | -76 to 212 Degrees F | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2538090000 Weidmuller | 9 | - | - | - | - | - | - | - | CE, CSA, UL | Weidmuller | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | IP20 | - | 42 | - | V0 | Cutler Hammer, Div of Eaton Co | PDG34G0125P5WJ | Copper | Plastic | Tin | - | - | - | - | - | Panel | - | III | - | - | - | 2 | - | 17.1 | 2.5 | - | - | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 151177 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | H22060000230P | - | - | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 1014 | - | - | ||
![]() 1048123 Phoenix Contact | In Stock | - | - | - | - | - | Thermoset | - | cULus | - | - | - | 0.14 - 0.75 | - | - | - | - | - | - | - | - | - | - | V0 | Cooper | 2029W-BOX | - | Other | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 6 | 2.5 | - | Yes | - | - | - | - | Crimp connection | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Non-Metallic | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1081980 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | - | - | - | - | - | - | V0 | - | - | Copper | Other | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 12 | 4 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1084012 Phoenix Contact | 23 | - | - | Tin | Through Hole | - | - | Polyamide (PA) | - | Phoenix Contact | - | - | - | - | - | - | - | 8A | - | - | - | 50 | - | V0 | Dynapar | H222000100243 | - | - | Tin | + 100 C | - | Phoenix Contact | - 40 C | - | - | Through Hole | III | Bulk | - | - | 2 | Active | 8 | 2.5 | - | Details | - | - | - | - | - | Other | - | 250 V | - | 150 V | - | - | - | COMBICON ICC | - | - | - | Shrouded | 4 Position | - | Gray | - | 1 Row | - | Headers & Wire Housings | - | 3.5 mm | - | - | 0.882 (22.40mm) | - | 8 A | Solder Pin | Pin (Male) | Gray | 0.144 (3.65mm) | 1 | - | - | Tin | - | - | 4 | - | 90°, Right Angle | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 1135246 Phoenix Contact | In Stock | - | - | - | - | - | - | - | CE, cURus | - | - | 0.25 - 1.5 | 0.2 - 2.5 | - | 0.2 - 1.5 | Screw Clamps | - | - | - | - | - | - | - | V0 | Stego | 01230.9-00 | - | Other | - | - | - | - | - | - | DIN Rail | - | III | - | - | - | 2 | - | 8 | 4 | - | Yes | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | No | 32-140 °F | - | - | - | - | Electronic w/ Hygrostat | - | - | - | Humidity and Temperature | - | - | - | Change-Over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | SPDT | - | - | - | - | 115 VAC, 230 VAC | - | - | - | IP20 | - | - | - | - | - | ||
![]() 1783241 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | 0.25 - 4 | 0.2 - 6 | - | 0.2 - 10 | - | - | - | - | - | - | 50 | - | V0 | Cutler Hammer, Div of Eaton Co | A29SRC15TX3EP05 | Copper | Other | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 41 | 8 | - | Details | - | - | - | - | Screw connection | - | 0.429637 oz | - | - | - | - | No | - | PC | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1859615 Phoenix Contact | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Silver Gold Flashed | - | - | - | Plastic | - | - | V0 | Square D | 8501RS43M1V35 | - | - | Gold | - | - | - | - | - | Plug In | - | III | - | - | - | 2 | - | 6 | 2.5 | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | DMC | Spade | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | ||
![]() 769-640/003-000 WAGO | 29 | - | - | Tin | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | V0 | Miscellaneous | Z131-20ULB | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | Box | Carton (box) | - | 3 | Active | 32 | 4 | - | No | - | - | - | - | Soldering connection | Solder | - | 500 V | - | - | - | - | - | X-COMĀ® | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Polyamide | Gray | - | - | - | - | - | 0.197 (5.00mm) | - | - | 0.874 (22.20mm) | - | - | Solder | - | Grey | 0.039 (1.00mm) | 1 | - | 10 | - | - | - | 10 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Ramp, Mounting Flange | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 38 | - | - | - | PCB Mount | - | - | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | - | - | - | Electrolytic Copper | 16A | - | - | - | - | - | V0 | Cooper B-Line | 2092-3722/200-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | III | - | - | - | 2 | Active | 16 | 6 | - | Yes | - | - | - | - | THR connection | Solder | - | 1 kV | - | - | - | - | -60°C ~ 100°C | - | - | - | - | Header, Male Pins, Partial Shroud | 2 | Polyphthalamide | Black | - | - | - | - | - | 0.295 (7.50mm) | - | - | 0.295 (7.50mm) | - | - | Solder | - | - | 0.094 (2.40mm) | 1 | - | 2 | Tin | - | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 MilliMeters | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 38 | - | - | - | PCB Mount | 4 | - | Polyphthalamide (PPA), Glass Filled | UL;CSA | - | PUR | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | - | - | - | WAGO CORP | V0 | Murrelektronik | 7000-40341-6544000 | - | - | Tin | - | 24 VDC | WAGO Corporation | - | - | - | - | III | - | Carton (box) | Active | 2 | Active | 10 | 2.5 | 5.74 | No | Male | Female | - | - | THR connection | Solder | - | 160 V | 150 V | - | - | - | -60°C ~ 100°C | - | - | EAR99 | M12 Straight Male to M12 Right Angle Female, 4-pole | Header, Male Pins, Shrouded (4 Side) | 26 | Polyphthalamide | Black | - | - | 8536.69.40.40 | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | unknown | 4 Amps | Solder | - | - | 0.094 (2.40mm) | 2 | - | 26 | Tin | BARRIER STRIP TERMINAL BLOCK | - | 13 | - | Vertical | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 40 Meters | - | UL94 V-0 | - | ||
![]() 2627540000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | PUR;PVC | 0.25 - 16 | 0.5 - 16 | 6 - 16 | 0.2 - 16 | - | - | - | - | IP20 | - | - | - | V0 | Murrelektronik | 7000-40881-6260100 | Copper | Plastic | Other | - | 24 VAC;24 VDC | - | - | - | - | - | III | - | - | - | 2 | - | 70.6 | 8 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 Meters | - | - | - | ||
![]() 2707160000 Weidmuller | 46 | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Murrelektronik | 7000-18061-0160300 | - | - | Nickel/gold | - | 230 VAC;230 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 Meters | - | - | - | ||
![]() 2711560000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2499590000 Weidmuller | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | ABB | - | - | - | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 41 | 6 | - | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - |