- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Thermal Resistance of Package | Package Quantity | Approvals | Base Product Number | Board contact surface | Brand | Case material | CCT(K) | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Handle Material | Harmonized Code | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Itar Registered | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Max. temperature | Memory Types | Mfr | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overall Height (mm) | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch Spacing | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Pitch | Max Power Dissipation | Technology | Voltage - Supply | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Voltage | Contact Tail Length | Memory Size | Load Capacitance | Number of Levels | Number of Ports | Operating Mode | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Frequency Tolerance | Clock Frequency | Spread Spectrum Bandwidth | Contact Mating Finish | Current - Test | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Positions Per Level | Plug Wire Entry | Header Orientation | Write Cycle Time - Word, Page | Current - Max | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Rated Current | Screw Size | Wire Type | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Legend | Absolute Pull Range (APR) | Rated Voltage | Background Color | Fuse Class | Language | Connection Type | Features | Handle Type | Product Category | Pin Length | Diameter | Height | Height Seated (Max) | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2231-305/037-000 WAGO | 35 | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide | - | - | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 60281062 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | Active | 16 | 4 | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24~12 AWG | No | -60°C ~ 100°C | - | MCSMIDI Classic | - | - | - | - | - | - | Plug, Female Sockets | - | 5 | - | - | - | Orange | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 5 | - | - | - | - | - | - | - | Tin | - | - | - | 12-24 AWG | - | - | 5 | 180° | - | - | - | 0.2-2.5mm² | - | 10-11mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 37834 Brady Corporation | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 37834 | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-HC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 1.8432MHz | ±25ppm | - | HCMOS | - | Enable/Disable | Crystal | 32mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Explosivos Mantengase Fuera | - | - | White | - | Spanish | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | -- | ||
![]() 37838 Brady Corporation | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 37838 | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-HC53 | 0.203 L x 0.132 W (5.15mm x 3.35mm) | - | Active | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 19.968MHz | -- | - | HCMOS | - | Enable/Disable | Crystal | 32mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nitrogeno | ±50ppm | - | White | - | Spanish | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | -- | ||
![]() 37824 Brady Corporation | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 37824 | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FVXO-HC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 150MHz | -- | - | HCMOS | - | Enable/Disable | Crystal | 35mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contiene Materiales Peligrosos Vea Archivo Msds | ±50ppm | - | Yellow | - | Spanish | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | -- | ||
![]() 37830 Brady Corporation | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 37830 | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-LC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 40MHz | ±50ppm | - | LVDS | - | Enable/Disable | Crystal | 100mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Almacenamiento De Quimicos | - | - | White | - | Spanish | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | -- | ||
![]() 37828 Brady Corporation | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 37828 | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-LC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 80MHz | ±50ppm | - | LVDS | - | Enable/Disable | Crystal | 34mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acido | - | - | White | - | Spanish | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | -- | ||
![]() 37674 Brady Corporation | In Stock | - | - | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (6x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 37674 | - | - | - | - | Non-Volatile | Brady Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | SpiFlash® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 1.7 V ~ 1.95 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mb (4M x 8) | - | - | - | - | - | - | - | - | 104MHz | - | - | - | FLASH | SPI | - | - | - | - | - | - | 3ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0395341021 Molex | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 039534 | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | S288JJN | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | - | - | 300 V | - | - | -40°C ~ 105°C | - | Eurostyle ESE 39534 | - | - | - | - | - | - | Plug, Female Sockets | - | 21 | - | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tin | - | - | - | 12-30 AWG | - | - | 21 | 180° | - | - | - | - | - | 9.5mm | - | - | M2.5 | - | - | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 832-3624 WAGO | 1980 | - | - | Lead, Tin | Through Hole | PCB Mount | - | - | - | Polybutylene Terephthalate (PBT) | - | - | CSA;cURus | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 76A | 85 A | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 60365915 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | 10.16mm | - | Active | - | - | Non-Compliant | - | - | - | - | 1 kV | 600 V | - | - | -60°C ~ 120°C | Tape & Reel (TR) | MCSMAXI 16 | - | 0.1 % | - | 2 | 50 ppm/°C | - | Header, Male Pins, Shrouded (4 Side) | 191 kΩ | 4 | 175 °C | -65 °C | Metal Film | Gray | - | Header | - | - | 500 mW | 0.400 (10.16mm) | 500 mW | - | - | - | 0.650 (16.50mm) | - | - | - | MIL-R-10509 | - | Solder | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | 1 | - | - | - | 4 | - | - | - | - | Silver | - | - | - | - | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | -76 to 248 Degrees F | 76A | - | - | - | - | - | - | 1kV | - | - | - | - | Flame Retardant Coating, Military | - | - | 4 MilliMeters | 4.57 mm | - | - | 14.2748 mm | 4.57 mm | - | UL94 V-0 | No | - | Contains Lead | - | ||
![]() 832-3602 WAGO | 46 | - | - | - | - | PCB Mount | - | - | - | Polybutylene Terephthalate (PBT) | - | - | CSA;cURus | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 76A | 85 A | - | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 60364288 | - | - | Silver | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | Active | 76 | 8 | Yes | - | - | Soldering connection | Solder | 1 kV | 600 V | - | - | -60°C ~ 120°C | - | MCSMAXI 16 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 2 | - | - | Polybutylene Terephthalate | Gray | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | 1 | - | - | - | 2 | - | - | - | - | Silver | - | - | - | - | - | - | 2 | - | Vertical | - | - | - | - | - | -76 to 248 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 MilliMeters | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 37415 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | ABS | - | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | 95.0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover Pull | Essentra | - | - | - | - | - | - | 0.8 - 1.4 mm | - | - | - | - | - | ||
![]() 37422 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | HVX015A1-2A1B1B4B5D3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinet Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-106/008-000 WAGO | 35 | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | 2-SMD | - | Polyamide | 11°C/W | - | CSA;UL | - | - | - | - | 2700K | - | - | - | - | - | - | Copper Alloy | - | - | 16A | 15 A | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 2231-106/008-000 | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 630 V | 600 V | 24~12 AWG | - | -60°C ~ 100°C | - | Platinum DRAGON | 0.276 L x 0.236 W (7.00mm x 6.00mm) | - | - | - | - | - | Plug, Female Sockets | - | 6 | - | - | - | White, Warm | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 6 | - | 3.6V | - | 120° | - | - | - | Tin | 700mA | - | - | 12-24 AWG | 24 lm/W | - | 6 | 180° | - | - | 1A | 0.2-2.5mm² | - | 10-11mm | - | - | - | Solid Wire;Stranded Wire | 61lm (39lm ~ 82lm) | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 231-141/001-000 WAGO | 6 | - | - | Tin | - | Surface Mount | 4-SMD, No Lead | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA;UL | - | Tin plated | - | Polyamide | - | - | - | - | - | Tin plated | Copper | 100pc(s) | 5mm | 12A | 10 A | - | (L x W x H) 8.4 x 58.2 x 17 mm | - | Grey | - | - | - | Yes | V0 | Polyamide | - | Wago | 231-141/001-000 | 60328916 | - | - | Tin | +100°C | - | Suntsu Electronics, Inc. | -60°C | 1 | 12A | 12A | 320V | - | III | Bulk | Magazine | Square | 11 | - | 2 | Active | 12 | 4 | Yes | - | 11 | Soldering connection | Solder | 320 V | 600 V | - | - | -10°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | Plug | MHz Crystal | - | 11 | 100 °C | -60 °C | Polyamide | Gray | 1 | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.472 (12.00mm) | 12 A | 26 MHz | ±30ppm | - | - | Solder | - | - | - | Grey | 80 Ohms | - | - | - | 0.197 (5.00mm) | - | 18pF | 1 | - | Fundamental | - | 11 | - | ±25ppm | - | - | Tin | - | - | - | - | - | - | 11 | - | Vertical | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 MilliMeters | - | 17mm | 0.026 (0.65mm) | 8.4mm | 58.2mm | - | UL94 V-0 | - | UL94 V-0 | - | - | |||
![]() 721-437/001-000 WAGO | 43 | - | - | Tin | - | PCB Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA;UL | - | Tin plated | - | Polyamide | - | - | - | - | - | Tin plated | Copper | 100pc(s) | 5mm | 12A | 10 A | - | (L x W x H) 12 x 38.2 x 15.2 mm | - | Light grey | - | - | - | Yes | - | Polyamide | - | Wago | 721-437/001-000 | 60328992 | - | - | - | +100°C | - | Glenair | -60°C | 1 | 12A | 12A | 320V | - | - | Retail Package | - | Square | 7 | - | - | Active | - | - | Yes | - | 7 | - | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | * | - | - | - | - | - | Plug | 721-437/001-000 | - | 7 | 100 °C | -60 °C | Polyamide | Gray | 1 | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.449 (11.40mm) | 12 A | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | - | - | 1 | - | - | - | 7 | - | - | - | - | Tin | - | - | - | - | - | - | 7 | - | 90°, Right Angle | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 MilliMeters | - | 15.2mm | - | 12mm | 38.2mm | - | UL94 V-0 | - | UL94 V-0 | - | - | |||
![]() 832-3623 WAGO | 83 | - | - | - | - | PCB Mount | - | - | - | Polybutylene Terephthalate (PBT) | - | - | CSA;cURus | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 76A | 85 A | - | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 60364322 | - | - | Tin | - | - | KYOCERA AVX | - | - | - | - | - | - | III | Tape & Reel (TR) | - | - | - | 10.16mm | 2 | Active | 76 | 8 | Yes | - | - | Soldering connection | Solder | 1 kV | 600 V | - | - | -60°C ~ 120°C | - | * | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 3 | - | - | Polybutylene Terephthalate | Gray | - | Header | - | - | - | 0.400 (10.16mm) | - | - | - | - | 0.650 (16.50mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | 1 | - | - | - | 3 | - | - | - | - | Silver | - | - | - | - | - | - | 3 | - | 90°, Right Angle | - | - | - | - | - | -76 to 248 Degrees F | 76A | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | 4 MilliMeters | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 30328 Mersen | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | CSA, UL | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | - | 30328 | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 12.98883 MHz | ±20ppm | - | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Midget | - | Pressure Connector | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | ||
![]() 832-3645 WAGO | 43 | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Polybutylene Terephthalate (PBT) | - | - | CSA;cURus | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 76A | 85 A | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 60365918 | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | 10.16mm | - | Active | - | - | Yes | - | - | - | - | 1 kV | 600 V | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | 5 | - | - | Polybutylene Terephthalate | Gray | - | Header | - | - | - | 0.400 (10.16mm) | - | - | - | - | 0.650 (16.50mm) | - | 19.2 MHz | ±50ppm | - | - | Solder | - | - | - | - | 70 Ohms | - | - | - | 0.157 (4.00mm) | - | 13pF | 1 | - | Fundamental | - | 5 | - | ±20ppm | - | - | Silver | - | - | - | - | - | - | 5 | - | 90°, Right Angle | - | - | - | - | - | -76 to 248 Degrees F | 76A | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | 4 MilliMeters | - | - | 0.031 (0.80mm) | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 39.4204 Altech | 43 | - | - | - | - | - | 1206 (3216 Metric) | 1206 | - | Polyamide | - | - | UR | RN73R2B | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | - | - | - | Unavailable | Altech | - | 39.4204 | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | ±10ppm/°C | - | - | 20.5 kOhms | - | - | - | Thin Film | Gray | - | - | 0.25W, 1/4W | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | Pluggable Terminal Blocks | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 832-1204/306-000 WAGO | 35 | - | - | - | - | DIN Rail/Channel | - | - | - | Polybutylene Terephthalate | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 76A | 85 A | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 832-1204/306-000 | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 kV | 600 V | 18~4 AWG | - | -60°C ~ 120°C | - | * | - | - | - | - | - | - | Plug, Male Pins | - | 4 | - | - | - | Light Gray | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | 1.146 (29.10mm) | - | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | Silver | - | - | - | 4-18 AWG | - | - | 4 | 180° | - | - | - | 0.75-16mm² | - | 18-20mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - |