- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Approvals | AWG (min.) | AWG max. | Base Product Number | Board contact surface | Brand | Case material | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Sizes | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Degree of protection (NEMA) | Dim | Driver Configuration | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Logic voltage-VIL, VIH | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Model | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pin shape | Pins per row | Pollution degree | Primary Material | Product Status | Product Style | Rated current In | Rated surge voltage | RoHS | Tail Length | Torque-Screw | Total no. of pins | Total number of pins | Type of electric connection | Type of fastening | Voltage Rating (AC) | Voltage-IEC | Voltage-Input | Voltage-Output 1 | Voltage-UL | Voltage, Rating | Wire Gauge Range | With protective conductor | With strain relief | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Number of Outputs | Number of Contacts | Efficiency | Voltage - Isolation | Housing Color | Output Type | Failure Rate | Row Spacing | Note | Voltage | Contact Tail Length | ELV | Max Current Rating | Current - Output (Max) | Number of Levels | Number of Ports | Current | Shell Size, MIL | Number of Poles | Input Type | Contact Mating Finish | Voltage - Output 2 | Family | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Voltage - Output 3 | Connector System | Temperature Range | Includes | Number of Positions Per Level | Rise / Fall Time (Typ) | Screw Size | Voltage - Output 4 | Minimum Load Required | Wire Type | Channel Type | Number of Drivers | Connection Method | Gate Type | Current - Peak Output (Source, Sink) | Max Output Power x Channels @ Load | High Side Voltage - Max (Bootstrap) | Product | Mounting Angle | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1852367 RS Pro | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 0600 | - | - | Active | - | Solder | - | DIP, DIL - Header | - | - | 1 | - | Black | - | 1 | - | - | - | Forked | - | -- | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 200.0µin (5.08µm) | - | - | - | - | - | ||
![]() 1852396 RS Pro | In Stock | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 ~ 265 VAC | 12V | - | - | - | - | - | -10°C ~ 70°C (With Derating) | - | ZWS-AF | 5.20 L x 1.97 W x 1.02 H (132.0mm x 50.0mm x 26.0mm) | - | Active | - | - | - | - | Enclosed | - | - | - | - | ITE (Commercial) | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 3kV | - | - | - | - | - | - | - | - | - | 4.3A | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1818009 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIKM6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2630340000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 10 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | V0 | - | - | - | - | - | Copper | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | - | 57 | 8 | Compliant | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2630320000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 10 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | V0 | - | - | - | - | - | Copper | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | BGA Socketing Systems | 57 | 8 | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627850000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2627610000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 16 | 0.5 - 16 | 6 - 16 | 0.2 - 16 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | V0 | - | - | - | - | - | Copper | Plastic | Other | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | BGA Socketing Systems | 70.6 | 8 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | 0.80mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1410330000 Weidmuller | 36 | - | - | - | Tin | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Weidmuller | - | - | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 4 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | 18 | - | V0 | - | - | Weidmuller | - | - | Copper | Plastic | Tin | - | - | - | - | - | - | PCB Mount | - | - | - | - | III | - | - | - | 2 | - | - | BGA Socketing Systems | 21 | 4 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | 18 Position | - | Green | - | - | - | - | Terminal Blocks | - | - | 0.50mm Pitch | - | - | - | - | - | 23 A | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in | - | - | - | - | Headers | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | ||
![]() 796697-8 TE Connectivity | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Solder | - | - | - | - | - | - | Blue | - | 1 | - | - | - | - | - | 5.0038 mm | - | Vertical | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 300 V | - | - | - | - | 1 | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 282816-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eurostyle Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-FEP-111/09 WECO | In Stock | - | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SO | - | Polyamide | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 8A | 11 A | - | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 110-FEP-111/09 | - | - | - | - | - | WECO Electrical Connectors Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 160 V | - | - | 300 V | - | 18~16 AWG | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | Class AB | - | 9 | - | Black | - | - | - | - | - | - | - | 0.138 (3.50mm) | 2.7 V ~ 5.5 V | - | - | - | 0.461 (11.70mm) | - | TDA8552 | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | Tin | - | - | 14-30 AWG | 9 | 180° | - | 0.2-2.5mm² | - | 10mm | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | 1.4W x 2 @ 8 Ohm | - | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() UVCB4836OD-LICORI-CORK Visual | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SO | Corkboard/Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Half-Bridge | - | - | - | - | - | 0.5V, 4V | - | - | - | - | - | - | - | - | United Visual Products | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | Outdoor Enclosed Combo Board | - | - | - | Black/Natural | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | SIP41104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32ns, 36ns | - | - | - | - | Synchronous | 2 | - | N-Channel MOSFET | 900mA, 1.1A | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30318 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776155-7 TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | Tin | Through Hole | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 3.5 mm | - | - | - | - | - | 300 V | - | - | - | - | 300 VAC | - | - | - | - | Bulk | - | - | - | - | - | Solder | - | Header | - | - | 7 Position | - | Black | - | 1 | - | - | Terminal Blocks | - | - | 7.62 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | 7 | - | - | Black | - | - | - | - | 300 V | - | Compliant | 15 A | - | 1 | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Wire-to-Board | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | No | UL 94 V-0 | - | ||
![]() 1852299 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UV7000-SATIN-CORK Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cork | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | 1-Door Indoor Enclosed Corkboard | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 37 | - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | CA310 | - | - | - | B | - | - | - | - | Soldering | - | Silver | - | - | 50pc(s) | - | 25A | 23 A | IP20 | - | - | - | - | Light green | - | Yes | - | Integrated in plug-in connector | - | Wago | 770-874/011-000/072-000 | 770-874/011-000/072-000 | - | Polyamide (PA) | - | - | - | ITT Cannon, LLC | - | - | Plug | - | - | 25A | 25A | 400V | - | Bulk | - | - | 3 | Metal | Active | - | - | 6 | No | - | - | 4 | - | - | - | - | 400 V | - | - | 600 V | 50V | - | - | No | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | - | Crimp | - | Plug, Male Pins | 770-874/011-000/072-000 | - | 5 | Polyamide | Olive Drab | - | - | - | Threaded | - | - | 41A, 245A | 0.394 (10.00mm) | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | 0.575 (14.60mm) | - | - | Olive Drab Cadmium | 32-1 | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | 1 | - | - | - | 4 | - | - | - | - | - | 4 | 180° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 11.7mm | - | 26 | 37mm | - | - | UL94 V-0 | - | - | - | ||
![]() 770-895 WAGO | 37 | - | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | CTVS07RF | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 25A | 23 A | IP20 | - | - | - | - | - | - | - | - | Integrated in plug-in connector | - | Wago | - | 770-895 | - | Polyamide (PA) | - | - | - | Amphenol Aerospace Operations | - | - | Plug | - | - | - | - | - | - | Bulk | - | - | 3 | - | Active | - | - | 6 | No | - | - | - | - | - | - | - | 400 V | - | - | 600 V | - | - | - | No | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 21 | Polyamide | Pink | - | - | - | Threaded | - | Crimp | - | 0.394 (10.00mm) | - | A | Shielded | Environment Resistant | 1.024 (26.01mm) | - | - | Electroless Nickel | 23-21 | - | Solder | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | 0.138 (3.50mm) | - | - | - | 1 | - | - | - | 5 | - | - | - | - | - | 5 | 90° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | 11.7 | 47 | - | - | - | - | - | - | ||
![]() 831-3507 WAGO | In Stock | - | - | - | - | - | PCB Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 41A | - | - | - | - | - | - | - | - | - | V0 | - | - | Wago | - | 831-3507 | - | - | Tin | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | III | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 2 | - | Active | - | 41 | 6 | No | - | - | - | - | Soldering connection | Solder | - | 1 kV | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | - | ±50ppm/°C | - | Header, Female Sockets | 105 kOhms | 7 | Thin Film | Gray | - | - | 0.25W, 1/4W | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 1.425 (36.20mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | 1 | - | - | - | 7 | - | Tin | - | - | - | 7 | - | Vertical | - | - | - | - | - | -76-221 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | UL94 V-0 | - | - | AEC-Q200 | ||
Tiny WHSL | 37 | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 28 | 12 | - | Tin plated | - | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | Electrolytic Copper | - | 10pc(s) | 5mm | 12A | 15 A | - | IP10 | - | (L x W x H) 27.5 x 121 x 14.3 mm | - | Grey | - | Yes | V0 | - | - | - | 231-620/019-000/035-000 | - | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | PEI-Genesis | 0.08mm² | -60°C | - | - | 1 | 12A | 12A | 320V | III | Bulk | Square | 20 | 2 | - | Active | - | 12 | 4 | - | - | - | - | 20 | Spring clamp connection | - | - | 630 V | - | - | 600 V | - | - | No | - | -60°C ~ 100°C | - | * | - | - | - | - | - | - | - | Plug, Male Pins | - | 20 | - | Gray | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.563 (14.30mm) | - | - | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | 12-28 AWG | 20 | 180° | - | 0.08-2.5mm² | - | 8-9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | 14.3mm | - | 27.5mm | 121mm | - | - | UL94 V-0 | - | - | - |