- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Approvals | AWG (min.) | AWG max. | Base Product Number | Board contact surface | Body Orientation | Brand | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Sizes | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Model | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Other Names | Overvoltage category | Package | Package Type | Packaging type | Part # Aliases | Pin shape | Pins per row | Pitch Spacing | Pollution degree | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | With protective conductor | With strain relief | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Number of Contacts | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Wire Gauge | Row Spacing | Note | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Shell Size, MIL | Number of Poles | Manufacturer Size Code | Cable Termination | Cable Opening | Contact Mating Finish | Usage | Family | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Wire Size (AWG) | Temperature Range | Rated Current | Includes | 1st Connector | 2nd Connector | Number of Positions Per Level | Screw Size | Wire Type | Current Rating (Max) | Connection Method | Rated Voltage | Stud Size | Product | Connection Type | Mounting Angle | Features | Product Category | Pin Length | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-284065-8 TE Connectivity | In Stock | - | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum | - | -- | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 50 | - | - | - | -- | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Plug Housing | For Female Sockets | 11 | - | - | - | - | - | - | - | - | Threaded | Terminal Blocks | Crimp | 5.08 mm | B | Shielded | Environment Resistant | - | - | - | Durmalon™ | 19-11 | - | - | - | -- | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | F | - | - | - | - | - | - | Eurostyle Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Headers | - | - | Coupling Nut, Self Locking | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() 2-1546212-2 TE Connectivity | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | - | 02237301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case E 16 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Solder | - | - | 22 | - | - | - | Grey | - | 1 | - | - | - | - | - | 5 mm | Vertical | - | - | - | - | 15 A | - | - | - | - | 22 | - | - | - | Anode Stud (Reverse) | - | - | - | - | 300 V | - | 1 | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | M24 x 1.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | ||
![]() 2022-105/999-953 WAGO | 14 |
| - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | - | OQ13 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | -40°C ~ 115°C | - | OQ | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | - | Green | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | 1 | - | - | - | - | - | - | - | Tin | - | - | - | 13 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 1986486-3 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | - | - | Solder | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 5.08 mm | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | - | Aluminum | Polyphthalamide (PPA), Glass Filled | - | - | CSA;UR | - | - | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Gold | Copper Alloy | - | - | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | Contains lead / RoHS non-compliant | - | - | Wago | - | 51251154 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | AATV07RW-15-55PA-P2 TV07RW1555PAP2 | - | Box | - | - | - | - | - | - | - | - | Active | - | 10 | - | No | - | - | - | - | No | - | - | - | - | - | 320 V | 300 V | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | 1 (Unlimited) | Solder | Receptacle, Male Pins | Plug, Female Sockets | 55 | - | - | Polyphthalamide | Olive Drab | Military | - | - | - | Threaded | - | - | 0.138 (3.50mm) | A | Shielded | Environment Resistant | 38 | 1.496 (38.00mm) | - | Olive Drab Cadmium | 15-55 | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10 | - | - | - | Tin | - | - | 14-24 AWG | 10 | 90° | - | 0.2-1.5mm² | - | 8-9mm | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 11.4 | - | 11.4 | 3.5 | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Electrolytic Copper | - | - | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | Contains lead / RoHS non-compliant | - | - | Wago | - | 60377836 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | DAFD51-20-39PN | III | Tape & Reel (TR) | - | - | - | - | - | - | 2 | - | Active | - | 10 | 2.5 | Yes | - | - | - | - | - | Soldering connection | Solder | - | - | - | 250 V | 150 V | - | - | - | - | -55°C ~ 200°C | Bulk | MIL-DTL-26482 G Series II, AFD | - | - | - | 1 (Unlimited) | Crimp | Receptacle, Male Pins | Header, Male Pins, Shrouded (4 Side) | 39 | - | - | Polyphthalamide | Silver | - | - | - | - | Bayonet Lock | - | - | 0.138 (3.50mm) | N (Normal) | - | Environment Resistant | - | 0.512 (13.00mm) | 7.5A, 13A | Nickel | 20-39 | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | 2 | - | - | - | 6 | - | - | - | Tin | - | - | - | 3 | - | Vertical | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 MilliMeters | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 14 |
| - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | - | Aluminum | Polyphthalamide (PPA), Glass Filled | - | - | CSA;UR | - | - | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Gold | Copper Alloy | - | - | - | - | 10A | 10 A | - | - | - | - | - | - | V0 | - | Lead free / RoHS Compliant | - | - | Wago | - | 51248134 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | AAD38999/24TD5SA | - | Box | - | - | - | - | - | - | - | - | Active | - | 10 | - | No | - | - | - | - | No | - | - | - | - | - | 320 V | 300 V | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | Receptacle, Female Sockets | Plug, Female Sockets | 5 | - | - | Polyphthalamide | - | Aviation, Marine, Military | - | - | - | Threaded | - | - | 0.138 (3.50mm) | A | Shielded | Environment Resistant | 30 | 1.220 (31.00mm) | - | Durmalon™ | 15-5 | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | D | 2 | - | - | - | Tin | - | - | 14-24 AWG | 2 | 90° | - | 0.2-1.5mm² | - | 8-9mm | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 11.4 | - | 11.4 | 3.5 | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | 16A | 15 A | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | Wago | - | 51250502 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | AMS27467E15B35SC MS27467E15B35SC-ND | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 630 V | 300 V | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | - | 1 (Unlimited) | Crimp | Plug, Female Sockets | Header, Female Sockets | 37 | - | - | Polyphthalamide | Olive Drab | Aviation, Military | - | - | - | Bayonet Lock | - | - | 0.197 (5.00mm) | C | Shielded | Environment Resistant | - | 0.528 (13.40mm) | - | Olive Drab Cadmium over Nickel | 15-35 | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | - | 3 | - | - | - | Tin | - | - | 12-24 AWG | 3 | - | 90°, Right Angle | 0.2-2.5mm² | - | 9-10mm | - | -76-212 °F | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Coupling Nut | - | 3.6 mm | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | Polyphthalamide (PPA), Glass Filled | - | - | cURus;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | Lead free / RoHS Compliant | - | - | Wago | - | 51250160 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | YDIV40E25-29SA0000 | III | Box | - | Other | - | - | - | - | 2 | - | Active | - | 16 | 4 | Yes | - | - | - | - | - | Soldering connection | Solder | - | - | - | 630 V | 300 V | - | - | - | - | -60°C ~ 100°C | - | * | - | - | - | - | - | - | Header, Female Sockets | 2 | - | - | Polyphthalamide | Gray | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.528 (13.40mm) | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | - | 2 | - | - | - | Tin | - | - | 12-24 AWG | 2 | - | 90°, Right Angle | 0.2-2.5mm² | - | 9-10mm | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Push Button Actuated, Strain Relief | - | 3.6 MilliMeters | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum | Polyphthalamide (PPA), Glass Filled | - | - | UR | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | 10A | 10 A | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | Wago | - | 60377878 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | AMS3456W22-19P MS3456W22-19P-ND | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 250 V | 150 V | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | - | 1 (Unlimited) | Crimp | Plug, Male Pins | Header, Male Pins, Shrouded (4 Side) | 14 (Power) | - | - | Polyphthalamide | Olive Drab | Automotive, Military | - | - | - | Threaded | - | - | 0.138 (3.50mm) | N (Normal) | Unshielded | Fluid Resistant | - | 0.524 (13.30mm) | 13A | Olive Drab Cadmium | 22-19 | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | 2 | - | - | - | 36 | - | - | - | Tin | - | - | - | 36 | - | 90°, Right Angle | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 2.4 MilliMeters | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Tin | - | Panel Mount | - | Flange | - | - | Composite | Polyphthalamide (PPA), Glass Filled | - | - | cURus;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | 16A | 15 A | - | - | - | - | - | - | V0 | - | Contains lead / RoHS non-compliant | - | - | Wago | - | 51274154 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | AD38999/20JD19HA D38999/20JD19HA-ND | III | Box | - | Other | - | - | - | - | 2 | - | Active | - | 16 | 4 | Yes | - | - | - | - | - | Soldering connection | Solder | - | - | - | 250 V | 300 V | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | 1 (Unlimited) | Crimp | Receptacle, Male Pins | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Polyphthalamide | Olive Drab | Aerospace, Aviation, Military | - | - | - | Threaded | - | - | 0.197 (5.00mm) | A | Shielded | Environment Resistant | - | 0.768 (19.50mm) | - | Olive Drab Cadmium | 15-19 | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | D | 10 | - | - | - | Tin | - | - | - | 10 | - | Vertical | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | - | ||
![]() 770-223/035-050 WAGO | 21 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Separate | Wago | - | 60261315 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Bus | - | - | - | - | - | - | - | - | YDIV46E25-04SA-023 | - | Box | - | - | - | - | - | - | 3 | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 20~12 AWG | - | Yes | -35°C ~ 85°C | - | * | - | - | - | - | - | - | Plug, Female Sockets | 3 | - | - | - | Black | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | 0.614 (15.60mm) | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | 12-20 AWG | 3 | 180° | - | 0.5-4mm² | - | 9mm | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Locking Feature | - | - | - | 15.6 | - | 77 | 30 | - | - | - | UL94 V-0 | - | - | ||
![]() 721-172/003-000 WAGO | 25 |
| - | - | - | PCB Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | UL;CSA | - | - | - | Tin plated | - | - | Polyamide | - | - | - | - | Solder pins | Tin plated | - | Copper | - | - | 100pc(s) | 5mm | 16A | 15 A | - | - | (L x W x H) 11.4 x 63.2 x 25.9 mm | Light grey | - | Yes | V0 | Polyamide | - | - | - | Wago | 721-172/003-000 | 721-172/003-000 | - | - | - | - | +100°C | PEI-Genesis | - | -60°C | - | - | 1 | 16A | 16A | 250V | - | - | - | - | - | Bulk | - | - | - | Square | 12 | - | - | - | Active | - | 16 | - | Yes | - | - | - | 12 | No | - | - | - | - | - | 630 V | 600 V | - | - | - | - | -60°C ~ 100°C | - | * | - | - | - | - | - | Plug | 721-172/003-000 | 12 | 100 °C | -60 °C | Polyamide | Gray | - | 1 | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 11.4 | 0.472 (12.00mm) | 16 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | 1 | - | - | - | 12 | - | - | - | Tin | - | - | - | 12 | - | Vertical | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.9mm | - | 11.4mm | 63.2mm | - | - | - | UL94 V-0 | - | UL94 V-0 | ||
![]() 734-208/008-000 WAGO | 37 |
| - | - | - | Through Hole | Axial | - | - | - | - | Polyamide | - | - | UL | 28 | 14 | - | - | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | Copper Alloy | - | - | 50pc(s) | 3.81mm | 10A | 10 A | - | - | (L x W x H) 17.90 x 32.68 x 18.60 mm | - | - | Yes | - | - | -- | -- | - | Wago | 734-208/008-000 | 734-208/008-000 | - | - | - | 1.5mm² | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 10A | 10A | 300V | - | - | - | - | - | Box | - | - | - | - | 8 | - | - | - | Active | - | - | - | Non-Compliant | 7.00mm | - | - | 8 | - | - | - | - | 100V | - | 320 V | 300 V | - | 28~14 AWG | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | - | Socket | Hermetically Sealed | 8 | - | - | - | Orange | - | 1 | - | 0.047µF | - | - | - | 0.150 (3.81mm) | - | - | - | - | 0.528 (13.40mm) | 10 A | - | - | - | Screwless - Push-In Spring | - | Orange | -- | D (0.001%) | - | -- | - | - | - | - | - | 1 | 8 | - | - | - | A | - | - | Tin | - | - | 14-28 AWG | 8 | 180° | - | 0.08-1.5mm² | - | 6-7mm | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Military | - | - | - | 18.60mm | -- | 17.90mm | 32.68mm | - | - | - | UL94 V-0 | - | UL94 V-0 | ||
![]() 890-292/082-000 WAGO | 37 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | - | - | - | - | - | - | - | - | -- | - | - | Wago | - | 890-292/082-000 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 22~16 AWG | - | - | -35°C ~ 85°C | - | * | - | - | Active | - | - | - | Plug, Female Sockets | 2 | - | - | - | Pink | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | IP20, IP40 | - | 0.461 (11.70mm) | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | 16-22 AWG | 2 | 180° | - | 0.25-1.5mm² | - | 9mm | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Locking Feature | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-106/102-000 WAGO | 37 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide | - | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 16A | 15 A | - | - | - | - | - | - | - | - | -- | - | - | Wago | - | 2231-106/102-000 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | - | 24~12 AWG | - | - | -60°C ~ 100°C | - | MDM | - | - | Active | - | - | - | D-Type, Micro-D | 15 | - | - | - | Multiple | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | -- | - | - | 0.591 (15.00mm) | - | - | - | Gold | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 6 | - | - | - | - | - | - | Tin | -- | - | 12-24 AWG | 6 | 180° | - | 0.2-2.5mm² | - | 10-11mm | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | 0.667 (203.20mm, 8.00) | - | -- | - | - | UL94 V-0 | - | - | ||
![]() 832-1203 WAGO | 4365 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polybutylene Terephthalate | - | - | UL;CSA | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Copper/Steel | 10.16(mm) | - | - | - | 76A | 85 A | - | - | - | - | - | - | - | - | -- | - | - | Wago | - | 60369304 | - | - | - | - | - | WAGO Corporation | - | - | - | Cable | - | - | - | - | 1 | -60C TO 120C | 1000V | - | - | - | - | - | - | - | - | 10.16mm | - | 50.6(mm) | Active | No | - | - | - | - | CLAMP | - | - | - | - | - | - | - | - | 1 kV | 600 V | - | 18~4 AWG | - | - | -60°C ~ 120°C | - | * | - | - | Active | - | - | - | Terminal Block | 3 | - | - | - | Light Gray | - | 1 | F | - | - | - | - | 10.16mm | - | - | - | - | 1.146 (29.10mm) | - | - | - | - | Screwless - Push-In Spring | 4(POS) | Light Gray | - | - | - | - | 4-18(AWG) | - | - | - | - | 1 | 3 | - | - | - | - | - | - | Silver | - | - | 4-18 AWG | 3 | 180° | - | 0.75-16mm² | - | 18-20mm | 18AWG to 4AWG | - | 76A | - | - | - | - | - | Solid Wire;Stranded Wire | 76(A) | - | 1kV | - | - | - | - | Lever Actuated | - | - | 41.94(mm) | - | - | - | - | - | - | 29.1(mm) | UL94 V-0 | - | - | ||
![]() 734-338/019-000 WAGO | 37 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide | - | - | CSA;UL | 28 | 14 | - | Tin plated | - | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | Electrolytic Copper | - | - | 50pc(s) | 3.81mm | 10A | 10 A | - | IP10 | (L x W x H) 22.3 x 45.28 x 13.4 mm | Orange | - | Yes | V0 | - | - | - | - | Wago | 734-338/019-000 | 60255076 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | - | - | - | - | III | Box | - | - | - | Square | 8 | - | 2 | - | Active | - | 10 | 2.5 | - | - | - | - | 8 | - | Spring clamp connection | - | - | - | - | 320 V | 300 V | - | 28~14 AWG | No | - | -60°C ~ 100°C | Bulk | MJS | - | - | Active | - | - | Receptacle | 734-338/019-000 | 51 | - | - | - | Green | - | 3 | - | - | Screw Lock | - | Male Pin | -- | - | - | - | - | 0.528 (13.40mm) | - | - | - | Gold | Screwless - Push-In Spring | - | - | - | - | - | - | 26 AWG | -- | - | - | - | 1 | 8 | - | - | - | - | Solder | - | Tin | - | - | 14-28 AWG | 8 | 180° | - | 0.08-1.5mm² | - | 6-7mm | - | - | - | - | - | - | - | - | Discrete | - | - | - | - | - | - | - | Jackscrew | - | - | - | 13.4mm | - | 22.3mm | 45.28mm | 50.0µin (1.27µm) | - | - | UL94 V-0 | - | - | ||
![]() XW4M-18D1-V1DA Omron | 97 |
| - | Gold | - | Through Hole | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Omron Electronics | LCP, V0 according UL 94 | - | - | - | - | - | - | Copper Alloy | - | - | 1pc(s) | 3.5mm | 8A | 8 A | - | - | - | Black | 20 | - | - | - | - | - | - | Omron | XW4M-18D1-V1DA | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | PCB Mount | 1 | - | - | - | - | - | - | - | - | Tray | - | Tray | XW4M18D1V1DA | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 18 | - | - | - | 0.163318 oz | - | - | 160 V | 300 V | 300 V | - | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | - | - | - | - | XW4M-18D1-V1DA | 18 Position | - | - | - | Black | - | - | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | - | 0.728 (18.50mm) | 8 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Gold | - | - | - | 18 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | Plugs | - | Straight | Latches | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | UL 94 V - 0 | |||
![]() XW4N-11D1-S Omron | 77 |
| - | Tin | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Omron Electronics | PA (UL 94 V-0) | - | - | - | - | Spring-loaded terminal | - | - | Copper Alloy | - | - | 1pc(s) | - | 8A | 8 A | - | - | - | Black | 60 | - | - | - | - | - | - | Omron | XW4N-11D1-S | - | - | - | - | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | - | PCB Mount | 1 | - | - | - | - | - | - | - | - | Tray | - | Tray | XW4N11D1S | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 11 | - | - | - | 0.263849 oz | - | - | 160 V | 300 V | 300 V | - | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | - | XW4N-11D1-S | 11 Position | - | - | - | Black | - | - | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | - | 0.423 (10.75mm) | 8 A | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | 16-24 AWG | 11 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | Sockets | - | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | UL 94 V - 0 |