- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Material - Insulation | Number of Terminals | Terminal Screw Material | Approvals | Base Product Number | Body Orientation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Classification | Contact Materials | Contact Pitch (mm) | Contact Sizes | Current-IEC | Current-UL | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Part Life Cycle Code | Pitch Spacing | Pollution degree | Product Diameter (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Termination Method | Torque-Screw | Type of electric connection | Unit Weight | Voltage Rating (AC) | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Failure Rate | Wire Gauge | Note | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Current Rating | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Shell Size, MIL | Contact Mating Finish | Family | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Connector System | Wire Size (AWG) | Rated Current | Includes | Terminal Screw Finish | Number of Positions Per Level | Screw Size | Wire Type | Fastening Method | Number of Wire Entries | Current Rating (Max) | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Product Category | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-284507-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284045-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284045-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-284047-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-282822-9 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | - | 1-282822-9 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 1 | - | - | PA66, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-796867-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-796867-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-284046-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | Straight | - | - | - | - | - | 21Signal | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | -65C to 175C | - | - | - | - | - | - | 44.9(mm) | - | No | - | - | - | - | - | 23-21 | Crimp | - | - | - | - | - | - | 1250VDC/900VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21(POS) | SKT | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | D38999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.16(mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-114/145-000 WAGO | 43 |
| - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyamide | - | - | - | - | CCA;UL | - | - | - | - | - | - | - | - | Copper | - | - | 13.5A | 15 A | - | - | - | - | ABB | - | KPR3-100R | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 300 V | - | - | - | 24~16 AWG | - | - | - | X-COM® S-Mini | - | - | - | - | - | - | - | - | Plug, Female Sockets | - | 14 | - | Gray | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1.071 (27.20mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | 14 | - | - | - | - | - | - | - | - | 16-24 AWG | - | - | - | 14 | - | - | - | 180° | - | 0.14-1.5mm² | - | 9-11mm | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 2231-708/037-000 WAGO | In Stock | - | - | - | - | - | Free Hanging (In-Line) | 0805 (2012 Metric) | - | - | - | 0805 | - | Polyamide | - | - | - | - | UL | RS73G2ART | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | - | V0 | Wago | - | 2231-708/037-000 | Other copper alloys | Plastic | Tin | KOA Speer Electronics, Inc. | - | - | - | - | III | Tape & Reel (TR) | - | - | 2 | - | Active | - | 16 | 6 | - | - | - | - | - | - | Spring clamp connection | - | - | 1 kV | 600 V | - | - | - | 24~12 AWG | No | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | - | - | ±50ppm/°C | - | Plug, Female Sockets | 3.16 MOhms | 8 | Thick Film | Orange | - | - | 0.25W, 1/4W | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | Orange | - | - | - | - | - | - | - | - | 1 | 8 | - | - | - | - | Tin | - | - | - | 12-24 AWG | - | - | - | 8 | - | - | - | 180° | - | 0.2-2.5mm² | - | 10-11mm | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.023 (0.60mm) | - | - | - | UL94 V-0 | - | - | - | AEC-Q200 | ||
![]() 1-284046-8 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Cable, Free Hanging | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 18 | - | Green | 1 | - | - | - | - | - | - | - | - | 5 mm | Straight | - | - | - | - | - | 15 A | - | - | - | 18 | - | Green | - | - | - | 300 V | - | - | 18 | - | 1 | - | 15 A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | - | - | ||
![]() 1-796867-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-284041-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | Tin | Cable, Free Hanging | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 300 V | - | - | 300 V | - | - | - | - | - | Bulk | - | - | - | - | - | Screw | - | - | - | - | - | 22 | - | Green | 1 | - | - | - | - | - | - | - | - | 5.08 mm | Straight | - | - | - | - | - | 15 A | - | - | - | 22 | - | Green | - | - | - | 300 V | - | Compliant | 22 | 15 A | 1 | - | 15 A | 30 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | - | ||
![]() 2-284046-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | Tin | Cable, Free Hanging | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 23 | - | Green | 1 | - | - | - | - | - | - | - | - | 5 mm | Straight | - | - | - | - | - | 15 A | - | - | - | 23 | - | Green | - | - | - | 300 V | - | Compliant | 23 | - | 1 | - | 15 A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | - | ||
![]() 1-796642-5 TE Connectivity | In Stock | - | - | Production (Last Updated: 6 days ago) | Tin | Through Hole | BOARD | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 1-796642-5 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.34 | Compliant | Yes | - | - | - | - | - | 300 V | - | - | 300 V | - | - | - | - | - | Bulk | - | - | - | - | - | Solder | EAR99 | - | - | - | - | 15 | - | Green | 1 | - | - | PA 6-6, 94V-0 | 8536.69.40.40 | - | - | - | - | 5 mm | Vertical | - | - | - | - | compliant | 15 A | - | - | - | 15 | - | Green | - | - | - | 300 V | - | - | - | 15 A | 1 | - | 15 A | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | - | - | - | - | - | 15 | UL | - | - | - | - | - | Wire-to-Board | - | - | - | - | 15 | - | - | CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | - | - | ||
![]() 1828809 RS Pro | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | - | - | - | - | - | - | D38999/26JG | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 41 | - | - | - | - | - | - | - | Threaded | - | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | - | Cadmium | 21-41 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1852341 RS Pro | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Thermoplastic | - | Steel | - | YK301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | -40°C ~ 115°C | - | YK301 | - | - | - | - | - | - | - | - | - | - | - | - | Black | 1 | - | - | - | - | - | - | - | 15A | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-22 AWG | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 1748419 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2305909-3 TE Connectivity | In Stock | - | - | - | Tin | - | Cable Mount | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Right Angle | TE Connectivity / Buchanan | - | - | - | - | - | Copper Alloy | 5(mm) | - | - | - | - | 200 | - | - | TE Connectivity | - | - | - | - | - | - | Cable | 1 | - | 300VAC | - | - | - | 5mm | - | - | - | No | - | - | - | Details | - | - | Screw | - | - | 0.210427 oz | - | - | - | 300 V ac | 12 AWG | 26 AWG | - | - | - | - | TB | - | - | - | - | - | - | - | - | Terminal Block | - | 3 Position | - | - | 1 | F | - | - | - | - | Terminal Blocks | - | - | 5mm | - | - | - | 15mm | - | - | 15A | - | - | Solder | 3(POS) | - | Black | - | 12-26(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | 26AWG to 12AWG | 15A | - | - | - | - | - | - | - | 15/Contact(A) | - | 300V | Headers | Straight | - | Pluggable Terminal Blocks | - | 15(mm) | 15 mm | - | 15mm | 9.8mm | 15(mm) | - | - | UL 94 V-0 | - | - | ||
![]() IOP-1824 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | Painted Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magna Visual | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In/Out Planner, 18 x 24 | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |