- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1873113 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 138.000007g | Copper | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 25.6mm | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | CB, VDE, cULus | - | 8 | - | - | - | 300V | - | - | 250V | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-26 AWG | - | 8 | CB; CCA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | - | Retention Latches (Non-Wire Side) | 25.6mm | 41.26mm | 41.26mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399300204 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Copper | - | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 4 | 120°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | 18.29mm | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | - | - | 8 | Black | - | - | 300V | - | 3 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | 4 (Mate), 2 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | 300V | - | - | 20.3mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395121014 Molex | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39512 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Horizontal | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | - | 14 | - | 8mOhm | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 54.73mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1984073 Phoenix Contact | 100 |
| Datasheet | 5 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 5.319986g | Copper | - | - | Nylon | 160V | 400V | - | Bulk | 2005 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | - | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle/Straight | 14.6mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | UL | - | 8 | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 10A | 26 AWG | 16 AWG | 16 AWG | - | Tin | 1 | 16-26 AWG | - | 8 | UL | 90° and 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 5mm | - | - | - | - | 11mm | 28mm | 28mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395260003 Molex | 16 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39526 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Horizontal | 12mm | 0.330 8.38mm | - | 15A | Solder | - | - | - | 3 | Black | - | - | 300V | 0.150 3.81mm | 2 | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | - | Mating Flange | - | 25mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1776647 Phoenix Contact | 1822 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | - | - | - | 1 | - | - | 16 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | 16 | - | - | - | - | - | Mating and Mounting Flange | 12.1mm | 91.44mm | 91.44mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1796500000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2004 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 4 | - | - | 0.472 12.00mm | - | 15A | Solder | 300V | CSA, UR | 5mm | - | - | - | 1MOhm | 300V | 0.059 1.50mm | - | - | - | - | 1 | 10A | - | - | - | 4 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | - | - | 12mm | 20mm | 8.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786200 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | Polyamide (PA), Nylon | 137.000006g | Copper | - | - | - | 250V | 630V | - | Bulk | 2008 | COMBICON IC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | 19.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | - | 5 | - | - | - | 300V | - | - | 250V | - | 12A | 1 | 10A | 12 AWG | 24 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | - | - | 19.2mm | 26.9mm | 26.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW4H-10A1 Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 10 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 160V | - | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395105020 Molex | 15 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | 20 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395040608 Molex | 15 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 8 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395345210 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 10 | 115°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | 10 | Green | - | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | 10 | - | - | 180° | - | - | 6.5mm | - | 10 | - | - | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395332311 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 11 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | 11 | Black | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | 11 | - | - | 270° | - | - | 5mm | - | 11 | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395005006 Molex | 1792 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | 15.5mm | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | 6 | - | - | - | - | - | - | - | 21.8mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395337409 Molex | 44 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395226024 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 122mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395200708 Molex | 15 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 8 | 115°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | 8 | Black | - | - | 300V | - | - | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | 8 | - | - | 180° | - | - | 6.5mm | - | 8 | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | 40mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395340607 Molex | 15 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 7 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 7 | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | 7 | - | - | 180° | - | - | 6.5mm | - | 7 | - | - | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395000518 Molex | 44 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 18 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | 15.5mm | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | - | - | 63.8mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395226023 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 23 | - | - | - | - | - | - | - | 117mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |