- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Torque-Screw | Voltage Rating (AC) | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Gender | Power (Watts) | HTS Code | Subcategory | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Failure Rate | Contact Tail Length | Number of Levels | Wire/Cable Gauge | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Product | Features | Height | Height Seated (Max) | Length | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM221103H Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 10 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2211 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 3 | - | Green | - | - | - | Terminal Blocks | 0.150 (3.81mm) | - | 0.272 (6.91mm) | - | 10 A | Solder | - | 0.138 (3.51mm) | 1 | - | Tin | - | - | 3 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 6.9 mm | - | 21.83 mm | UL94 V-0 | - | - | ||
![]() EM244302 Eaton | In Stock | - | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | - | Brass | - | 10 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | 0.34 Nm (3.0 Lb-In) | - | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM2443 | - | - | - | - | - | - | Plug, Female Sockets | - | 2 | - | Green | - | - | - | Terminal Blocks | 0.150 (3.81mm) | - | 0.770 (19.56mm) | - | 10 A | Screw - Rising Cage Clamp | - | - | 1 | - | Tin | - | 16-24 AWG | 2 | 270° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2 | Headers | Mating Flange | - | - | - | UL94 V-0 | - | - | ||
![]() EM352606VC Eaton | 27 |
| - | 14 Weeks, 1 Day | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 15 A | EATON CORP | Eaton Corporation | EM352606VC | EM3526 | Eaton - Electronics Division | PCB Mount | Bulk | Active | Active | 5.69 | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM3526 | - | - | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | - | Green | - | - | 8536.69.40.40 | Terminal Blocks | 0.300 (7.62mm) | - | 0.472 (12.00mm) | compliant | 15 A | Solder | - | 0.177 (4.50mm) | 1 | - | Tin | STRIP TERMINAL BLOCK | - | 6 | - | Vertical | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | UL94 V-0 | - | - | ||
![]() EM220105H Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 10 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2201 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | Green | - | - | - | Terminal Blocks | 0.138 (3.50mm) | - | 0.272 (6.91mm) | - | 10 A | Solder | - | 0.138 (3.51mm) | 1 | - | Tin | - | - | 5 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 6.9 mm | - | 27.9 mm | UL94 V-0 | - | - | ||
![]() EM242612H Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 15 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2426 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 12 | - | Green | - | - | - | Terminal Blocks | 0.300 (7.62mm) | - | 0.327 (8.31mm) | - | 15 A | Solder | - | 0.177 (4.50mm) | 1 | - | Tin | - | - | 12 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | - | 101.8 mm | UL94 V-0 | - | - | ||
![]() EM211508VL Eaton | 27 |
| - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | Bulk | - | Active | - | - | 0.79 Nm (7.0 Lb-In) | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | - | - | - | - | - | - | Plug, Female Sockets | - | 8 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 1.020 (25.91mm) | - | 16 A | Screw | - | - | 1 | - | Tin | - | 12-24 AWG | 8 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ||
![]() EM211517H Eaton | 43 |
| - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | Bulk | - | Active | - | - | 0.79 Nm (7.0 Lb-In) | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | - | - | - | - | - | - | Plug, Female Sockets | - | 17 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 0.590 (14.99mm) | - | 16 A | Screw | - | - | 1 | - | Tin | - | 12-24 AWG | 17 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ||
![]() EM211517VR Eaton | In Stock | - | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | Bulk | - | Active | - | - | 0.79 Nm (7.0 Lb-In) | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | - | - | - | - | - | - | Plug, Female Sockets | - | 17 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 1.020 (25.91mm) | - | 16 A | Screw | - | - | 1 | - | Tin | - | 12-24 AWG | 17 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ||
![]() EM221820H Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 12 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2218 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 20 | - | Green | - | - | - | Terminal Blocks | 0.200 (5.08mm) | - | 0.330 (8.38mm) | - | 12 A | Solder | - | 0.180 (4.57mm) | 1 | - | Tin | - | - | 20 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | - | 111.76 mm | UL94 V-0 | - | - | ||
![]() EM221508H Eaton | 27 |
| - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 8 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 0.330 (8.38mm) | - | 16 A | Solder | - | 0.180 (4.57mm) | 1 | - | Tin | - | - | 8 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | - | 40 mm | UL94 V-0 | - | - | ||
![]() EM220105V Eaton | 27 |
| - | - | Tin | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 10 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2201 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | Green | - | - | - | Terminal Blocks | 0.138 (3.50mm) | - | 0.632 (16.05mm) | - | 10 A | Solder | - | 0.134 (3.40mm) | 1 | - | Tin | - | - | 5 | - | Vertical | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 6.9 mm | - | 27.9 mm | UL94 V-0 | - | - | ||
![]() EM221517V Eaton | 27 |
| - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 17 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 0.470 (11.94mm) | - | 16 A | Solder | - | 0.180 (4.57mm) | 1 | - | Tin | - | - | 17 | - | Vertical | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | - | 90 mm | UL94 V-0 | - | - | ||
![]() EM253522HO Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2535 | - | - | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 22 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 0.360 (9.14mm) | - | 16 A | Solder | - | 0.170 (4.32mm) | 1 | - | Tin | - | - | 22 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | UL94 V-0 | - | - | ||
![]() EM253523HO Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2535 | - | - | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 23 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 0.360 (9.14mm) | - | 16 A | Solder | - | 0.170 (4.32mm) | 1 | - | Tin | - | - | 23 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | UL94 V-0 | - | - | ||
![]() EM211810VR Eaton | 43 |
| - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | Bulk | - | Active | - | - | 0.79 Nm (7.0 Lb-In) | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2118 | - | - | - | - | - | - | Plug, Female Sockets | - | 10 | - | Green | - | - | - | Terminal Blocks | 0.200 (5.08mm) | - | 1.020 (25.91mm) | - | 16 A | Screw | - | - | 1 | - | Tin | - | 12-24 AWG | 10 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ||
![]() EM221518V Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | Thermoplastic | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | - | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 18 | - | Green | - | - | - | Terminal Blocks | 0.197 (5.00mm) | - | 0.470 (11.94mm) | - | 16 A | Solder | - | 0.180 (4.57mm) | 1 | - | Tin | - | - | 18 | - | Vertical | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | - | 95 mm | UL94 V-0 | - | - | ||
![]() EM311820 Eaton | 27 |
| - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | - | Active | - | - | 0.51 Nm (4.5 Lb-In) | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3118 | - | - | - | - | - | - | Plug, Female Sockets | - | 20 | - | Green | - | - | - | Terminal Blocks | 0.200 (5.08mm) | - | 1.067 (27.10mm) | - | 16 A | Screw - Pressure Clip | - | - | 1 | - | Tin | - | 12-24 AWG | 20 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ||
![]() 1914991 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13.1621 Lapp | In Stock | - | - | - | Silver | - | - | - | - | - | Copper | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | Compliant | - | 250 V | - | - | - | - | - | * | - | - | - | Crimp | - | - | - | - | - | - | Silver | Male | - | - | - | - | - | - | - | 10 A | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 0399890010 Molex | In Stock | - | - | - | - | - | 0603 (1608 Metric) | 0603 | - | 039989 | - | - | - | - | - | - | - | RCD Components | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | BLU | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | - | 25ppm/°C | - | 18.7 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - |