- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material of contact surface | Mfr | Overvoltage category | Package | Packaging type | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Termination Method | Torque-Screw | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Style | Contact Tail Length | Number of Levels | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Legend | Background Color | Language | Connection Type | Features | Pin Length | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 141811 Brady Corporation | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 141811 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Texting While Driving It Is The Law | - | English | - | - | - | - | - | - | ||
![]() 113291 Brady Corporation | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 113291 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chevron Symbol | Yellow | English | - | - | - | - | - | - | ||
![]() 115601 Brady Corporation | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 115601 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | * | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Truck Crossing | Yellow | English | - | - | - | - | - | - | ||
![]() 115421 Brady Corporation | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 115421 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | ||
![]() 127611 Brady Corporation | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 127611 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Security/Admittance Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Be Sure Elevator Is Locked When Loading Or Unloading | Yellow | English | - | - | - | - | - | - | ||
![]() 132071 Brady Corporation | In Stock | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | - | - | Brady | 132071 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Safety Signs | - | - | Black/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slippery Floor | Yellow | English | - | - | - | - | - | - | ||
![]() 132081 Brady Corporation | In Stock | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Brady | 132081 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Safety Signs | - | - | Black/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fall Hazard | Yellow | English | - | - | - | - | - | - | ||
![]() 116221 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37399 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132061 Brady Corporation | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Brady | 132061 | - | Brady Corporation | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | Safety Signs | - | - | Black/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slippery When Wet | Yellow | English | - | - | - | - | - | - | ||
![]() CS15WTPP HellermannTyton | 700 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA | - | - | - | - | Electrolytic Copper | 10A | 10 A | V0 | Wago | 51253753 | Tin | WAGO Corporation | III | Box | Other | 2 | Active | 10 | 2.5 | Non-Compliant | - | - | - | THR connection | Solder | 320 V | 300 V | - | -60°C ~ 100°C | picoMAX®eCOM 3.5 | Header, Female Sockets | 6 | Polyphthalamide | Gray | - | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | - | Solder | - | 0.094 (2.40mm) | 1 | 6 | Tin | 14-24 AWG | 6 | - | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | -76 to 212 Degrees F | - | - | - | - | Spring Clamp | Push Button Actuated | 2.4 MilliMeters | - | - | UL94 V-0 | ||
![]() 2092-1379 WAGO | 46 |
| - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA, cURus | - | - | - | - | Electrolytic Copper | 16A | 15 A | V0 | Wago | 20921379 | Tin | WAGO Corporation | III | Box | Other | 2 | Active | 16 | 4 | Yes | - | - | - | Soldering connection | Solder | 630 V | 300 V | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | Header, Female Sockets | 9 | Polyphthalamide | Gray | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | Solder | - | 0.142 (3.60mm) | 1 | 9 | Tin | 12-24 AWG | 9 | - | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | -76-212 °F | - | - | - | - | Spring Clamp | Push Button Actuated | 3.6 mm | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | UR | - | - | - | - | Electrolytic Copper | 10A | 10 A | V0 | Wago | 60377848 | Tin | WAGO Corporation | III | Tape & Reel (TR) | - | 2 | Active | 10 | 2.5 | Yes | - | - | - | THR connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | MCSMINI HD | Header, Male Pins, Shrouded (4 Side) | 36 | Polyphthalamide | Black | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | Solder | - | 0.094 (2.40mm) | 2 | 36 | Tin | - | 18 | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | 2.4 MilliMeters | - | - | UL94 V-0 | ||
Tiny WHSL | 38 |
| - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | Electrolytic Copper | 16A | 10 A | V0 | - | - | Tin | WAGO Corporation | III | Tape & Reel (TR) | Carton (box) | 2 | Active | 16 | 6 | - | - | - | - | THR connection | Solder | 630 V | 300 V | - | -60°C ~ 100°C | MCSMIDI Classic | Header, Male Pins, Shrouded (4 Side) | 2 | - | Black | - | 0.295 (7.50mm) | - | - | 0.331 (8.40mm) | - | Solder | - | 0.094 (2.40mm) | 1 | - | Tin | - | 2 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 46 |
| - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UR;UL | - | - | - | - | Electrolytic Copper | 16A | 15 A | V0 | Wago | 2092-1372/200-000 | Tin | WAGO Corporation | III | Box | Other | 2 | Active | 16 | 4 | Non-Compliant | - | - | - | THR connection | Solder | 630 V | 300 V | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | Header, Female Sockets | 2 | Polyphthalamide | Gray | - | 0.197 (5.00mm) | - | - | 0.528 (13.40mm) | - | Solder | - | 0.094 (2.40mm) | 1 | 2 | Tin | - | 2 | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | Spring Clamp | Push Button Actuated | - | - | - | UL94 V-0 | ||
![]() 831-1107/322-000 WAGO | 46 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | Electrolytic Copper | 41A | 35 A | V0 | - | - | - | WAGO Corporation | - | Bulk | - | - | Active | 41 | - | - | - | - | No | - | - | 1 kV | 600 V | - | -60°C ~ 105°C | MCSMAXI 6 | Plug, Female Sockets | 7 | - | Gray | - | 0.300 (7.62mm) | - | 45.7 | 1.236 (31.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | - | Tin | 8-20 AWG | 7 | - | 180° | - | 0.5-10mm² | 11-13mm | - | - | - | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | 31.4 | 7.62 | UL94 V-0 | ||
![]() 769-669/004-000 WAGO | 38 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | 32A | - | V0 | Wago | 769-669/004-000 | Tin | WAGO Corporation | - | Box | Carton (box) | 3 | Active | 32 | 4 | No | - | - | - | Soldering connection | Solder | 500 V | - | - | - | X-COM® | Header, Male Pins, Shrouded (4 Side) | 9 | Polyamide | Gray | - | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | Solder | - | 0.039 (1.00mm) | 1 | 9 | - | - | 9 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Locking Ramp, Mounting Flange | - | - | - | UL94 V-0 | ||
![]() 2092-1706 WAGO | 38 |
| - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA, UL | - | - | - | - | Electrolytic Copper | 16A | - | V0 | Wago | 2092-1706 | Tin | WAGO Corporation | III | Bag | - | 2 | Active | 16 | 4 | Non-Compliant | - | - | - | Soldering connection | Solder | 630 V | - | - | -60°C ~ 100°C | picoMAX® 5.0 | Header, Male Pins, Unshrouded | 6 | Polyphthalamide | Black | Male | 0.197 (5.00mm) | - | - | 0.055 (1.40mm) | - | Solder | Pin | 0.142 (3.60mm) | 1 | 6 | Tin | - | 6 | - | - | Vertical | - | - | - | - | - | - | - | - | - | 3.6 mm | - | - | UL94 V-0 | ||
![]() 2092-1707 WAGO | 38 |
| - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | Electrolytic Copper | 16A | - | V0 | Wago | 2092-1707 | Tin | WAGO Corporation | III | Bag | - | 2 | Active | 16 | 4 | Non-Compliant | - | - | - | Soldering connection | Solder | 630 V | - | - | -60°C ~ 100°C | picoMAX® 5.0 | Header, Male Pins, Unshrouded | 7 | Polyphthalamide | Black | - | 0.197 (5.00mm) | - | - | 0.055 (1.40mm) | - | Solder | - | 0.142 (3.60mm) | 1 | 7 | Tin | - | 7 | - | - | Vertical | - | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | UL94 V-0 |