- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Mounting | Mounting Styles | Operation | Overvoltage category | Package | Packaging type | Pitch Spacing | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Termination Method | Timing Range | Torque-Screw | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Series | Termination | Type | Number of Positions | Composition | Color | Gender | Subcategory | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Rated Current | Coil Voltage | Screw Size | Wire Type | Depth Behind Panel | Connection Method | Rated Voltage | Capacity | Mode of Operation | Product | Lamp Type | Features | Operating Voltage | Product Category | Pin Length | Contacts | IP Rating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2231-206/031-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide | CSA;UL | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | - | - | V0 | Wago | 2231-206/031-000 | Other copper alloys | Plastic | Tin | WAGO Corporation | - | - | - | III | Box | - | - | 2 | Active | 16 | 6 | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | - | 24~12 AWG | - | No | -60°C ~ 100°C | MCSMIDI Classic | - | Plug, Female Sockets | 6 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | - | Screwless - Leg Spring, Push-In Spring | - | 1 | 6 | - | Tin | 12-24 AWG | 6 | - | 180° | - | - | 0.2-2.5mm² | - | 10-11mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | ||
![]() 832-3642 WAGO | 27 |
| - | - | PCB Mount | - | Polybutylene Terephthalate (PBT) | CSA;cURus | - | - | - | - | - | Electrolytic Copper | 76A | 85 A | - | - | - | V0 | Wago | 60364323 | - | - | Silver | WAGO Corporation | - | - | - | III | Box | - | 10.16mm | 2 | Active | 76 | 8 | Yes | - | - | - | Soldering connection | Solder | 1 kV | 600 V | - | - | - | - | -60°C ~ 120°C | MCSMAXI 16 | - | Header, Male Pins, Shrouded (4 Side) | 2 | Polybutylene Terephthalate | Gray | Header | - | 0.400 (10.16mm) | - | 0.650 (16.50mm) | - | Solder | 0.157 (4.00mm) | 1 | - | 2 | Silver | - | 2 | - | - | 90°, Right Angle | - | - | - | - | -76 to 248 Degrees F | 76A | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | 4 MilliMeters | - | - | UL94 V-0 | ||
Tiny WHSL | 37 |
| - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UL | - | - | - | - | - | Electrolytic Copper | 16A | - | - | - | - | V0 | Wago | 2092-1712/200-000 | - | - | Tin | WAGO Corporation | - | - | - | III | Bag | - | - | 2 | Active | 16 | 4 | Yes | - | - | - | THR connection | Solder | 630 V | - | - | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | Header, Male Pins, Unshrouded | 12 | Polyphthalamide | Black | - | - | 0.197 (5.00mm) | - | 0.055 (1.40mm) | - | Solder | 0.094 (2.40mm) | 1 | - | 12 | Tin | - | 12 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 MilliMeters | - | - | UL94 V-0 | ||
![]() 2628970000 Weidmuller | 7 |
| - | - | - | - | - | - | Weidmuller | 0.5 - 6 | 0.5 - 6 | - | 0.5 - 6 | - | - | - | IP20 | 30 | - | V0 | Weidmuller | - | Copper | Plastic | Tin | - | - | - | - | II | - | - | - | 2 | - | 34 | 8 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 1401820000 Weidmuller | 37 |
| - | Tin | - | - | Polyamide (PA) | - | Weidmuller | - | - | - | - | - | - | - | - | 50 | - | V0 | Weidmuller | - | - | - | Tin | - | - | PCB Mount | - | II | - | Other | - | 2 | - | 21 | 4 | - | - | - | - | THR connection | Solder | - | - | 400 V | - | - | - | - | - | - | - | 5 Position | - | Green | - | Terminal Blocks | 5.08 mm | - | - | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Solder | - | - | - | Headers | - | - | - | Weidmuller | - | - | - | - | ||
![]() 2865290000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | II | - | - | - | 2 | - | 16 | 6000 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50077016 WAGO | 335 |
| - | Tin | - | Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | No | - | Thomas & Betts | 638 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 V | - | 2.5 mm² | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | 26A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-15T Rockwell | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BAC2RB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1.5 → 4 mm² | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JKD4QTP Rockwell | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ABB | ACH550-BCR-075A-2+E213+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 300 V | - | 22 → 12 | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JTC3K Rockwell | In Stock | - | - | - | Socket | Plastic | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | No | - | SSAC | TRM24D1Y3-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | 3 | - | - | - | - | - | 300 V | - | 22 → 12 | - | - | 1492 | 8 Pin | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | On Delay | - | - | - | - | - | - | DPDT | - | - | ||
![]() 1492-JSD4 Rockwell | In Stock | - | - | - | DIN Rail | Plastic | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | No | - | ABB | G1MP3-62Y10L8 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 300 V | - | 22 → 12 | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 3 | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | LED | - | - | - | - | 1NO | IP66 | - | ||
![]() 1492-JD3FB120 Rockwell | In Stock | - | - | - | - | Plastic | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | Yes | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250E2CK | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 150 V | - | 22 → 12 AWG | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3RB202 Rockwell | In Stock | - | - | - | DIN Rail | Polyamide 6.6 | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | No | - | ABB | G1MP3-62Y11L1 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 400 V | - | 30 → 12 AWG | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 4 | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | LED | - | - | - | - | 1NO, 1NC | IP66 | - | ||
![]() 1492-JDG3PTP Rockwell | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Dynapar | HC52550000241PS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 500 V | - | 3 → 12 AWG | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JG50 Rockwell | In Stock | - | - | - | - | Plastic | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | No | - | ABB | G1MP3-62Y11L8 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 300 V | - | 22 → 12 | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 3 | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | LED | - | - | - | - | 1NO, 1NC | IP66 | - | ||
![]() 1492-JDG3N Rockwell | In Stock | - | - | - | - | Plastic | - | UL | - | - | - | - | - | - | - | - | - | - | No | - | Thomas & Betts | LXWV-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Screw Cage | - | - | - | - | - | - | 400 V | - | 26 → 12 AWG | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 Cubic Inches | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD4-Y Rockwell | In Stock | - | - | - | DIN Rail | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Cutler Hammer, Div of Eaton Corp | HVX00514BAP3PGRB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 600 V | - | 22 → 12 AWG | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JG120 Rockwell | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ABB | ACH580-BDR-023A-4+B8FJL1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 300 V | - | 22 → 12 | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JDG4C Rockwell | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Stearns | 108703200GPF | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | - | - | 26 → 10 AWG | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC;230 VAC | - | - | - | IP54 | - | ||
![]() 1492-JG70 Rockwell | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Vishay Spectrol | 63P103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 300 V | - | 22 → 12 | - | - | 1492 | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |