- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | O-Ring Material | Approvals | Brand | Case material | Connections | Contact Materials | Content | CS | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Illuminated | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Mfr | Min. cross section | Mounting | Mounting Styles | No. of rows | Package | Packaging type | Part # Aliases | Pitch Spacing | Product Status | RoHS | Termination Method | Timing Range | Torque-Screw | Total number of pins | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Coil Voltage | Number of Positions Per Level | Screw Size | Connection Method | Rated Voltage | Contact Configuration | Mode of Operation | Product | Connection Type | Mounting Angle | Features | Operating Voltage | Product Category | IP Rating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-J6-RE Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Stearns | - | 106531207001 | - | - | - | End Mount | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 800 V | 22 → 8 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | ||
![]() 1492-J4-G Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | Fluoroelastomer | - | - | - | - | - | - | - | - | - | - | - | No | - | Dwyer Instruments | - | MSV-BD440 | - | - | - | - | - | - | - | - | - | - | - | No | Screw Cage | - | - | - | - | - | - | 800 V | 26 → 10 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female NPT | - | - | - | - | - | - | - | ||
![]() 1492-J4-W Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | - | ATEX;cULus | - | - | - | - | - | - | - | - | - | - | No | No | Killark-Hubbell Electrical Products | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 800 V | 26 → 10 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J6FB124 Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | NTE Electronics | - | NTE4997 | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 36 V | 22 → 8 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3RB472 Rockwell | In Stock | - | - | - | - | Surface | - | Plastic | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | No | - | SSAC | - | TSDR415SA120M-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | 5 | - | - | - | - | - | 400 V | 30 → 12 AWG | - | - | 1492 | 0.250 in Flat Blade | - | - | - | Female | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J6-G Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Stearns | - | 108703190BHF | - | - | - | End Mount | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 800 V | 22 → 8 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | IP23 | - | - | ||
![]() 1492-JD3-BR Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | - | UL | - | - | - | - | - | - | - | - | - | - | No | - | ABB Control | - | OT25F3/B50 | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 600 V | 22 → 12 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD4-RE Rockwell | In Stock | - | - | - | - | DIN Rail | - | Polyamide 6.6 | - | - | UL;CE | - | - | - | - | - | - | - | - | - | - | No | - | Cutler Hammer, Div of Eaton Co | - | XTFRP40BBU | - | - | - | - | - | - | - | - | - | - | - | No | Screw Cage | - | - | - | - | - | - | 600 V | 22 → 12 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 24 VAC 50Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J6-B Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | NTE Electronics | - | NTE5005SM | - | - | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | - | - | - | - | 800 V | 22 → 8 AWG | - | - | 1492 | - | - | - | - | Female | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XW4M-12D2-V1DS Omron | 27 | - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 45 | - | - | Omron | XW4M-12D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | Tray | Tray | XW4M12D2V1DS | - | Active | Details | - | - | - | 12 | 0.121695 oz | 160 V | 300 V | 150 V | - | -40°C ~ 100°C | Tray | XW4M | - | XW4M-12D2-V1DS | 12 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | 2 | - | - | - | Tin | - | 6 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | - | Plugs | - | Straight | Latches | - | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-18D2-H1DS Omron | 50 | - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | - | - | XW4M-18D2-H1DS | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | Tray | Tray | - | - | Active | - | - | - | - | 18 | - | 160 V | 300 V | 150 V | - | -40°C ~ 100°C | - | XW4M | - | XW4M-18D2-H1DS | 18 | Black | - | Terminal Blocks | 0.138 (3.50mm) | - | 0.421 (10.70mm) | 8 A | Solder | - | 0.130 (3.30mm) | 2 | - | - | - | Tin | - | 9 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | - | Plugs | - | - | Latches | - | - | - | UL94 V-0 | - | ||
![]() XW4M-16D1-H1DS Omron | 30 | - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | - | - | XW4M-16D1-H1DS | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 1 | Tray | Tray | - | 3.5mm | Active | - | - | - | - | 16 | - | 160 V | 300 V | 300 V | - | -40°C ~ 100°C | - | XW4M | - | XW4M-16D1-H1DS | 16 | Black | Header | Terminal Blocks | 0.138 (3.50mm) | - | 0.250 (6.35mm) | 8 A | Solder | - | - | 1 | - | - | - | Tin | - | 16 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | 8A | - | - | - | Push-In | 160V | - | - | Plugs | - | - | Latches | - | - | - | UL94 V-0 | - | ||
![]() XW4M-40D2-V1DS Omron | 61 |
| - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | - | - | XW4M-40D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 2 | Tray | Tray | - | 3.5mm | Active | - | - | - | - | 40 | - | 160 V | 300 V | 150 V | - | -40°C ~ 100°C | - | XW4M | - | XW4M-40D2-V1DS | 40 | Black | Header | Terminal Blocks | 0.138 (3.50mm) | - | 0.728 (18.50mm) | 8 A | Solder | - | - | 2 | - | - | - | Tin | - | 20 | - | - | Vertical | - | Pluggable Terminal Blocks | - | 8A | - | - | - | Push-In | 160V | - | - | Plugs | - | - | Latches | - | - | - | UL94 V-0 | - | |||
![]() XW4M-11D1-V1DS Omron | 76 |
| - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | - | - | Omron | XW4M-11D1-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | Tray | Tray | XW4M11D1V1DS | - | Active | Details | - | - | - | 11 | 0.111818 oz | 160 V | 300 V | 300 V | - | -40°C ~ 100°C | Tray | XW4M | - | XW4M-11D1-V1DS | 11 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | 1 | - | - | - | Tin | - | 11 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | - | Plugs | - | Straight | Latches | - | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-20D2-V1DA Omron | 29 |
| - | Gold | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | - | - | Omron | XW4M-20D2-V1DA | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | Tray | Tray | XW4M20D2V1DA | - | Active | Details | - | - | - | 20 | 0.171784 oz | 160 V | 300 V | 150 V | - | -40°C ~ 100°C | Tray | XW4M | - | XW4M-20D2-V1DA | 20 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | 2 | - | - | - | Gold | - | 10 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | - | Plugs | - | Straight | Latches | - | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-06D2-V1DS Omron | 44 |
| - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | - | - | XW4M-06D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | - | 2 | Tray | Tray | - | - | Active | - | - | - | - | 6 | - | 160 V | 300 V | - | - | -40°C ~ 100°C | - | XW4M | - | XW4M-06D2-V1DS | 6 | Black | - | - | 0.138 (3.50mm) | - | 0.728 (18.50mm) | - | Solder | - | - | 2 | - | - | - | Tin | - | 3 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latches | - | - | - | UL94 V-0 | - | |||
![]() 1546935-7 TE Connectivity | In Stock | - | - | - | Free Hanging | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | Screw | - | - | Black | - | - | 7.62 mm | - | - | - | - | 300 V | - | 1 | 15 A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XW4M-03D1-H1DS Omron | 25 |
| - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 70 | - | - | Omron | XW4M-03D1-H1DS | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | Tray | Tray | XW4M03D1H1DS | - | Active | Details | - | - | - | 3 | 0.057497 oz | 160 V | 300 V | 300 V | - | -40°C ~ 100°C | Tray | XW4M | - | XW4M-03D1-H1DS | 3 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.250 (6.35mm) | 8 A | Through Hole | - | - | 1 | - | - | - | Tin | - | 3 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | - | Plugs | - | Right Angle | Latches | - | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-10D1-A Omron | 76 |
| - | Gold | - | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 70 | - | - | Omron | XW4N-10D1-A | - | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | - | PCB Mount | 1 | Tray | Tray | XW4N10D1A | - | Active | Details | - | - | - | 10 | 0.243038 oz | 160 V | 300 V | 300 V | - | -40°C ~ 100°C | Tray | XW4N | - | XW4N-10D1-A | 10 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.423 (10.75mm) | 8 A | Spring Clamp | - | - | 1 | - | - | - | Gold | 16-24 AWG | 10 | - | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | - | - | Sockets | - | - | Lever Actuated | - | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-16D1-V1DA Omron | 67 |
| - | Gold | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | - | Omron | XW4M-16D1-V1DA | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 1 | Tray | Tray | XW4M16D1V1DA | 3.5mm | Active | Details | - | - | - | 16 | 0.148503 oz | 160 V | 300 V | 300 V | - | -40°C ~ 100°C | Tray | XW4M | - | XW4M-16D1-V1DA | 16 Position | Black | Header | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Solder Pin | - | - | 1 | - | - | - | Gold | - | 16 | - | - | Vertical | - | Pluggable Terminal Blocks | - | 8A | - | - | - | Push-In | 160V | - | - | Plugs | - | Straight | Latches | - | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 |