- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Weight | Brand | Case material | Connections | Contact Materials | Content | CS | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Manufacturer part # | max. cross section | Mfr | Min. cross section | Mounting Styles | No. of rows | Package | Packaging type | Part # Aliases | Pitch Spacing | Product Status | RoHS | Torque-Screw | Total number of pins | Unit Weight | Voltage Rating (DC) | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Wire Size (AWG) | Rated Current | Screw Size | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4M-22D2-V1DA Omron | 76 |
| - | Gold | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | - | Omron | XW4M-22D2-V1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M22D2V1DA | - | Active | Details | - | 22 | 0.184130 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-22D2-V1DA | 22 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 2 | Gold | - | 11 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4N-16D1-A Omron | 40 | - | - | Gold | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 40 | - | Omron | XW4N-16D1-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | Cable Mounts | 1 | Tray | Tray | XW4N16D1A | 3.5mm | Active | Details | - | 16 | 0.369671 oz | - | 160 V | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-16D1-A | 16 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.423 (10.75mm) | 8 A | Spring Clamp | - | - | - | - | 1 | Gold | 16-24 AWG | 16 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | Push-In | 160V | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-17D1-V1DS Omron | 67 |
| - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-17D1-V1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M17D1V1DS | - | Active | Details | - | 17 | 0.155911 oz | - | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-17D1-V1DS | 17 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 1 | Tin | - | 17 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4M-15D1-H1DS Omron | 80 |
| - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-15D1-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M15D1H1DS | - | Active | Details | - | 15 | 0.144271 oz | - | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-15D1-H1DS | 15 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.250 (6.35mm) | 8 A | Through Hole | - | - | - | - | 1 | Tin | - | 15 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-16D2-H1DA Omron | 70 | - | - | Gold | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 35 | - | Omron | XW4M-16D2-H1DA | - | Omron Electronics Inc-EMC Div | - | Through Hole | 2 | Tray | Tray | XW4M16D2H1DA | 3.5mm | Active | Details | - | 16 | 0.188010 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-16D2-H1DA | 16 Position | - | - | Black | Header | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Solder Pin | - | - | - | 0.130 (3.30mm) | 2 | Gold | - | 8 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | 8A | - | Push-In | 160V | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-05D1-H1DS Omron | 86 |
| - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 50 | - | Omron | XW4M-05D1-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M05D1H1DS | - | Active | Details | - | 5 | 0.072664 oz | - | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-05D1-H1DS | 5 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.250 (6.35mm) | 8 A | Through Hole | - | - | - | - | 1 | Tin | - | 5 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-22D2-V1DS Omron | 24 | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | - | Omron | XW4M-22D2-V1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M22D2V1DS | - | Active | Details | - | 22 | 0.184130 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-22D2-V1DS | 22 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 2 | Tin | - | 11 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4M-14D2-V1DS Omron | 116 |
| - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 40 | - | Omron | XW4M-14D2-V1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M14D2V1DS | - | Active | Details | - | 14 | 0.134041 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-14D2-V1DS | 14 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 2 | Tin | - | 7 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4M-26D2-V1DS Omron | 50 | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 25 | - | Omron | XW4M-26D2-V1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M26D2V1DS | - | Active | Details | - | 26 | 0.209175 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-26D2-V1DS | 26 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 2 | Tin | - | 13 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4M-30D2-H1DA Omron | 39 |
| - | Gold | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-30D2-H1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M30D2H1DA | - | Active | Details | - | 30 | 0.301945 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-30D2-H1DA | 30 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | 0.130 (3.30mm) | 2 | Gold | - | 15 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4N-20D2-A Omron | 39 |
| - | Gold | Surface Mount | Free Hanging (In-Line) | Tantalum | Polyamide (PA), Nylon | 2.012816 mg | - | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | - | - | - | XW4N-20D2-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | Tray | Tray | - | - | Active | Compliant | - | 20 | - | 16 V | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | - | XW4N | 10 % | SMD/SMT | XW4N-20D2-A | 20 | 125 °C | -55 °C | Black | - | 22 pF | Terminal Blocks | 0.138 (3.50mm) | - | 800 µm | 0.728 (18.50mm) | 8 A | Screwless - Leg Spring, Push-In Spring | 1608 | 0603 | C0G | - | 2 | Gold | 16-24 AWG | 10 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | - | 950 µm | 1.6 mm | 800 µm | UL94 V-0 | - | Lead Free | ||
![]() XW4M-28D2-H1DS Omron | 71 |
| - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-28D2-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M28D2H1DS | - | Active | Details | - | 28 | 0.285719 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-28D2-H1DS | 28 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | 0.130 (3.30mm) | 2 | Tin | - | 14 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4N-08D2-A Omron | 25 | - | - | Gold | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 91 | - | Omron | XW4N-08D2-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | Cable Mounts | 2 | Tray | Tray | XW4N08D2A | 3.5mm | Active | Details | - | 8 | 0.197534 oz | - | 160 V | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-08D2-A | 8 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Spring Clamp | - | - | - | - | 2 | Gold | 16-24 AWG | 4 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | Push-In | 160V | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-12D2-H1DS Omron | 100 | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 45 | - | Omron | XW4M-12D2-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M12D2H1DS | - | Active | Details | - | 12 | 0.155558 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-12D2-H1DS | 12 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | 0.130 (3.30mm) | 2 | Tin | - | 6 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-12D1-V1DA Omron | 72 |
| - | Gold | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 25 | - | Omron | XW4M-12D1-V1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M12D1V1DA | - | Active | Details | - | 12 | 0.119226 oz | - | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-12D1-V1DA | 12 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 1 | Gold | - | 12 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4M-02D1-V1DA Omron | 42 |
| - | Gold | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 85 | - | Omron | XW4M-02D1-V1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M02D1V1DA | - | Active | Details | - | 2 | 0.050089 oz | - | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-02D1-V1DA | 2 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 1 | Gold | - | 2 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | |||
![]() XW4N-04D2-S Omron | 30 | - | - | Tin | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 133 | - | Omron | XW4N-04D2-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | Cable Mounts | 2 | Tray | Tray | XW4N04D2S | - | Active | Details | - | 4 | 0.126634 oz | - | 160 V | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-04D2-S | 4 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Spring Clamp | - | - | - | - | 2 | Tin | 16-24 AWG | 2 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() XW4M-34D2-H1DS Omron | 72 |
| - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-34D2-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M34D2H1DS | - | Active | Details | - | 34 | 0.334397 oz | - | 160 V | 300 V | 150 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-34D2-H1DS | 34 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | 0.130 (3.30mm) | 2 | Tin | - | 17 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | UL 94 V - 0 | - | ||
![]() 1131/31 APM Hexseal | In Stock | - | - | - | - | - | - | - | - | APM HEXSEAL | - | - | - | - | - | - | - | - | - | Toggle Switches | APM HEXSEAL | - | - | - | - | - | - | - | - | 1131/31 1 1131/31 1 | - | - | Compliant | - | - | 0.160347 oz | - | - | - | - | - | - | - | - | 1131 | - | - | Boot | - | - | - | Grey | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | - | - | - | - | - | - | ||
![]() XW4N-14D1-A Omron | 57 |
| - | Gold | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | - | - | - | XW4N-14D1-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | Tray | Tray | - | - | Active | - | - | 14 | - | - | 160 V | 300 V | 300 V | - | - | -40°C ~ 100°C | - | XW4N | - | - | XW4N-14D1-A | 14 | - | - | Black | - | - | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.423 (10.75mm) | 8 A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | Gold | 16-24 AWG | 14 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | - | - | - | - | UL94 V-0 | - | - |