- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Base/Housing Material | Body Orientation | Brand | Case material | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | max. cross section | Mfr | Min. cross section | Mounting | Mounting Styles | No. of rows | Number of Contact Rows | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Voltage (Max) | Package | Packaging type | Part # Aliases | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | RoHS | Standard Frequency | Termination Method | Torque-Screw | Total number of pins | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Frequency Stability | Pin Count | Termination Style | Number of Contacts | Housing Color | Symmetry-Max | Wire Gauge | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Current Rating | Load Capacitance | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Family | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Connector System | Number of Positions Per Level | Screw Size | Screening Level | Current Rating (Max) | Connection Method | Max Supply Voltage (AC) | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1986692-2 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide | - | Straight | TE Connectivity | - | - | - | - | Copper Alloy/Steel | 3.5(mm) | - | - | - | - | 25 | - | TE Connectivity | - | - | - | - | - | Cable | - | 1 | - | - | -40C to 110C | 300VAC | - | - | - | 20.75(mm) | - | No | - | Details | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 30 AWG | Top | - | - | Bulk | - | - | - | Terminal Block | 22 Position | - | - | Green | - | F | Terminal Blocks | 3.5 mm | - | - | - | - | 11 A | - | - | - | 22(POS) | Green | - | 14-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | Eurostyle Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | 11/Contact(A) | Spring Cage | - | Plugs | Straight | - | Pluggable Terminal Blocks | - | 77(mm) | - | - | 11.65(mm) | - | - | - | - | ||
![]() 284511-2 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide 6/6 | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | Phosphor Bronze | 3.81(mm) | - | - | - | - | 300 | - | TE Connectivity | - | - | - | - | Panel Mount | Panel | - | 1 | - | - | - | 300VAC | - | - | - | 15.5(mm) | - | No | - | Details | - | Screw | - | - | 0.103952 oz | - | - | - | - | 300 VAC | 14 AWG | 30 AWG | Side | 30 to 14, 30 AWG | - | - | - | - | - | Terminal Block | 2 Position | - | - | Green | 1 | Receptacle | Terminal Blocks | 3.8100 mm | - | - | - | - | 11 A | - | - | Screw | 2(POS) | Green | - | 14-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | 11/Contact(A) | - | - | Plugs | Right | - | Pluggable Terminal Blocks | 13.61 mm | 13.61(mm) | - | - | 11.1(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-284511-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | Tin | Free Hanging, Panel | - | - | Polyamide 6/6 | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | Phosphor Bronze | 3.81(mm) | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | Panel Mount | Panel | - | 1 | - | - | -40C to 105C | 300VAC | - | - | - | 15.5(mm) | - | No | - | Compliant | - | Screw | - | - | - | - | 300 V | - | - | 300 V | 14 AWG | 30 AWG | Side | 30 to 14, 30 AWG | -40 to 105 °C | Bulk | - | Screw | Plug | Terminal Block | 16 | 105 °C | -40 °C | Green | 1 | Receptacle | Terminal Blocks | 3.8100 mm | Right Angle | - | 15.5 mm | - | 11 A | - | - | - | 16(POS) | Green | - | 14-30(AWG) | 300 V | - | Compliant | 16 | 11 A | - | 1 | 11 A | 30 AWG | 14 AWG | - | - | - | - | - | - | M2 | - | Pluggable Terminal Blocks | - | Wire-to-Board | 16 | - | - | 11/Contact(A) | - | 300 V | Plugs | Right | - | Pluggable Terminal Blocks | 66.95 mm | 66.95(mm) | - | 66.95 mm | 11.1(mm) | - | No | UL94 V-0 | Lead Free | ||
![]() 2-1986693-3 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide | - | Straight | TE Connectivity | - | - | - | - | Copper Alloy/Steel | 3.81(mm) | - | - | - | - | 25 | - | TE Connectivity | - | - | - | - | - | Cable | - | 1 | - | - | -40C to 110C | 300VAC | - | - | - | 20.75(mm) | - | No | - | Details | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 30 AWG | Top | - | - | Bulk | - | - | - | Terminal Block | 23 Position | - | - | Green | - | F | Terminal Blocks | 3.5 mm | - | - | - | - | 11 A | - | - | - | 23(POS) | Green | - | 14-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | Eurostyle Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | 11/Contact(A) | Spring Cage | - | Plugs | Straight | - | Pluggable Terminal Blocks | - | 80.5(mm) | - | - | 11.65(mm) | - | - | - | - | ||
![]() 1-1986723-7 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Free Hanging | - | - | Polyamide | - | Straight | TE Connectivity | - | - | - | - | Copper Alloy/Steel | 3.5(mm) | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | - | Cable | - | 1 | - | - | -40C to 110C | 300VAC | - | - | - | 20.75(mm) | - | No | - | Details | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 30 AWG | Top | - | - | Bulk | - | Screwless | Plug | Terminal Block | 17 Position | - | - | Green | 1 | F | Terminal Blocks | 3.5 mm | - | - | - | - | 11 A | - | - | - | 17(POS) | Green | - | 14-30(AWG) | 300 V | - | Compliant | - | 9 A | - | 1 | 9 A | 30 AWG | 30 AWG | - | Terminal Blocks & Strips | - | - | - | - | - | - | Pluggable Terminal Blocks | - | Wire-to-Board | 17 | - | - | 11/Contact(A) | Spring Cage | - | Plugs | Straight | - | Pluggable Terminal Blocks | - | 69.8(mm) | - | - | 11.65(mm) | - | - | - | Lead Free | ||
![]() XW4N-34D2-S Omron | 44 |
| - | - | Tin | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | Omron Electronics | PA (UL 94 V-0) | - | - | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | 8A | 8 A | Black | 28 | - | Omron | XW4N-34D2-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | - | PCB Mount | 2 | - | - | - | - | - | Tray | Tray | XW4N34D2S | - | Active | - | - | Details | - | - | - | 34 | 0.657859 oz | - | - | 160 V | 300 V | 300 V | - | - | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-34D2-S | 34 Position | - | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tin | - | 16-24 AWG | 17 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | - | - | UL94 V-0 | - | UL 94 V - 0 | - | ||
![]() 284509-3 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Polyamide (PA) | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | Brass/Phosphor Bronze | - | - | - | - | - | 200 | - | TE Connectivity | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | - | - | - | - | - | 300 VAC | 14 AWG | 30 AWG | Side | 30 to 14, 30 AWG | - | - | - | - | - | Terminal Block | 3 Position | - | - | Green | 1 | Receptacle | Terminal Blocks | 3.8100 mm | - | - | - | - | 11 A | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Plugs | Right | - | Pluggable Terminal Blocks | 12.03 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2202606 Phoenix Contact | 34 |
| - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 0.2 - 2.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | 8A | 8 A | - | - | V0 | - | - | - | Phoenix Contact | - | - | Cable Mounts | - | - | - | - | - | - | Bulk | - | - | - | Active | - | 8 | - | - | - | - | - | - | - | - | 320 V | 300 V | 250 V | - | - | - | - | -40°C ~ 105°C | - | COMBICON HSCP | - | - | Plug, Female Sockets | 4 | - | - | Gray | - | - | Terminal Blocks | 0.197 (5.00mm) | - | - | - | 0.429 (10.90mm) | 8 A | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tin | - | 14-24 AWG | 2 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 10mm | - | - | - | - | - | Push-In | - | Plugs | - | Push Button Actuated | - | - | - | 18.8 mm | 21.6 mm | - | UL94 V-0 | - | - | - | ||
![]() 1795721 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1788402 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | - | - | - | - | ||
![]() 1815099 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | - | - | - | - | 2(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1805944 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 2(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1788372 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | - | - | - | - | ||
![]() 1830211 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | - | - | - | 5(mm) | - | - | - | - | 26 | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | 4 | - | - | - | 55(%) | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | - | - | - | - | ||
![]() 1778027 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | - | - | - | - | ||
![]() 1809035 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1809131 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 2(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1830224 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1788428 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 2(mm) | - | - | 0.75(mm) | - | - | - | - | ||
![]() 1792964 RS Pro | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | - | - | 5(mm) | - | - | - | - | 72 | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | 4 | - | - | - | 55(%) | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | - | - | - | - |