- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Brand | Contact Materials | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Torque-Screw | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Wire Type | Connection Method | Product | Features | Product Category | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831-3107/107-000 WAGO | 50 |
| - | Free Hanging (In-Line) | Polyamide | - | - | Electrolytic Copper | 41A | 42 A | - | - | - | - | Wago | 831-3107/107-000 | WAGO Corporation | - | Box | Active | - | 1 kV | 600 V | - | - | - | 20~8 AWG | -60°C ~ 105°C | MCSMAXI 6 | Plug, Female Sockets | 7 | Light Gray | - | 0.300 (7.62mm) | - | 1.085 (27.55mm) | - | Screwless - Push-In Spring | - | 1 | 7 | Tin | 8-20 AWG | 7 | 180° | - | 0.5-10mm² | - | 13-15mm | - | Solid Wire;Stranded Wire | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | ||
![]() 831-1104/037-000 WAGO | 37 |
| - | Free Hanging (In-Line) | Polyamide | UL;CSA | - | Electrolytic Copper | 41A | 42 A | - | - | - | - | Wago | 831-1104/037-000 | WAGO Corporation | - | Box | Active | - | 1 kV | 600 V | - | - | - | 20~8 AWG | -60°C ~ 105°C | MCSMAXI 6 | Plug, Female Sockets | 4 | Light Gray | - | 0.300 (7.62mm) | - | 0.984 (25.00mm) | - | Screwless - Push-In Spring | - | 1 | 4 | Tin | 8-20 AWG | 4 | 180° | - | 0.5-10mm² | - | 11-13mm | - | Solid Wire;Stranded Wire | - | - | Lever Actuated | - | - | - | - | UL94 V-0 | - | ||
![]() 39.2415 Altech | In Stock | - | - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.2415 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1212 Altech | 35 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 50 | - | Unavailable | Altech | 39.1212 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1305 Altech | 26 |
| - | - | Polyamide | UR | Altech | - | - | - | - | 50 | - | - | Altech | 39.1305 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.2409 Altech | 26 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 50 | - | Unavailable | Altech | 39.2409 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.4108 Altech | 35 |
| - | - | Polyamide | UR | Altech | - | - | - | - | 50 | - | - | Altech | 39.4108 | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.4118 Altech | 19 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.4118 | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.4202 Altech | 19 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 100 | - | Unavailable | Altech | 39.4202 | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.2414 Altech | 19 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.2414 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1213 Altech | 35 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.1213 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.2410 Altech | 19 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 50 | - | Unavailable | Altech | 39.2410 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1319 Altech | In Stock | - | - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.1319 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.2402 Altech | 19 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 100 | - | Unavailable | Altech | 39.2402 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1208 Altech | 35 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 50 | - | Unavailable | Altech | 39.1208 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1220 Altech | In Stock | - | - | - | Polyamide | UR | Altech | Copper Alloy | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.1220 | - | Free Hanging | - | - | - | - | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | - | - | 20 Position | Gray | Terminal Blocks | 3.5 mm | - | - | 10 A | Screw | - | - | 20 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | Pluggable Terminal Blocks | 11.3 mm | 80 mm | 21.1 mm | - | UL 94 V-0 | ||
![]() 39.1303 Altech | In Stock | - | - | - | Polyamide | UR | Altech | - | - | - | - | 100 | - | - | Altech | 39.1303 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.4117 Altech | 19 |
| - | - | Polyamide | UR | Altech | - | - | - | - | 20 | - | - | Altech | 39.4117 | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1214 Altech | 26 |
| - | - | Polyamide | UR | Altech | - | - | - | EAR99 | 20 | - | Unavailable | Altech | 39.1214 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 39.1307 Altech | 26 |
| - | - | Polyamide | UR | Altech | - | - | - | - | 50 | - | - | Altech | 39.1307 | - | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Solid Wire;Stranded Wire | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - |