- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Approvals | AWG (min.) | AWG max. | Brand | Case material | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Sizes | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | Model | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | RoHS-compliant | Stripping length (max.) | Torque-Screw | Total no. of pins | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | With strain relief | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Composition | Color | Gender | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Note | Contact Tail Length | Number of Levels | Number of Ports | Shell Size, MIL | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Includes | Screw Size | Wire Type | Connection Method | Product | Connection Type | Features | USOC Codes | Product Category | Pin Length | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-875 WAGO | 37 |
| - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 25A | 23 A | IP20 | - | - | - | - | - | -- | Integrated in plug-in connector | Wago | - | 770-875 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | Box | - | - | 3 | Active | - | 6 | No | - | - | - | - | - | - | - | 400 V | 600 V | - | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 3 | Polyamide | Green | - | Bayonet Lock | - | Crimp | 0.394 (10.00mm) | N (Normal) | Shielded | Environment Resistant | 1.024 (26.01mm) | - | Electroless Nickel | 9-98 | Solder | Silver | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 5 | - | - | 5 | 90° | - | - | - | - | -31 to 185 Degrees F | -- | - | - | - | - | - | -- | - | - | - | 26 | 11.7 | 47 | -- | ||
![]() 890-3112/011-000 WAGO | 37 |
| - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | - | - | - | - | - | - | - | - | 22D | - | - | 16A | 14 A | IP20 | - | - | - | - | - | -- | Integrated in plug-in connector | Wago | - | 890-3112/011-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | Box | - | - | 3 | Active | - | 4 | No | - | - | - | - | - | - | - | 250 V | 600 V | - | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 22 | Polyamide | Blue | - | Bayonet Lock | - | Crimp | 0.173 (4.40mm) | B | Shielded | Environment Resistant | 0.480 (12.20mm) | - | Electroless Nickel | 13-35 | Solder | Silver | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 2 | - | 16-22 AWG | 2 | - | 90°, Right Angle | 0.25-1.5mm² | - | 9mm | -31 to 185 Degrees F | -- | - | - | - | - | - | -- | - | - | - | 12.2 | 28.4 | 10.4 | -- | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | B | - | - | - | - | Soldering | - | - | 20 | 50pc(s) | - | 25A | 23 A | IP20 | - | Pink | - | Yes | - | -- | Integrated in plug-in connector | Wago | 770-895/011-000/082-000 | 770-895/011-000/082-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | 25A | 25A | 400V | - | Box | - | - | 3 | Active | - | 6 | No | - | - | - | 5 | - | - | - | 400 V | 600 V | - | - | - | - | - | No | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Female Sockets | 7 | Polyamide | Pink | - | Bayonet Lock | - | Crimp | 0.394 (10.00mm) | C | Shielded | Environment Resistant | 0.575 (14.60mm) | - | Chromate over Cadmium | 11-99 | Solder | Olive Drab | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 5 | - | - | 5 | 180° | - | - | - | - | -31 to 185 Degrees F | -- | - | - | - | - | - | Coupling Nut | - | - | - | 11.7mm | 26 | 47mm | -- | ||
![]() 770-863/011-000 WAGO | 37 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 25A | 23 A | IP20 | - | - | - | - | - | -- | Integrated in plug-in connector | Wago | - | 770-863/011-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Bus | - | - | - | - | - | - | Box | - | - | 3 | Active | - | 4 | No | - | - | - | - | - | - | - | 250 V | 600 V | - | - | - | - | - | No | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Male Pins | 8 | Polyamide | Green | - | Bayonet Lock | - | Crimp | 0.394 (10.00mm) | X | Unshielded | Environment Resistant | 0.575 (14.60mm) | - | Chromate over Cadmium | 12-8 | Solder | Olive Drab | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 3 | - | - | 3 | 180° | - | - | - | - | -31 to 185 Degrees F | -- | - | - | - | - | - | -- | - | - | - | 11.7 | 26 | 27 | -- | ||
![]() 890-872/011-000 WAGO | 37 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | 16A | 14 A | IP20 | - | - | - | - | - | -- | Integrated in plug-in connector | Wago | - | 890-872/011-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | Box | - | - | 3 | Active | - | 4 | No | - | - | - | - | - | - | - | 250 V | 600 V | - | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Female Sockets | 11 | Polyamide | Green | - | Bayonet Lock | - | Crimp | 0.173 (4.40mm) | B | Shielded | Environment Resistant | 0.480 (12.20mm) | - | Electroless Nickel | 21-11 | Solder | Silver | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 2 | - | 16-22 AWG | 2 | - | 90°, Right Angle | 0.25-1.5mm² | - | 9mm | -31 to 185 Degrees F | -- | - | - | - | - | - | Coupling Nut | - | - | - | 12.2 | 28.4 | 10.4 | -- | ||
![]() 890-802/011-000 WAGO | 150 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 16A | 14 A | IP20 | - | - | - | - | - | -- | Integrated in plug-in connector | Wago | - | 890-802/011-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Bus | - | - | - | - | - | - | Box | - | - | 3 | Active | - | 4 | No | - | - | - | - | - | - | - | 250 V | 600 V | - | - | - | - | - | No | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Male Pins | 26 | Polyamide | Black | Female | Bayonet Lock | - | Crimp | 0.173 (4.40mm) | W | Unshielded | Environment Resistant | 0.480 (12.20mm) | - | Chromate over Cadmium | 16-26 | Solder | Olive Drab | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 2 | - | 16-22 AWG | 2 | - | 90°, Right Angle | 0.25-1.5mm² | - | 9mm | -31 to 185 Degrees F | -- | - | - | - | - | - | -- | - | - | - | 12.2 | 28.4 | 10.4 | -- | ||
![]() 770-874/073-000 WAGO | 37 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | UL | - | - | - | - | B | - | - | - | - | Soldering | - | - | 20 | 50pc(s) | - | 25A | 23 A | IP20 | - | Light green | - | Yes | - | -- | Integrated in plug-in connector | Wago | 770-874/073-000 | 770-874/073-000 | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | 25A | 25A | 400V | - | Box | - | - | 3 | Active | - | 6 | No | - | - | - | 4 | - | - | - | 400 V | 600 V | - | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Female Sockets | 18 | Polyamide | Green | - | Bayonet Lock | - | Crimp | 0.394 (10.00mm) | C | Shielded | Environment Resistant | 1.024 (26.01mm) | - | Electroless Nickel | 15-18 | Solder | Silver | Contacts Not Included | 0.138 (3.50mm) | 1 | - | -- | 4 | - | - | 4 | 90° | - | - | - | - | -31-185 °F | -- | - | - | - | - | - | Coupling Nut | - | - | - | 26mm | 11.7 | 37mm | -- | ||
![]() 2231-315/037-000 WAGO | 37 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide | Plastic | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | 20 | - | - | 16A | 15 A | - | IP20 | - | - | - | V0 | -- | - | Wago | - | 2231-315/037-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | - | - | 24~12 AWG | No | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 55 | - | Orange | - | Bayonet Lock | - | Crimp | 0.200 (5.08mm) | Y | Unshielded | Environment Resistant | 0.591 (15.00mm) | - | Electroless Nickel | 22-55 | Screwless - Leg Spring, Push-In Spring | Silver | Contacts Not Included | - | 1 | 15 | -- | - | Tin | 12-24 AWG | 15 | 180° | - | 0.2-2.5mm² | - | 10-11mm | - | -- | - | Solid Wire;Stranded Wire | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 2231-308/102-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide | Plastic | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | 20 | - | - | 16A | 15 A | - | IP20 | - | - | - | V0 | -- | - | Wago | - | 2231-308/102-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | - | - | 24~12 AWG | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 6 | - | Orange | - | Bayonet Lock | - | Crimp | 0.200 (5.08mm) | A | Shielded | Environment Resistant | 0.591 (15.00mm) | - | Chromate over Cadmium | 11-98 | Screwless - Leg Spring, Push-In Spring | Olive Drab | Contacts Not Included | - | 1 | 8 | -- | - | Tin | 12-24 AWG | 8 | 180° | - | 0.2-2.5mm² | - | 10-11mm | - | -- | - | Solid Wire;Stranded Wire | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 2231-105/102-000 WAGO | 11 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyamide (PA66), Nylon 6/6 | Plastic | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | 20 | - | - | 16A | 15 A | - | IP20 | - | - | - | V0 | -- | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | - | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 6 | - | Gray | - | Bayonet Lock | - | Crimp | 0.197 (5.00mm) | B | Shielded | Environment Resistant | 0.591 (15.00mm) | - | Chromate over Cadmium | 11-98 | Screwless - Leg Spring, Push-In Spring | Olive Drab | Contacts Not Included | - | 1 | - | -- | - | Tin | 12-24 AWG | 5 | 180° | - | 0.2-2.5mm² | - | 10-11mm | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 2231-108/102-000 WAGO | 11 |
| - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Polyamide | Plastic | CSA;UL | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | 20 | - | - | 16A | 15 A | - | IP20 | - | - | - | V0 | -- | - | Wago | - | 2231-108/102-000 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | - | - | 24~12 AWG | No | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Male Pins | 26 | - | Gray | - | Bayonet Lock | - | Crimp | 0.197 (5.00mm) | W | Unshielded | Environment Resistant | 0.591 (15.00mm) | - | Electroless Nickel | 16-26 | Screwless - Leg Spring, Push-In Spring | Silver | Contacts Not Included | - | 1 | 8 | -- | - | Tin | 12-24 AWG | 8 | 180° | - | 0.2-2.5mm² | - | 10-11mm | - | -- | - | Solid Wire;Stranded Wire | - | - | - | -- | - | - | - | - | - | - | -- | ||
Tiny WHSL | 37 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Polyphthalamide (PPA), Glass Filled | Plastic | CSA;UR | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | 20 | - | - | 10A | - | - | - | - | - | - | V0 | -- | - | Wago | - | 2091-1722/200-000 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Bag | - | - | 2 | Active | 10 | 2.5 | No | - | - | - | - | - | THR connection | Solder | 320 V | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 55 | Polyphthalamide | Black | - | Bayonet Lock | - | Crimp | 0.138 (3.50mm) | N (Normal) | Unshielded | Environment Resistant | 0.295 (7.50mm) | - | Chromate over Cadmium | 22-55 | Solder | Olive Drab | Contacts Not Included | 0.094 (2.40mm) | 1 | - | -- | 22 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | -76 to 212 Degrees F | -- | - | - | - | - | Spring Clamp | Coupling Nut | - | - | - | - | - | - | -- | ||
Tiny WHSL | 37 |
| - | - | Panel Mount | Flange | Circular | Aluminum | Polyphthalamide (PPA), Glass Filled | -- | CSA | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | 16 | - | - | 10A | 10 A | - | - | - | - | - | V0 | -- | - | Wago | - | 51251073 | - | - | Tin | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | Other | - | 2 | Active | 10 | 2.5 | Yes | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Receptacle Housing | For Female Sockets | 5 | Polyphthalamide | Gray | - | Bayonet Lock | - | Crimp | 0.138 (3.50mm) | W | Unshielded | Environment Resistant | 0.449 (11.40mm) | - | Anodized | 14-5 | Solder | Black | Contacts Not Included | 0.142 (3.60mm) | 1 | - | -- | 4 | Tin | 14-24 AWG | 4 | - | 90°, Right Angle | 0.2-1.5mm² | - | 8-9mm | -76 to 212 Degrees F | -- | - | - | - | - | Spring Clamp | -- | - | - | 3.6 MilliMeters | - | - | - | -- | ||
![]() 1430110000 Weidmuller | 7 |
| - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | Weidmuller | - | - | 0.5 - 10 | 0.5 - 10 | 10 - 10 | 0.5 - 10 | - | - | - | 20 | - | - | - | - | - | IP20 | - | 40 | - | V0 | -- | - | Weidmuller | - | - | Copper | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 57 | 8 | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Female Sockets | 55 | - | - | - | Bayonet Lock | Headers & Wire Housings | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 22-55 | - | Silver | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | -- | - | - | - | - | - | -- | - | Headers & Wire Housings | - | - | - | - | -- | ||
![]() 1847067 Phoenix Contact | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | V0 | -- | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 6 | 2.5 | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 32 | - | - | - | Bayonet Lock | Terminal Blocks | Crimp | - | Y | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | 18-32 | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 2459440000 Weidmuller | 37 |
| - | Tin | Panel Mount | Flange | Circular | Aluminum | Polyamide (PA) | -- | - | 28 | 16 | Weidmuller | PA GF | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | Pull spring | Tin plated | - | 16 | 54pc(s) | 3.50mm | - | - | - | IP20 | Orange | 54 | Yes | V0 | -- | - | Weidmuller | 2459440000 | - | Copper | Plastic | Tin | 1.50mm² | +100°C | - | 0.25mm² | -50°C | - | Panel Mount | 1 | 14.50A | 14.5A | 320V | III | - | - | 7 | 2 | - | 17.1 | 2.5 | - | Yes | 8mm | - | - | 7 | Push-in clamp connection | - | - | - | 320 V | 26 AWG | 26 AWG | 26 AWG to 16 AWG | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | Active | -- | Receptacle Housing | For Female Sockets | 24 | - | Orange | - | Threaded | Terminal Blocks | Crimp | 3.5 mm | X | Unshielded | Fluid Resistant | - | 17.5 A | Cadmium | 24-28 | Spring Clamp | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | -- | - | - | Push-In | Receptacles | - | -- | - | Pluggable Terminal Blocks | - | 9 mm | 22.7 mm | - | -- | ||
![]() 2627520000 Weidmuller | In Stock | - | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | 0.25 - 16 | 0.5 - 16 | 6 - 16 | 0.2 - 16 | - | - | - | 20 | - | - | - | - | - | IP20 | - | - | - | V0 | -- | - | - | - | - | Copper | Plastic | Other | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 70.6 | 8 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 61 | - | - | - | Bayonet Lock | - | Crimp | - | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 25-61 | - | Silver | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | ||
![]() 2745360000 Weidmuller | 7 |
| - | - | Panel Mount | Flange | Circular | Aluminum | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 (4), 20 (8) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Receptacle Housing | For Male Pins | 12 | - | - | - | Bayonet Lock | Modular Connectors / Ethernet Connectors | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium | 14-12 | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | -- | - | - | - | - | - | -- | RJ45 | - | - | - | - | - | -- | ||
![]() 2711660000 Weidmuller | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 (4), 20 (8) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 12 | - | - | - | Bayonet Lock | - | Crimp | - | C | Shielded | Environment Resistant | - | - | Electroless Nickel | 15-97 | - | Silver | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 2701730000 Weidmuller | 11 |
| - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | V0 | -- | - | - | - | - | - | - | Nickel/gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 18 | - | - | - | Bayonet Lock | Terminal Blocks | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 15-18 | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- |