- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Housing Material | Weight | Approvals | Board contact surface | Coding | Connections | Connector contact surface | Contact Finish Mating | Contact Length-Mating | Contact Materials | Content | CS | Current - Average Rectified (Io) (per Diode) | Current - Continuous Drain (Id) @ 25℃ | Current-IEC | Current-UL | Degree of protection (IP) | Dim | Drive Voltage (Max Rds On, Min Rds On) | Factory colour | For Use With/Related Products | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Lead Free Status / RoHS Status | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mated Stacking Heights | Material housing | Material of contact surface | Material-Core | Mfr | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pollution degree | Power Dissipation (Max) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Torque-Screw | Total no. of pins | Total number of pins | Type of electric connection | Type of fastening | Voltage Rated | Voltage-IEC | Voltage-Input | Voltage-Output 1 | Voltage-UL | Voltage, Rating | With strain relief | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | HTS Code | Fastening Type | Contact Type | Pitch | Technology | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Number of Outputs | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Efficiency | Voltage - Isolation | Failure Rate | Overall Contact Length | Note | Voltage | Contact Tail Length | Inductance | Number of Circuits | DC Resistance (DCR) | Current - Output (Max) | Number of Levels | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Accessory Type | Number of Poles | Q @ Freq | Contact Mating Finish | Voltage - Output 2 | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Fuse Type | Current - Saturation | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Plug Wire Entry | Header Orientation | Drain to Source Voltage (Vdss) | Vgs (Max) | Wire Gauge or Range - mm² | Wire Strip Length | Voltage - Output 3 | Temperature Range | Includes | Screw Size | Voltage - Output 4 | Minimum Load Required | Diode Configuration | Battery Chemistry | Number of Cells | Fuse Size | Battery Cell Size | Structure | For Measuring | Capacity | FET Feature | Fuseholder Type | Rechargeability | Connection Type | Features | Temperature | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-770/031-000 WAGO | 19 |
| - | Through Hole | Axial | - | Axial | Polyamide (PA66), Nylon 6/6 | - | UR | Tin plated | - | Tin plated | - | - | Copper Alloy | 25pc(s) | 7.62mm | - | - | 12A | 15 A | - | (L x W x H) 11.60 x 88.46 x 23.25 mm | - | Orange | - | - | - | - | Yes | V0 | - | - | - | Wago | 232-770/031-000 | 51138706 | - | - | Tin | - | WAGO Corporation | - | 1 | - | - | 630V | III | Box | Carton (box) | - | 10 | 2 | - | Active | 12 | 6 | - | - | - | - | 10 | Soldering connection | Solder | - | 630 V | - | - | 600 V | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | - | 2 | - | - | ±100ppm/°C | - | 232-770/031-000 | 422 kOhms | 10 | Metal Film | Orange | - | - | - | 0.25W, 1/4W | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.719 (18.26mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | - | 10 Pole | - | - | - | -- | - | - | 300 V | 0.197 (5.00mm) | - | - | - | - | 1 | - | 15 A | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | -60-85 °C | 23.25mm | -- | 11.60mm | 88.46mm | - | - | UL94 V-0 | - | |||
![]() 770-893/011-000 WAGO | 36 |
| - | Chassis Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CE | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 770-893/011-000 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | - | - | 250 V | 85 ~ 265 VAC | 24V | 600 V | - | - | -10°C ~ 70°C (With Derating) | - | HWS1500 | 11.00 L x 5.00 W x 3.25 H (279.4mm x 127.0mm x 82.6mm) | - | Active | - | - | - | - | - | - | Enclosed | - | 3 | Polyamide | Pink | ITE (Commercial) | - | - | 1500W | - | - | - | 0.394 (10.00mm) | - | - | - | - | 0.575 (14.60mm) | - | - | - | - | - | - | - | Solder | 1 | - | - | - | - | - | 88% | 3kV | - | - | - | - | 0.138 (3.50mm) | - | - | - | 65A | 1 | - | - | - | - | - | 3 | - | - | -- | - | - | - | - | - | - | - | 3 | - | - | - | 180° | - | - | - | - | - | -- | -31 to 185 Degrees F | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 19 |
| - | PCB Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | - | - | - | 50pc(s) | - | - | - | 25A | 23 A | - | - | - | Grey | - | - | - | - | Yes | - | - | - | - | Wago | 770-854/011-000/064-000 | 770-854/011-000/064-000 | - | - | - | - | WAGO Corporation | - | - | 25A | 25A | 400V | - | - | - | - | - | - | - | Active | - | - | - | No | - | 4 | - | - | - | - | 400 V | - | - | 600 V | - | - | -35°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | Manometer | - | 4 | Polyamide | Gray | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | 0.575 (14.60mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 180° | - | - | - | - | - | - | -31 to 185 Degrees F | Adapter, Battery, Cable, Calibration Certificate, Case, Hose, Software | - | - | - | - | - | - | - | - | - | Pressure (Air) | - | - | - | - | - | Locking Feature | - | 11.7mm | - | - | 37mm | - | - | UL94 V-0 | - | ||
![]() 890-3115/011-000 WAGO | 19 |
| - | PCB Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | 119.75g | UL | - | - | - | - | - | - | - | - | - | - | - | 16A | 12 A | IP20 | - | - | - | - | - | - | - | - | - | - | -- | Integrated in plug-in connector | Wago | - | 890-3115/011-000 | - | Polyamide (PA) | - | - | WAGO Corporation | Plug | - | - | - | - | - | Box | - | - | - | 3 | - | Active | - | 6 | - | No | - | - | - | - | - | 3.6V | 250 V | - | - | 600 V | - | No | -35°C ~ 85°C | - | TWICELL | 2.01 L x 0.67 W x 1.97 H (51.0mm x 17.0mm x 50.0mm) | - | Active | - | - | - | - | - | - | Header, Female Sockets | - | 5 | Polyamide | Blue | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | - | - | 0.480 (12.20mm) | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | Battery packs made with NIMH cells include a thermostat. | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | - | 5 | - | - | - | - | 16-22 AWG | - | - | - | - | - | 5 | - | - | - | - | 90°, Right Angle | - | - | 0.25-1.5mm² | 9mm | - | -31 to 185 Degrees F | - | - | - | - | - | Nickel Metal Hydride | 3 | - | A | Side to Side, 1 Row x 3 Cells | - | 2.45Ah | - | - | Yes | - | Locking Feature | - | 12.2 | - | 28.4 | 23.6 | - | - | UL94 V-0 | - | ||
Tiny WHSL | 19 |
| - | Free Hanging In Line | - | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | - | - | -- | 50pc(s) | - | - | - | 25A | 23 A | IP20 | - | - | Grey | Class CC | - | WAGO CORP | - | Yes | - | - | -- | Integrated in plug-in connector | Wago | 770-855/011-000/062-000 | 770-855/011-000/062-000 | - | Polyamide (PA) | - | - | WAGO Corporation | Plug | - | 25A | 25A | 400V | - | Box | - | Active | - | 3 | - | Active | - | 6 | 5.73 | No | - | 5 | - | - | - | - | 400 V | - | - | 600 V | - | No | -35°C ~ 85°C | - | TRON® HEY | - | - | Active | -- | - | - | EAR99 | - | - | 770-855/011-000/062-000 | - | 5 | Polyamide | Gray | - | - | - | - | 8536.69.40.40 | - | - | 0.394 (10.00mm) | - | -- | - | - | 0.575 (14.60mm) | - | - | unknown | - | - | - | -- | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 600V | 0.138 (3.50mm) | - | 2 | - | - | 1 | - | - | - | - | - | 5 | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Cartridge | - | 5 | - | - | - | 180° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | - | - | - | - | - | Holder | - | - | Locking Feature | - | 11.7mm | - | 26 | 47mm | - | - | UL94 V-0 | - | ||
Tiny WHSL | 19 |
| - | Free Hanging In Line | - | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | - | - | -- | 50pc(s) | - | - | - | 25A | 23 A | IP20 | - | - | Grey | Class CC | - | - | - | Yes | - | - | -- | Integrated in plug-in connector | Wago | 770-855/011-000/064-000 | 770-855/011-000/064-000 | - | Polyamide (PA) | - | - | WAGO Corporation | Plug | - | 25A | 25A | 400V | - | Box | - | - | - | 3 | - | Active | - | 6 | - | No | - | 5 | - | - | - | - | 400 V | - | - | 600 V | - | No | -35°C ~ 85°C | - | TRON® HEX | - | - | Active | -- | - | - | - | - | - | 770-855/011-000/064-000 | - | 5 | Polyamide | Gray | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | -- | - | - | 0.575 (14.60mm) | - | - | - | 30A | - | - | -- | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 600V | 0.138 (3.50mm) | - | 2 | - | - | 1 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | Cartridge | - | 5 | - | - | - | 180° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | - | - | - | - | - | Holder | - | - | Locking Feature | - | 11.7mm | - | 26 | 47mm | - | - | UL94 V-0 | - | ||
![]() 890-813 WAGO | 48 |
| - | Through Hole | TO-247-3 | - | TO-247 (IXTH) | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | 6A (Tc) | 16A | 14 A | - | - | 10V | - | - | - | - | - | - | - | - | - | - | Wago | - | 890-813 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | 180W (Tc) | Active | - | - | - | No | - | - | - | - | - | - | 250 V | - | - | 600 V | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | Header, Female Sockets | - | 3 | Polyamide | Black | - | - | Male | - | - | - | - | 0.173 (4.40mm) | MOSFET (Metal Oxide) | - | - | - | 1.118 (28.40mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | - | 3 | - | - | - | - | 16-22 AWG | N-Channel | 1.4 Ohm @ 3A, 10V | 4.5V @ 250µA | - | - | 3 | 2800pF @ 25V | 130nC @ 10V | - | - | Vertical | 800V | ±20V | 0.25-1.5mm² | 9mm | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Locking Feature | - | - | - | - | - | - | - | - | - | ||
![]() 770-874/072-000 WAGO | 19 |
| - | Surface Mount | - | Square | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | Tin | 0.071 (1.80mm) | Brass | 50pc(s) | - | - | - | 25A | 23 A | - | - | - | Light green | - | - | - | - | Yes | - | Polyphenylene Sulfide (PPS) | - | - | Wago | 770-874/072-000 | 770-874/072-000 | -- | - | - | - | WAGO Corporation | - | - | 25A | 25A | 400V | - | Box | - | - | - | - | - | Active | - | - | - | No | - | 4 | - | - | - | - | 400 V | - | - | 600 V | -- | - | -40°C ~ 85°C | Bulk | IL-WX | - | - | Obsolete | - | - | Solder | - | - | Header | 770-874/072-000 | - | 26 | Polyamide | Green | -- | 2 | - | - | - | Push-Pull | Male Pin | 0.394 (10.00mm) | - | - | - | -- | 0.144 (3.66mm) | Board to Board | All | - | 0.5A per Contact | 0.031 (0.80mm) | Black | - | Solder | - | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | - | Tin | - | - | - | -- | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 90° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 26mm | - | - | 37mm | -- | -- | -- | - | ||
![]() 890-835 WAGO | 36 |
| - | PCB Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | - | 13A | 12 A | IP20 | - | - | - | PIC12F683 | - | - | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 890-835 | - | Polyamide (PA) | - | - | WAGO Corporation | Plug | - | - | - | - | - | Box | - | - | - | 3 | - | Active | - | 6 | - | No | - | - | - | - | - | - | 250 V | - | - | 600 V | - | No | -35°C ~ 85°C | - | -- | - | - | Obsolete | - | - | - | - | - | - | Header, Female Sockets | - | 5 | Polyamide | White | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | - | - | 1.118 (28.40mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | Daughter Board | 5 | - | - | - | - | 16-22 AWG | - | - | - | - | - | 5 | - | - | - | - | Vertical | - | - | 0.25-1.5mm² | 9mm | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Feature | - | 28.4 | - | 12.2 | 23.6 | - | - | - | - | ||
![]() 890-875 WAGO | 19 |
| - | Chassis Mount | ADD-A-PAK (3) | - | ADD-A-PAK® | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | 60A | - | 16A | 12 A | IP20 | - | - | - | - | - | - | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 890-875 | - | Polyamide (PA) | - | - | WAGO Corporation | Plug | - | - | - | - | - | Box | - | - | - | 3 | - | Active | - | 4 | - | No | - | - | - | - | - | - | 250 V | - | - | 600 V | - | No | -35°C ~ 85°C | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | Header, Female Sockets | - | 5 | Polyamide | Green | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | - | - | 1.118 (28.40mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10mA @ 800V | - | 5 | - | - | - | - | 16-22 AWG | - | - | - | - | - | 5 | - | - | 800V | - | Vertical | - | - | 0.25-1.5mm² | 9mm | - | -31 to 185 Degrees F | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | Locking Feature | - | 28.4 | - | 12.2 | 23.6 | - | - | - | - | ||
![]() 890-892 WAGO | 36 |
| - | Through Hole | Axial | - | Axial | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | - | - | - | - | - | 13.7MHz | - | 2.5MHz | - | - | - | - | - | Wago | - | 890-892 | - | - | - | Iron | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | - | - | 250 V | - | - | 600 V | - | - | -55°C ~ 105°C | -- | IR | 0.180 Dia x 0.385 L (4.57mm x 9.78mm) | ±5% | Obsolete | - | - | - | - | - | - | -- | - | 2 | Polyamide | Pink | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | Unshielded | IP40 | 1.118 (28.40mm) | - | - | - | 172mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | 43µH | - | 2.7 Ohm Max | - | 1 | - | - | - | - | - | 2 | 60 @ 2.5MHz | - | - | - | 16-22 AWG | - | - | - | - | -- | 2 | - | - | - | - | Vertical | - | - | 0.25-1.5mm² | 9mm | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | ||
Tiny WHSL | 19 |
| - | Through Hole | Axial | - | Axial | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | - | - | - | 50pc(s) | - | - | - | 25A | 23 A | IP20 | - | - | Light green | - | 250MHz | - | 25MHz | Yes | - | - | - | Integrated in plug-in connector | Wago | 770-864/011-000/073-000 | 770-864/011-000/073-000 | - | Polyamide (PA) | - | Phenolic | WAGO Corporation | Bus | - | 25A | 25A | 400V | - | Box | - | - | - | 3 | - | Active | - | 6 | - | No | - | 4 | - | - | - | - | 400 V | - | - | 600 V | - | No | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±5% | Obsolete | - | - | - | - | - | - | Molded | - | 4 | Polyamide | Green | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | Shielded | - | 0.575 (14.60mm) | - | - | - | 1.47A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | 150nH | - | 37 mOhm Max | - | 1 | - | - | - | - | - | 4 | 51 @ 25MHz | - | - | - | - | - | - | - | - | -- | 4 | - | - | - | 180° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 11.7mm | -- | 26 | 37mm | - | - | UL94 V-0 | -- | ||
Tiny WHSL | 19 |
| - | Through Hole | Axial | - | Axial | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | - | - | - | 50pc(s) | - | - | - | 25A | 23 A | IP20 | - | - | Grey | - | 5.7MHz | - | 790kHz | Yes | - | - | - | Integrated in plug-in connector | Wago | 770-845/011-000/060-000 | 770-845/011-000/060-000 | - | Polyamide (PA) | - | Ferrite | WAGO Corporation | Bus | - | 25A | 25A | 400V | - | Box | - | - | - | 3 | - | Active | - | 6 | - | No | - | 5 | - | - | - | - | 400 V | - | - | 600 V | - | No | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | - | - | - | - | - | Molded | - | 5 | Polyamide | Gray | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | Shielded | - | 0.575 (14.60mm) | - | - | - | 92mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | 470µH | - | 9.5 Ohm Max | - | 1 | - | - | - | - | - | 5 | 60 @ 790kHz | - | - | - | - | - | - | - | - | 58mA | 5 | - | - | - | 180° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 11.7mm | -- | 26 | 47mm | - | - | UL94 V-0 | -- | ||
![]() 770-843/060-000 WAGO | 36 |
| - | Through Hole | Axial | - | Axial | Polyamide (PA66), Nylon 6/6 | - | UL | - | B | Soldering | - | - | - | - | 100pc(s) | - | - | - | 25A | 23 A | IP20 | - | - | Grey | - | 1.35MHz | - | 250kHz | Yes | - | - | - | Integrated in plug-in connector | Wago | 770-843/060-000 | 770-843/060-000 | - | Polyamide (PA) | - | Iron | WAGO Corporation | Bus | - | 25A | 25A | 250V | - | Box | - | - | - | 3 | - | Active | - | 4 | - | No | - | 3 | - | - | - | - | 250 V | - | - | 600 V | - | No | -55°C ~ 105°C | -- | IM | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±5% | Obsolete | - | - | - | - | - | - | Molded | - | 3 | Polyamide | Gray | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | Unshielded | - | 1.024 (26.01mm) | - | - | - | 58mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | 4.7mH | - | 48 Ohm Max | - | 1 | - | - | - | - | - | 3 | 80 @ 250kHz | - | - | - | - | - | - | - | - | -- | 3 | - | - | - | 90° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 26mm | -- | 11.7 | 27mm | - | - | UL94 V-0 | -- | ||
![]() 770-885 WAGO | 27 |
| - | Through Hole | Axial | - | Axial | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | - | - | 4MHz | - | 790kHz | - | - | - | - | Integrated in plug-in connector | Wago | - | 770-885 | - | Polyamide (PA) | - | Ferrite | WAGO Corporation | Bus | - | - | - | - | - | Box | - | - | - | 3 | - | Active | - | 6 | - | No | - | - | - | - | - | - | 400 V | - | - | 600 V | - | No | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±10% | Obsolete | - | - | - | - | - | - | Molded | - | 5 | Polyamide | Pink | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | Unshielded | - | 1.024 (26.01mm) | - | - | - | 30mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | 680µH | - | 60 Ohm Max | - | 1 | - | - | - | - | - | 5 | 30 @ 790kHz | - | - | - | - | - | - | - | - | -- | 5 | - | - | - | 90° | - | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 26 | -- | 11.7 | 47 | - | - | UL94 V-0 | -- | ||
![]() 2091-1723 WAGO | 43 |
| - | Through Hole | Axial | - | Axial | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 10A | - | - | - | - | - | - | 235MHz | - | 25MHz | - | - | - | - | - | Wago | - | 2091-1723 | - | - | - | Phenolic | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | - | - | 320 V | - | - | - | - | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±5% | Active | - | - | - | - | - | - | Molded | - | 3 | Polyphthalamide | Black | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | Shielded | - | 0.295 (7.50mm) | - | - | - | 1A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 470nH | - | 250 mOhm Max | - | 1 | - | - | - | - | - | 23 | 44 @ 25MHz | Tin | - | - | - | - | - | - | - | 1A | 3 | - | - | - | - | 90°, Right Angle | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | -- | - | - | -- | - | - | - | - | UL94 V-0 | -- | ||
Tiny WHSL | 36 |
| - | Through Hole | Axial | - | Axial | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 10A | - | - | - | - | - | - | 70MHz | - | 7.9MHz | - | V0 | - | - | - | Wago | - | 2091-1723/200-000 | - | - | Tin | Iron | WAGO Corporation | - | - | - | - | - | III | Bag | - | - | - | 2 | - | Active | 10 | 2.5 | - | No | - | - | - | Soldering connection | Solder | - | 320 V | - | - | - | - | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Active | - | - | - | - | - | - | Molded | - | 3 | Polyphthalamide | Black | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | Shielded | - | 0.295 (7.50mm) | - | - | - | 650mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | 4.7µH | - | 550 mOhm Max | - | 1 | - | - | - | - | - | 23 | 44 @ 7.9MHz | Tin | - | - | - | - | - | - | - | 650mA | 3 | - | - | - | - | 90°, Right Angle | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | -- | - | - | -- | - | - | - | - | UL94 V-0 | -- | ||
![]() 2091-1724 WAGO | 43 |
| - | Surface Mount | Nonstandard | - | -- | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 10A | - | - | - | - | - | - | -- | - | 1kHz | - | V0 | - | - | - | Wago | - | 2091-1724 | - | - | Tin | Ferrite | WAGO Corporation | - | - | - | - | - | III | Bag | - | - | - | 2 | - | Active | 10 | 2.5 | - | No | - | - | - | Soldering connection | Solder | - | 320 V | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | - | - | - | - | - | - | -- | - | 4 | Polyphthalamide | Black | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | Unshielded | - | 0.295 (7.50mm) | - | - | - | 250mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 3.9mH | - | 9.14 Ohm Max | - | 1 | - | - | - | - | - | 24 | -- | Tin | - | - | - | - | - | - | - | 100mA | 4 | - | - | - | - | 90°, Right Angle | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 0.285 (7.24mm) | - | - | - | - | UL94 V-0 | -- | ||
![]() 2091-1726 WAGO | 43 |
| - | Surface Mount | 1210 (3225 Metric) | - | 1210 | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 10A | - | - | - | - | - | - | 6MHz | - | 796kHz | - | V0 | - | - | - | Wago | - | 2091-1726 | - | - | Tin | Ferrite | WAGO Corporation | - | - | - | - | - | III | Bag | - | - | - | 2 | - | Active | 10 | 2.5 | - | No | - | - | - | Soldering connection | Solder | - | 320 V | - | - | - | - | - | -55°C ~ 125°C | Bulk | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | - | - | - | - | Wirewound | - | 6 | Polyphthalamide | Black | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | Unshielded | - | 0.295 (7.50mm) | - | - | - | 50mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 220µH | - | 21 Ohm Max | - | 1 | - | - | - | - | - | 26 | 15 @ 796kHz | Tin | - | - | - | - | - | - | - | -- | 6 | - | - | - | - | 90°, Right Angle | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 0.095 (2.41mm) | - | - | - | - | UL94 V-0 | -- | ||
Tiny WHSL | 36 |
| - | Surface Mount | 1812 (4532 Metric) | - | 1812 (4532 Metric) | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 10A | - | - | - | - | - | - | 100MHz | - | 7.96MHz | - | V0 | - | - | - | Wago | - | 2091-1706/200-000 | - | - | Tin | -- | WAGO Corporation | - | - | - | - | - | III | Bag | - | - | - | 2 | - | Active | 10 | 2.5 | - | No | - | - | - | Soldering connection | Solder | - | 320 V | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | IMCH-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | - | - | - | - | Wirewound | - | 6 | Polyphthalamide | Black | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | Unshielded | - | 0.067 (1.70mm) | - | - | - | 900mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | 1.8µH | - | 160 mOhm Max | - | 1 | - | - | - | - | - | 6 | 10 @ 7.96MHz | Tin | - | - | - | - | - | - | - | -- | 6 | - | - | - | - | Vertical | - | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 0.138 (3.50mm) | - | - | - | - | UL94 V-0 | -- |