- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1597210000 Weidmüller | 200 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 2 | Right Angle | IP10 | 11.1mm | 0.295 7.50mm | - | 14.5A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | 7mm | 11.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1757488 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.725012g | - | - | - | 320V | - | - | Bulk | 2010 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Male | UL 94V-0, PA, SAFETY APPROVAL: VDE | - | 400V | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | CSA, UL | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | - | 3 | - | 1 | - | - | 3 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | CONNECTOR | - | 8.75mm | 17mm | 17mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5452048 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 12A | - | - | 320V | - | Bulk | 2016 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1766262 Phoenix Contact | 240 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 174.99999g | - | - | 15A | 400V | 630V | - | Bulk | 2003 | COMBICON GMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 12mm | 0.339 8.61mm | unknown | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 10A | - | - | - | - | - | 1 | - | - | 5 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 18.5mm | 38.1mm | 38.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1757158 Phoenix Contact | 107 |
| Datasheet | 5 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 127.999996g | - | - | 15A | 250V | 630V | - | Bulk | 2008 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE, cULus | 16 | - | - | - | 300V | - | - | 250V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 16 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.3mm | 76.2mm | 81.28mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5452072 Phoenix Contact | 116 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 12A | - | - | 320V | - | Bulk | 2016 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1628470000 Weidmüller | 140 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18.5A | 15A | 300V | 800V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.295 7.50mm | 2 | - | - | - | 0.335 8.51mm | - | 16A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | 8.5mm | 17mm | 12mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752992001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 15A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 3 | - | IP10 | - | 0.435 11.05mm | - | 13A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.059 1.50mm | - | - | - | - | 1 | 10A | - | - | - | 3 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | 11.1mm | 11.9mm | 7.5mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1630260000 Weidmüller | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | 300V | 400V | -50°C~100°C | Bulk | 2009 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 3 | - | - | - | 0.484 12.30mm | - | 15A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | 3 | Tin | - | - | - | - | - | - | 135° | - | - | 1.3 mm | - | - | - | - | - | 12.3mm | 15mm | 13.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1844951 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Green | 1 | Male | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 19 | UL | - | Vertical | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1752399 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 8.77001g | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 5 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | 5 | - | - | - | 300V | - | - | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 5 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 25.4mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1793250000 Weidmüller | 61 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | 320V | -50°C~120°C | Bulk | 2008 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 3 | - | IP20 | - | 0.278 7.06mm | - | 8A | Solder | - | - | 94V-0 | - | 5MOhm | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | 7.15mm | - | 9.2mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395320003 Molex | 3819 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Black | 1 | - | POLARIZED | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.327 8.30mm | unknown | - | Solder | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 3 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395040515 Molex | 15 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 15 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 15.5mm | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | Mating Flange | - | 62.8mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395383010 Molex | 37 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39538 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 23.7mm | 0.870 22.10mm | - | 15A | Solder | - | - | - | Black | - | 300V | 0.138 3.50mm | 8 | - | 300V | - | 2 | 15A | - | - | - | - | Tin | - | - | 5 | - | - | - | Vertical | - | - | - | 5 | - | - | - | Interlocking (Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395332505 Molex | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | 5 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395345622 Molex | 50 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 22 | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 22 | 115°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | 22 | - | - | 180° | - | - | 6.5mm | - | 22 | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395332923 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 23 | - | - | 270° | - | - | 5mm | - | 23 | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | 116.84mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395332524 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 24 | - | Black | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 24 | - | - | 270° | - | - | 5mm | - | 24 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395340114 Molex | 29 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 14 | 115°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | 14 | - | Black | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | 14 | - | - | 180° | - | - | 6.5mm | - | 14 | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |