- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Contact Materials | Current-IEC | Current-UL | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Temperature Coefficient / Code | Termination Method | Torque-Screw | Unit Weight | Voltage Rating DC | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Pitch | Technology | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Dielectric | Lead Spacing | Contact Tail Length | Leakage Current | Ripple Current | Test Frequency | Load Capacitance | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Drive Level | Circuit Type | Positions Per Level | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Connector System | Operating Temperature Range | ESR | Screw Size | Insertion Loss | Connection Method | Product | Features | Product Category | Diameter | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM352608VO Eaton | 47 |
| - | Tin | Through Hole | - | Thermoplastic | TE Connectivity / Holsworthy | - | - | - | - | Brass | - | 15 A | - | 250 | TE Connectivity | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | 3-1879680-8 | Active | - | - | - | - | - | 0.014110 oz | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | H4 | 0.1 % | - | 50 PPM / C | Header, Male Pins, Shrouded (2 Side) | 30.1 kOhms | 8 | Green | - | Resistors | 500 mW (1/2 W) | 0.300 (7.62mm) | Metal Film | - | 0.472 (12.00mm) | 15 A | - | - | Axial | - | - | - | 0.177 (4.50mm) | - | - | - | - | 1 | Tin | - | - | - | 8 | - | Vertical | - | - | Metal Film Resistors | - | - | - | - | - | - | - | Headers | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | UL94 V-0 | ||
![]() EM220108H Eaton | 31 |
| - | Tin | Through Hole | 5 mm x 3.2 mm | Polyamide (PA66), Nylon 6/6 | CTS Electronic Components | - | - | - | - | Brass | - | 10 A | - | 1000 | CTS | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | 0.001764 oz | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | 445 | 30 PPM | - | - | SMD Quartz | - | 8 | Green | - | Crystals | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | 24.576 MHz | 20 PPM | SMD/SMT | - | - | - | 0.138 (3.51mm) | - | - | - | 20 pF | 1 | Tin | - | 100 uW | - | 8 | - | 90°, Right Angle | - | - | Crystals | - | - | - | 40 Ohms | - | - | - | Headers | Mating Flange | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM222114H Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | Brass | - | 10 A | - | 80 | Cornell Dubilier | - | - | + 85 C | Eaton - Electronics Division | - 25 C | PCB Mount | Bulk | ECO-S2GP331EA | Active | - | Details | - | - | - | 2 oz | 400 VDC | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | 380LX | 20 % | - | - | Header, Male Pins, Shrouded (4 Side) | - | 14 | Green | 330 uF | Capacitors | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | - | - | Snap In | - | - | 10 mm | 0.138 (3.51mm) | - | - | - | - | 1 | Tin | - | - | - | 14 | - | 90°, Right Angle | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | 6.9 mm | 35 mm | - | UL94 V-0 | ||
![]() EM221510V Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | TE Connectivity / Holsworthy | - | 0805 | 2012 | - | Brass | - | 16 A | - | 1000 | TE Connectivity | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | 8-1614352-2 | Active | - | Details | - | - | - | 0.000194 oz | - | - | 300 V | 200 V | - | - | -55°C ~ 105°C | MouseReel | RN73 | 0.1 % | - | 10 PPM / C | SMD High Power Precision Resistor | 392 kOhms | 10 | Green | - | Resistors | 100 mW (1/10 W) | 0.197 (5.00mm) | Thin Film | - | 0.470 (11.94mm) | 16 A | - | - | SMD/SMT | - | - | - | 0.180 (4.57mm) | - | - | - | - | 1 | Tin | - | - | - | 10 | - | Vertical | - | - | Thin Film Resistors | - | - | - 55 C to + 155 C | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM503511 Eaton | 31 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | Brass | - | 10 A | - | 100 | Cornell Dubilier | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - 20 PPM / C, + 100 PPM / C | - | 0.34 Nm (3.0 Lb-In) | - | - | - | 300 V | 500 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Bulk | CD4 | 2 % | - | - | Plug for Unshrouded Header | - | 11 | Black | 75 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.492 (12.50mm) | 10 A | - | - | Screw | - | - | - | - | - | - | - | - | 1 | Tin | 16-24 AWG | - | - | 11 | 90° | - | - | 0.25-1.5mm² | Mica Capacitors | - | - | - 55 C to + 125 C | - | M2.6 | - | - | Mica High Frequency Capacitors | Interlocking (Side) | Mica Capacitors | - | 5.8 mm | 7.4 mm | 2.8 mm | UL94 V-0 | ||
![]() EM241611 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | CTS Electronic Components | - | - | - | - | Brass | - | 16 A | - | 1000 | CTS | - | - | - | Eaton - Electronics Division | - | SMD/SMT | Bulk | CB3LV-3C-133.3300-T 774-CB3LV-3C-133M33000 960-0009-0337CT CB3LV-3C-133M330000 | Active | - | Details | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | CB3LV | - | - | - | Plug, Female Sockets | - | 11 | Green | - | Oscillators | - | 0.300 (7.62mm) | - | - | 0.591 (15.00mm) | 16 A | 133.33 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 11 | 180° | - | - | 0.25-4mm² | Standard Oscillators | - | - | - | - | M2.6 | - | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | Standard Clock Oscillators | - | - | - | - | UL94 V-0 | ||
![]() EM242308 Eaton | 300 | - | - | Tin | Free Hanging (In-Line) | 1206 (3216 metric) | Thermoplastic | Vishay / Vitramon | 0.27 nF | 1206 | 3216 | Class 2 | Brass | - | 10 A | - | 15000 | Vishay | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Cable Mounts | Bulk | - | Active | - | Details | - | - | 0.34 Nm (3.0 Lb-In) | 0.000952 oz | 16 VDC | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | Plug, Female Sockets | - | 8 | Green | 270 pF | Capacitors | - | 0.150 (3.81mm) | - | - | 0.441 (11.20mm) | 10 A | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | 1 | Tin | 16-26 AWG | - | - | 8 | 180° | - | - | 0.14-1.5mm² | Ceramic Capacitors | - | - | - | - | M2 | - | Screw | General Type MLCCs | Mating Flange | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | UL94 V-0 | ||
![]() EM311517 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | Brass | - | 16 A | - | 50 | Cornell Dubilier | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | - | Details | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | SLPX | - | - | - | Plug, Female Sockets | - | 17 | Green | 390 uF | Capacitors | - | 0.197 (5.00mm) | - | - | 1.067 (27.10mm) | 16 A | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 17 | 90° | - | - | 0.25-4mm² | Electrolytic Capacitors | - | - | - | - | M2.6 | - | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | UL94 V-0 | ||
![]() EM220107V Eaton | In Stock | - | - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | ETI Systems | - | - | - | - | Brass | - | 10 A | - | - | ETI Systems | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | - | Details | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | Euro-Mag EM2201 | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 kOhms | 7 | Green | - | Potentiometers, Trimmers & Rheostats | - | 0.138 (3.50mm) | - | - | 0.632 (16.05mm) | 10 A | - | - | Solder | - | - | - | 0.134 (3.40mm) | - | - | - | - | 1 | Tin | - | - | - | 7 | - | Vertical | - | - | Potentiometers | - | - | - | - | - | - | - | Potentiometers | Mating Flange | Potentiometers | - | 6.9 mm | 34.9 mm | - | UL94 V-0 | ||
![]() EM211807H Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | ARCOL / Ohmite | - | - | - | - | Phosphor Bronze | - | 16 A | - | 45 | Ohmite | - | - | + 200 C | Eaton - Electronics Division | - 55 C | Chassis Mount | Bulk | - | Active | - | Details | - | - | 0.79 Nm (7.0 Lb-In) | 0.141096 oz | - | - | 300 V | 1.9 kV | 12 AWG | 24 AWG | -55°C ~ 105°C | Bulk | NHS | 1 % | - | 100 PPM / C | Plug, Female Sockets | 50 Ohms | 7 | Green | - | Resistors | 100 W | 0.200 (5.08mm) | Wirewound | - | 0.590 (14.99mm) | 16 A | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 7 | 180° | - | - | 0.25-4mm² | Wirewound Resistors | - | - | - 55 C to + 200 C | - | M2.6 | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | 24.1 mm | 65.2 mm | 47.5 mm | UL94 V-0 | ||
![]() EM256521VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | Brass | - | 16 A | - | 5000 | TT Electronics | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | - | 0.79 Nm (7.0 Lb-In) | 0.000071 oz | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Reel | PCF | - | - | - | Plug, Female Sockets | 11 kOhms | 21 | Green | - | Resistors | - | 0.200 (5.08mm) | Thin Film | - | 1.020 (25.91mm) | 8 A | - | - | Screw | - | - | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 21 | 90° | - | - | 0.25-4mm² | Thin Film Resistors | - | - | - | - | M3 | - | - | Headers | - | Thin Film Resistors - SMD | - | - | - | - | UL94 V-0 | ||
![]() EM352603HC Eaton | In Stock | - | - | Tin | Through Hole | 0402 (1005 metric) | Thermoplastic | Vishay / Vitramon | - | 0402 | 1005 | Class 1 | Brass | - | 15 A | - | 1000 | Vishay | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | - | 0.000053 oz | 200 VDC | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | VJ HIFREQ | 0.05 pF | Standard | - | High Frequency MLCC | - | 3 | Green | 6.2 pF | Capacitors | - | 0.300 (7.62mm) | - | - | 0.327 (8.31mm) | 15 A | - | - | SMD/SMT | - | C0G (NP0) | - | 0.177 (4.50mm) | - | - | - | - | 1 | Tin | - | - | - | 3 | - | 90°, Right Angle | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.61 mm | 1.02 mm | 0.51 mm | UL94 V-0 | ||
![]() EM221515V Eaton | In Stock | - | - | Tin | Through Hole | 5 mm x 3.2 mm | Thermoplastic | CTS Electronic Components | - | - | - | - | Brass | - | 16 A | - | 1000 | CTS | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | 0.001764 oz | - | - | 300 V | 300 V | - | - | -55°C ~ 105°C | MouseReel | 445 | 30 PPM | - | - | SMD Quartz | - | 15 | Green | - | Crystals | - | 0.197 (5.00mm) | - | - | 0.470 (11.94mm) | 16 A | 16 MHz | 30 PPM | SMD/SMT | - | - | - | 0.180 (4.57mm) | - | - | - | 20 pF | 1 | Tin | - | 100 uW | - | 15 | - | Vertical | - | - | Crystals | - | - | - | 40 Ohms | - | - | - | Headers | Mating Flange | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM503504 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | API Technologies - Spectrum Control | - | - | - | - | Brass | - | 10 A | - | 50 | API Technologies | 3 A | 30 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | N | - | - | 0.34 Nm (3.0 Lb-In) | - | - | - | 300 V | 240 VAC, 400 VDC | 16 AWG | 24 AWG | -40°C ~ 105°C | - | Euro-Mag EM5035 | - | - | - | Hermetically Sealed Threaded Case Filters | - | 4 | Black | 0.36 uF | Filters | - | 0.197 (5.00mm) | - | - | 0.492 (12.50mm) | 10 A | - | - | Screw | - | - | - | - | - | - | 1 GHz | - | 1 | Tin | 16-24 AWG | - | LT Filter | 4 | 90° | - | 5/16-24 UNF-2A | 0.25-1.5mm² | EMI Feedthrough Filters | - | - | - 55 C to + 125 C | - | M2.6 | 70 dB | - | Headers | Interlocking (Side) | EMI Feedthrough Filters | 17.45 mm | - | 22.987 mm | - | UL94 V-0 | ||
![]() EM222114V Eaton | 47 |
| - | Tin | Through Hole | 5 mm x 3.2 mm | Thermoplastic | CTS Electronic Components | - | - | - | - | Brass | - | 10 A | - | 1000 | CTS | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | - | Details | - | - | - | 0.001764 oz | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | 445 | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 14 | Green | - | Crystals | - | 0.138 (3.50mm) | - | - | 0.362 (9.20mm) | 10 A | - | - | Solder | - | - | - | 0.134 (3.40mm) | - | - | - | - | 1 | Tin | - | - | - | 14 | - | Vertical | - | - | Crystals | - | - | - | - | - | - | - | Headers | - | Crystals | - | 6.9 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM256519H Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | TE Connectivity / Holsworthy | - | 0805 | 2012 | - | Brass | - | 16 A | - | 1000 | TE Connectivity | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | 1-1879282-1 | Active | - | Details | - | - | 0.79 Nm (7.0 Lb-In) | 0.000166 oz | - | - | 300 V | 150 V | 16 AWG | 26 AWG | -40°C ~ 105°C | MouseReel | RP73 | 0.1 % | - | 15 PPM / C | SMD High Power Precision Resistors | 732 kOhms | 19 | Green | - | Resistors | 125 mW (1/8 W) | 0.200 (5.08mm) | Thin Film | - | 0.570 (14.48mm) | 8 A | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 19 | 180° | - | - | 0.25-4mm² | Thin Film Resistors | - | - | - 55 C to + 155 C | - | M3 | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM211814VR Eaton | 31 |
| - | Tin | Free Hanging (In-Line) | 1.6 mm x 1.2 mm | Thermoplastic | CTS Electronic Components | - | - | - | - | Phosphor Bronze | - | 16 A | - | 3000 | CTS | - | - | + 70 C | Eaton - Electronics Division | - 20 C | Cable Mounts | Bulk | - | Active | - | Details | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Reel | 416 | 15 PPM | - | - | Plug, Female Sockets | - | 14 | Green | - | Crystals | - | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | 40.61 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | 18 pF | 1 | Tin | 12-24 AWG | - | - | 14 | 270° | - | - | 0.25-4mm² | Crystals | - | - | - | 100 Ohms | M2.6 | - | Screw | Plugs | Mating Flange, Retention Latches (Non-Wire Side) | Crystals | - | - | 1.6 mm | 1.2 mm | UL94 V-0 | ||
![]() EM211521VR Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | Phosphor Bronze | - | 16 A | 0.14 | 1000 | Cornell Dubilier | - | - | + 85 C | Eaton - Electronics Division | - 40 C | - | Bulk | - | Active | - | Details | - | - | 0.79 Nm (7.0 Lb-In) | - | 25 VDC | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Reel | AVE | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | - | 21 | Green | 22 uF | Capacitors | - | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | - | - | SMD/SMT | - | - | 2 mm | - | 5.5 uA | 55 mA | - | - | 1 | Tin | 12-24 AWG | - | - | 21 | 270° | - | - | 0.25-4mm² | Electrolytic Capacitors | - | - | - | 10.55 Ohms | M2.6 | - | - | Aluminum Electrolytic Capacitors | Mating Flange, Retention Latches (Non-Wire Side) | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 6.6 mm | 5.3 mm | 6.6 mm | UL94 V-0 | ||
![]() 1782598 Phoenix Contact | 47 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | Copper Alloy | 8A | 8 A | - | 1000 | TT Electronics | - | - | - | Phoenix Contact | - | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | Solder | - | 0.000071 oz | - | 160 V | 300 V | - | - | - | -40°C ~ 100°C | Reel | PCF | - | - | - | Header, Male Pins, Shrouded (4 Side) | 205 Ohms | 4 | Black | - | Resistors | - | 0.150 (3.81mm) | Thin Film | - | 0.272 (6.91mm) | - | - | - | Solder | 4 | - | - | 0.079 (2.00mm) | - | - | - | - | 1 | Tin | - | - | - | 4 | - | 90°, Right Angle | - | - | Thin Film Resistors | - | Wire to Board | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0402 | 1005 | - | - | - | - | - | 1000 | TT Electronics | - | - | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | - | - | - | - | - | - | Reel | PCF | - | - | - | - | 237 Ohms | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - |