- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1945164 Phoenix Contact | 392 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 989.993697mg | - | 8A | - | Nylon | 160V | 250V | - | Bulk | 2005 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Unshrouded | - | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 2.8mm | 0.512 13.00mm | unknown | 8A | Solder | UL | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 6A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | - | 9 | UL | - | Vertical | - | - | - | 9 | - | - | - | - | - | - | 31.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1825569 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 137.000006g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON IC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 8 | - | - | - | - | - | - | 300V | - | - | 320V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 19.2mm | 50.76mm | 19.2mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395021014 Molex | 602 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | 300V | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39502 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Black | 1 | - | POLARIZED, SHROUDED | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Horizontal | - | - | 0.270 6.86mm | - | 8A | Solder | - | 14 | - | - | - | - | 8mOhm | - | - | 0.140 3.56mm | Compliant | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | Low Halogen | - | 14 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 50.4mm | 9.2mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1755561 Phoenix Contact | 117 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.100133kg | - | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | unknown | 12A | Solder | CSA, UL | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | - | 7 | - | 1 | - | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 15.9mm | 37mm | 37mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1857935 Phoenix Contact | 251 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 5.810008g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 17.9mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | Tin | 1 | 14-30 AWG | - | - | 7 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | 7 | M2 | - | - | - | - | - | 27.46mm | 17.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1945216 Phoenix Contact | 1336 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.540003g | Copper | 8A | - | - | 160V | 250V | - | Bulk | 2005 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | - | - | - | Black | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 2.8mm | 0.512 13.00mm | unknown | 8A | Solder | - | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 12A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | - | 14 | UL | - | Vertical | - | - | - | 14 | - | - | - | - | - | 13mm | 3.5mm | 49mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395329512 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Brass | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 18A | - | - | - | - | Gold | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 62.96mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395229004 Molex | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | 140°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.330 8.38mm | - | - | Solder | - | 4 | - | - | Green | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | 4 | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | - | 22mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1721025 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 630V | 1kV | - | Bulk | 2010 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | - | PBT, UL 94V0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.533 13.54mm | - | 41A | Solder | - | - | - | - | - | - | - | - | 300V | 0.165 4.19mm | - | - | - | - | 1 | 41A | - | - | - | - | Tin | 1 | - | - | - | 3 | UL | - | 90°, Right Angle, Under Board | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395369512 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 1 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395369018 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395319002 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | 2 | - | - | - | - | - | - | 12.16mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395369502 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 1 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1612200000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | POLYAMIDE | - | Thermoplastic, Wemid | - | Copper Alloy | 32A | - | - | 300V | 1kV | -50°C~100°C | Bulk | 2008 | Powermate STV | - | yes | Active | Not Applicable | Screw | - | - | Plug, Blade Sockets | - | - | - | Gray | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.276 7.00mm | 10 | Right Angle | IP20 | 30.2mm | 0.843 21.41mm | - | 32A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | FEMALE | 94V-0 | Grey | NO | - | - | 600V | - | - | 600V | - | 25A | 1 | 25A | 22 AWG | 12 AWG | 22 AWG | - | Silver | - | 12-22 AWG | - | - | - | - | 90° | - | 0.5-4mm2 | - | - | 10 | M3 | 9mm | - | - | Mating Flange | - | 92mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843790 Phoenix Contact | 1349 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | 2 | - | - | - | CONNECTOR | Mating and Mounting Flange | 10.65mm | 17.3mm | 17.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1858808 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 167.00001g | - | - | 15A | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | 6 | - | - | - | - | - | - | 300V | - | - | - | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 56.11mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1925333 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 200V | 400V | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | - | IDC, IDT, Socket | Plug, Female Sockets | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 20 AWG | - | - | - | - | 20-24 AWG | - | - | - | - | 180° | - | 0.34-0.5mm2 | - | - | - | - | - | - | - | - | 12.9mm | 8.41mm | 22.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1605080000 Weidmüller | 1733 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 1997 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 3 | Right Angle | IP10 | 11.1mm | 0.298 7.57mm | - | 14.5A | Solder | CSA, UR | - | - | 94V-0 | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | - | 3 | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | 11.9mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW4H-03A1 Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | 160V | - | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1893766 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 11.129994g | - | - | - | - | 160V | 320V | - | Bulk | 2001 | COMBICON ZEC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Card Edge | - | - | - | Green | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.689 17.50mm | - | 8A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | 1 | 8A | 26 AWG | 16 AWG | - | - | Tin | 1 | 16-26 AWG | - | - | 10 | - | 180° | - | 0.2-1mm2 | 7mm | - | 10 | - | - | - | SPRING LOADED | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |