- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Conductor Material | Approvals | Board contact surface | Case material | Circuit Applications | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material of contact surface | Max. temperature | Mfr | Min. temperature | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Tab Width | Torque-Screw | Total no. of pins | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating (AC) | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Pitch | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Wire/Cable Color | Connection Type | Features | Pin Length | Height | Length | Width | Tab Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2092-1725 WAGO | 31 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | - | - | - | - | - | - | - | Wago | - | 2092-1725 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | 630 V | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | Header, Male Pins, Partial Shroud | 5 | - | - | Polyphthalamide | Black | - | 0.197 (5.00mm) | - | - | - | - | 0.295 (7.50mm) | Solder | 0.142 (3.60mm) | 1 | - | 5 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | - | UL94 V-0 | ||
![]() 2092-1732 WAGO | In Stock | - | - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | - | - | - | - | - | - | - | Wago | - | 2092-1732 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | 630 V | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | Header, Male Pins, Partial Shroud | 12 | - | - | Polyphthalamide | Black | - | 0.197 (5.00mm) | - | - | - | - | 0.295 (7.50mm) | Solder | 0.142 (3.60mm) | 1 | - | 12 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | - | UL94 V-0 | ||
![]() 770-865/073-000 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | B | - | - | - | - | Soldering | - | - | 50pc(s) | - | 25A | 23 A | - | - | Light green | Yes | - | - | Wago | 770-865/073-000 | 770-865/073-000 | - | - | - | WAGO Corporation | - | - | - | 25A | 25A | 400V | - | Box | - | - | - | - | Active | - | - | No | - | - | 5 | - | - | - | - | - | 400 V | 600 V | - | - | -35°C ~ 85°C | WINSTA MIDI | - | 770-865/073-000 | 5 | - | - | Polyamide | Green | - | 0.394 (10.00mm) | - | - | - | - | 1.024 (26.01mm) | Solder | 0.138 (3.50mm) | 1 | - | 5 | - | - | 5 | 90° | - | - | - | -31-185 °F | - | - | - | - | Locking Feature | - | 26mm | - | 47mm | - | UL94 V-0 | ||
![]() 890-873 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | - | - | - | - | - | - | Wago | - | 890-873 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | No | - | - | - | - | - | - | - | - | 250 V | 600 V | - | - | -35°C ~ 85°C | WINSTA® MINI | - | Header, Female Sockets | 3 | - | - | Polyamide | Green | - | 0.173 (4.40mm) | - | - | IP40 | - | 1.118 (28.40mm) | Solder | 0.138 (3.50mm) | 1 | - | 3 | - | 16-22 AWG | 3 | - | Vertical | 0.25-1.5mm² | 9mm | -31 to 185 Degrees F | - | - | - | - | Locking Feature | - | - | - | - | - | UL94 V-0 | ||
![]() 770-895/080-000 WAGO | 31 |
| - | Production (Last Updated: 4 days ago) | Silver | PCB Mount | Polyamide | - | UL | - | - | Signal | B | - | - | - | - | Soldering | - | Bronze | 50pc(s) | - | 25A | 23 A | IP20 | - | Pink | Yes | - | Integrated in plug-in connector | Wago | 770-895/080-000 | 770-895/080-000 | Polyamide (PA) | - | - | WAGO Corporation | - | Plug | - | 25A | 25A | 400V | - | Box | - | - | - | 3 | Active | - | 6 | Compliant | 3 mm | - | 5 | - | - | - | - | - | 400 V | 600 V | - | No | -35°C ~ 85°C | WINSTA MIDI | Solder | 770-895/080-000 | 69 | - | - | Polyamide | Black | 3 | 5 mm | Right Angle | Unshielded | - | 34.6 mm | 1.024 (26.01mm) | Solder | 0.138 (3.50mm) | 1 | - | 5 | - | - | 5 | 90° | - | - | - | -31 to 185 Degrees F | - | - | - | - | Locking Feature | - | 26mm | 178 mm | 47mm | 800 µm | UL94 V-0 | ||
![]() 770-854/062-000 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | B | - | - | - | - | Soldering | - | - | 50pc(s) | - | 25A | 23 A | - | - | Grey | Yes | - | - | Wago | 770-854/062-000 | 770-854/062-000 | - | - | - | WAGO Corporation | - | - | - | 25A | 25A | 400V | - | Box | - | - | - | - | Active | - | - | No | - | - | 4 | - | - | - | - | - | 400 V | 600 V | - | - | -35°C ~ 85°C | WINSTA MIDI | - | 770-854/062-000 | 4 | - | - | Polyamide | Gray | - | 0.394 (10.00mm) | - | - | - | - | 1.024 (26.01mm) | Solder | 0.138 (3.50mm) | 1 | - | 4 | - | - | 4 | 90° | - | - | - | -31 to 185 Degrees F | - | - | - | - | Locking Feature | - | 26mm | - | 37mm | - | UL94 V-0 | ||
Tiny WHSL | 31 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | V2 | - | - | - | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | - | III | Tape & Reel (TR) | Carton (box) | - | - | 2 | Active | 16 | 6 | - | - | - | - | - | - | THR connection | Solder | - | 1 kV | 600 V | - | - | -60°C ~ 100°C | MCSMIDI Classic | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | - | Black | - | 0.295 (7.50mm) | - | - | - | - | 0.472 (12.00mm) | Solder | 0.094 (2.40mm) | 1 | - | - | Tin | - | 5 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 31 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UR;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | - | - | V0 | - | Wago | - | 2092-1376/200-000 | - | Tin | - | WAGO Corporation | - | - | - | - | - | - | III | Box | - | - | - | 2 | Active | 16 | 4 | No | - | - | - | - | - | Soldering connection | Solder | - | 630 V | 300 V | - | - | -60°C ~ 100°C | picoMAX®eCOM 5.0 | - | Header, Female Sockets | 6 | - | - | Polyphthalamide | Gray | - | 0.197 (5.00mm) | - | - | - | - | 0.528 (13.40mm) | Solder | 0.094 (2.40mm) | 1 | - | 6 | Tin | - | 6 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Spring Clamp | Push Button Actuated | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 47 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | - | - | - | - | - | V0 | - | Wago | - | 2091-1727/200-000 | - | Tin | - | WAGO Corporation | - | - | - | - | - | - | III | Bag | - | - | - | 2 | Active | 10 | 2.5 | No | - | - | - | - | - | Soldering connection | Solder | - | 320 V | - | - | - | -60°C ~ 100°C | picoMAX® 3.5 | - | Header, Male Pins, Partial Shroud | 7 | - | - | Polyphthalamide | Black | - | 0.138 (3.50mm) | - | - | - | - | 0.295 (7.50mm) | Solder | 0.094 (2.40mm) | 1 | - | 27 | Tin | - | 7 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | Spring Clamp | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-124/027-000 WAGO | 11 |
| - | - | - | Free Hanging (In-Line) | Polyamide | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10A | 10 A | - | - | - | - | - | - | Wago | - | 2734-124/027-000 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 320 V | 300 V | 24~16 AWG | - | -60°C ~ 100°C | MCSMINI | - | Plug, Female Sockets | 24 | - | - | - | Light Gray | - | 0.138 (3.50mm) | - | - | - | - | 0.531 (13.50mm) | Screwless - Push-In Spring | - | 1 | 24 | - | Tin | 16-24 AWG | 24 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | Solid Wire;Stranded Wire | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | ||
![]() 890-283 WAGO | 31 |
| - | - | - | Free Hanging (In-Line) | Polyamide | - | CCA;UL | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | IP20 | - | - | - | - | Separate | Wago | - | 890-283 | Polyamide (PA) | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | Box | - | - | - | 3 | Active | - | 4 | - | - | - | - | - | - | - | - | - | 250 V | 600 V | 22~16 AWG | No | -35°C ~ 85°C | WINSTA® MINI | - | Plug, Female Sockets | 3 | - | - | - | Pink | - | 0.173 (4.40mm) | - | - | IP20 | - | 0.461 (11.70mm) | Screwless - Push-In Spring | - | 1 | 3 | - | - | 16-22 AWG | 3 | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | Locking Feature | - | 11.7 | 34.1 | 15 | - | UL94 V-0 | ||
![]() 770-884/011-000 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | - | - | Integrated in plug-in connector | Wago | - | 770-884/011-000 | Polyamide (PA) | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | Box | - | - | - | 3 | Active | - | 6 | No | - | - | - | - | - | - | - | - | 400 V | 600 V | - | No | -35°C ~ 85°C | WINSTA® MIDI | - | Plug, Female Sockets | 4 | - | - | Polyamide | Pink | - | 0.394 (10.00mm) | - | - | - | - | 0.575 (14.60mm) | Solder | 0.138 (3.50mm) | 1 | - | 4 | - | - | 4 | 180° | - | - | - | -31 to 185 Degrees F | - | - | - | - | Locking Feature | - | 11.7 | 26 | 37 | - | UL94 V-0 | ||
![]() 770-874/011-000 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | - | - | Integrated in plug-in connector | Wago | - | 770-874/011-000 | Polyamide (PA) | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | Box | - | - | - | 3 | Active | - | 6 | No | - | - | - | - | - | - | - | - | 400 V | 600 V | - | No | -35°C ~ 85°C | WINSTA® MIDI | - | Plug, Male Pins | 4 | - | - | Polyamide | Green | - | 0.394 (10.00mm) | - | - | - | - | 0.575 (14.60mm) | Solder | 0.138 (3.50mm) | 1 | - | 4 | - | - | 4 | 180° | - | - | - | -31 to 185 Degrees F | - | - | - | - | Locking Feature | - | 11.7 | 26 | 37 | - | UL94 V-0 | ||
![]() 770-894/081-000 WAGO | 47 |
| - | - | - | PCB Mount | Polyamide | - | UL | - | - | - | B | - | - | - | - | Soldering | - | - | 50pc(s) | - | 25A | 23 A | IP20 | - | Pink | Yes | - | Integrated in plug-in connector | Wago | 770-894/081-000 | 770-894/081-000 | Polyamide (PA) | - | - | WAGO Corporation | - | Plug | - | 25A | 25A | 400V | - | - | - | - | - | 3 | Active | - | 6 | Non-Compliant | - | - | 4 | - | - | - | - | - | 400 V | 600 V | - | No | -35°C ~ 85°C | WINSTA MIDI | - | 770-894/081-000 | 4 | - | - | Polyamide | Pink | - | 0.394 (10.00mm) | - | - | - | - | 1.024 (26.01mm) | Solder | 0.138 (3.50mm) | 1 | - | 4 | - | - | 4 | 90° | - | - | - | -31 to 185 Degrees F | - | - | - | - | Locking Feature | - | 26mm | 11.7 | 37mm | - | UL94 V-0 | ||
![]() 770-864/073-000 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | - | B | - | - | - | - | Soldering | - | - | 50pc(s) | - | 25A | 23 A | IP20 | - | Light green | Yes | - | Integrated in plug-in connector | Wago | 770-864/073-000 | 770-864/073-000 | Polyamide (PA) | - | - | WAGO Corporation | - | Bus | - | 25A | 25A | 400V | - | Box | - | - | - | 3 | Active | - | 6 | No | - | - | 4 | - | - | - | - | - | 400 V | 600 V | - | No | -35°C ~ 85°C | WINSTA MIDI | - | 770-864/073-000 | 4 | - | - | Polyamide | Green | - | 0.394 (10.00mm) | - | - | - | - | 1.024 (26.01mm) | Solder | 0.138 (3.50mm) | 1 | - | 4 | - | - | 4 | 90° | - | - | - | -31-185 °F | - | - | - | - | Locking Feature | - | 26mm | 11.7 | 37mm | - | UL94 V-0 | ||
Tiny WHSL | 31 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UR | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | - | - | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 10 A | - | (L x W x H) 12 x 60.5 x 10.8 mm | Black | Yes | - | - | Wago | 231-838/001-000/105-604 | 231-838/001-000/105-604 | - | - | +100°C | WAGO Corporation | -60°C | - | 1 | 12A | 12A | 630V | - | Box | - | Square | 8 | - | Active | - | - | No | - | - | - | 8 | - | - | - | - | 630 V | 300 V | - | - | -60°C ~ 100°C | 300 | - | 231-838/001-000/105-604 | 8 | - | - | Polyphthalamide | Black | - | 0.295 (7.50mm) | - | - | - | - | 0.331 (8.40mm) | Solder | 0.094 (2.40mm) | 1 | - | 8 | Tin | - | 8 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | 10.8mm | 12mm | 60.5mm | - | UL94 V-0 | |||
Tiny WHSL | 31 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | - | - | - | - | - | V0 | - | Wago | - | 2092-3723/200-000 | - | Tin | - | WAGO Corporation | - | - | - | - | - | - | III | Bag | - | - | - | 2 | Active | 16 | 6 | Yes | - | - | - | - | - | Soldering connection | Solder | - | 1 kV | - | - | - | -60°C ~ 100°C | picoMAX® 7.5 | - | Header, Male Pins, Partial Shroud | 3 | - | - | Polyphthalamide | Black | - | 0.295 (7.50mm) | - | - | - | - | 0.295 (7.50mm) | Solder | 0.094 (2.40mm) | 1 | - | 3 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 2.4 MilliMeters | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 31 |
| - | Production (Last Updated: 3 weeks ago) | - | Through Hole | Polyphthalamide (PPA), Glass Filled | Copper | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 12A | 10 A | - | - | - | - | V0 | - | - | - | - | - | Tin | - | WAGO Corporation | - | - | - | - | - | - | III | - | Magazine | - | - | 2 | Active | 12 | 4 | Non-Compliant | - | - | - | - | - | THR connection | Solder | 50 V | 320 V | 600 V | - | - | -60°C ~ 100°C | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | 150 °C | -40 °C | - | Black | - | 0.197 (5.00mm) | - | - | - | - | 0.472 (12.00mm) | Solder | 0.094 (2.40mm) | 1 | - | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 832-1102/312-000 WAGO | 28 |
| - | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate | - | UL | - | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 25 | 0.75 - 16 | - | - | Electrolytic Copper | - | - | 76A | 85 A | - | - | - | - | V0 | - | Wago | - | 832-1102/312-000 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | - | Active | 76 | - | - | - | - | - | - | No | - | - | - | 1 kV | 600 V | 18~4 AWG | - | -60°C ~ 120°C | MCSMAXI 16 | - | Plug, Female Sockets | 2 | - | - | - | Light Gray | - | 0.400 (10.16mm) | - | - | - | 89.8 | 1.146 (29.10mm) | Screwless - Push-In Spring | - | 1 | 2 | - | Silver | 4-18 AWG | 2 | 180° | - | 0.75-16mm² | 18-20mm | - | - | Solid Wire;Stranded Wire | - | - | Strain Relief | - | 29.1 | 45.7 | 10.16 | - | UL94 V-0 | ||
![]() 2092-1729 WAGO | 22 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | - | - | - | - | - | V0 | - | Wago | - | 2092-1729 | - | Tin | - | WAGO Corporation | - | - | - | - | - | - | III | Bag | - | - | - | 2 | Active | 16 | 4 | Yes | - | - | - | - | - | Soldering connection | Solder | - | 630 V | - | - | - | -60°C ~ 100°C | picoMAX® 5.0 | - | Header, Male Pins, Partial Shroud | 9 | - | - | Polyphthalamide | Black | - | 0.197 (5.00mm) | - | - | - | - | 0.295 (7.50mm) | Solder | 0.142 (3.60mm) | 1 | - | 9 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | - | UL94 V-0 |