- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Termination Style | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECH381R-12P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | ECH381R | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 (3.81mm) | Solder | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | ||
![]() EC350R-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC350R | Plug, Female Sockets | 9 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 9 | 90° | - | 0.2-1.5mm² | - | ||
![]() 2EHDVM-05P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 2EHDVM | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 (5.08mm) | Solder | 1 | Tin | - | 5 | - | Vertical | - | Mating Flange | ||
![]() 2ESDPL-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 2ESDPL | Plug, Female Sockets | 4 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 270° | - | 0.2-2.5mm² | - | ||
![]() ECH250R-02P Dinkle | In Stock | - | - | Through Hole | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 150 V | -40°C ~ 120°C | ECH250R | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.098 (2.50mm) | Solder | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | ||
![]() 5ESDVM-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDVM | Plug, Female Sockets | 4 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() ECH250R-06P Dinkle | In Stock | - | - | Through Hole | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 150 V | -40°C ~ 120°C | ECH250R | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.098 (2.50mm) | Solder | 1 | Tin | - | 6 | - | 90°, Right Angle | - | - | ||
![]() EC350VM-08P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC350VM | Plug, Female Sockets | 8 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 8 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() 0221-2012 Dinkle | In Stock | - | - | Free Hanging (In-Line) | 8A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | 0221-20 | Plug, Female Sockets | 12 | Green | 0.138 (3.50mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 16-24 AWG | 12 | 180° | - | 0.2-1.5mm² | - | ||
![]() 2EHDRM-03P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 2EHDRM | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.200 (5.08mm) | Solder | 1 | Tin | - | 3 | - | 90°, Right Angle | - | Mating Flange | ||
![]() ECH250V-04P Dinkle | In Stock | - | - | Through Hole | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 150 V | -40°C ~ 120°C | ECH250V | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.098 (2.50mm) | Solder | 1 | Tin | - | 4 | - | Vertical | - | - | ||
![]() ESC381V-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | 500 V | 300 V | -40°C ~ 120°C | ESC381V | Plug, Female Sockets | 5 | Green | 0.150 (3.81mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 16-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | ||
![]() 5ESDSR-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 10 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDSR | Plug, Female Sockets | 4 | Green | 0.197 (5.00mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 12-26 AWG | 4 | 180° | - | 0.2-2.5mm² | - | ||
![]() 5EHDRC-07P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 5EHDRC | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.197 (5.00mm) | Solder | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | ||
![]() 2EHDV-08P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 2EHDV | Header, Male Pins, Shrouded (2 Side) | 8 | Green | 0.200 (5.08mm) | Solder | 1 | Tin | - | 8 | - | Vertical | - | - | ||
![]() 2EHDRM-05P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 2EHDRM | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 (5.08mm) | Solder | 1 | Tin | - | 5 | - | 90°, Right Angle | - | Mating Flange | ||
![]() 2ESDVM-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 110°C | 2ESDVM | Plug, Female Sockets | 4 | Green | - | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() 5EHDVC-07P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 5EHDVC | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.197 (5.00mm) | Solder | 1 | Tin | - | 7 | - | Vertical | - | - | ||
![]() 0221-2006 Dinkle | In Stock | - | - | Free Hanging (In-Line) | 8A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | 0221-20 | Plug, Female Sockets | 6 | Green | 0.138 (3.50mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 16-24 AWG | 6 | 180° | - | 0.2-1.5mm² | - | ||
![]() 5ESDPL-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDPL | Plug, Female Sockets | 6 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 6 | 270° | - | 0.2-2.5mm² | - |