- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Insulation Resistance | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395359006 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | Mating Flange | - | 40.64mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395359509 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 300V | - | 1 | 15A | - | - | - | - | Gold | - | - | - | - | - | - | - | Vertical | - | - | - | 9 | - | - | - | - | Mating Flange | - | 55.88mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300504 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 4 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | 18.3mm | 1.005 25.53mm | unknown | 12A | Screw with Captive Plate | - | - | - | 8 | - | - | - | - | - | 300V | - | - | 3 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | - | 4 (Mate), 2 (Input) | - | - | 90° | - | - | - | - | - | M3.5 | - | - | 300V | Mating Flange | - | 25.9mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395011012 Molex | 671 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 6.9mm | 0.360 9.14mm | - | 8A | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.140 3.56mm | - | 10 | - | 300V | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | 12 | - | - | - | - | - | - | 43.4mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1510460000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18A | 15A | - | - | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | EAR99 | Header | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 3 | Right Angle | IP20 | 12mm | 0.330 8.38mm | - | - | Solder | - | - | - | - | - | 94V-0 | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | - | 10A | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | - | - | 17.24mm | 12mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-1 | - | ||
![]() 1762059 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 1.50003kg | - | 10A | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Green | 1 | - | PBT, 94V-0 | - | 508mV | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 22.1mm | 0.933 23.70mm | - | 10A | Solder | - | CSA, UL | - | - | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | - | 12A | 2 | 15A | - | - | - | - | - | 1 | - | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | Interlocking (Side) | 22.1mm | 12.5mm | 26.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792375 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 132.000001g | - | - | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 15 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.024 26.01mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 15 | - | - | - | - | - | 300V | - | - | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | - | 15 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 7mm | 77.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399300203 Molex | In Stock | - | Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Copper | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 3 | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | - | 1.005 25.53mm | unknown | 11A | Screw with Captive Plate | - | - | - | 6 | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | - | 3 (Mate), 1,2 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1792294 Phoenix Contact | 295 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 132.000001g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2000 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | UL 94V-0, PA, SAFETY APPROVAL: UL; VDE | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | - | 7 | - | - | - | - | - | 300V | - | - | - | 250V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | - | 7 | CB; CCA; CSA; CUL; EAC | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 35.56mm | 36.56mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39500-0011 Molex | 765 | - | Datasheet | - | - | Cable, Free Hanging | - | - | - | Nylon | - | Brass | - | - | - | 300V | - | - | Bulk | - | - | - | - | - | - | Screw | EAR99 | - | - | - | 105°C | -40°C | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3.5mm | - | Horizontal | - | - | - | - | 8A | - | - | - | - | 11 | - | - | - | - | - | 300V | - | Compliant | - | - | - | - | - | 8A | 30 AWG | 24 AWG | - | - | - | - | - | Low Halogen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1612010000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | POLYAMIDE | - | Thermoplastic, Wemid | - | Copper Alloy | 32A | - | - | 300V | 1kV | -50°C~100°C | Bulk | 2008 | Powermate STV | e4 | yes | Active | Not Applicable | Screw | - | - | Plug, Blade Pins | - | - | - | Gray | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.276 7.00mm | - | Right Angle | IP20 | - | 0.843 21.41mm | - | 32A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, UR | - | 4 | MALE | - | Grey | NO | - | 600V | - | - | - | - | - | - | 1 | 25A | 22 AWG | 12 AWG | 12 AWG | - | Silver | - | 12-22 AWG | - | - | - | - | 180° | - | 0.5-4mm2 | - | - | - | M3 | 9mm | - | - | Mating Flange | - | 30.2mm | 21.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1767070 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 166.000009g | - | - | - | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | 500V | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | 7.62mm | 9 | - | - | - | - | - | 300V | - | - | - | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 66.58mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0395011009 Molex | 2991 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | 300V | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.360 9.14mm | - | 8A | Solder | - | - | - | 9 | - | - | - | - | - | 300V | 0.140 3.56mm | Compliant | - | - | 300V | - | 1 | 8A | 2 AWG | 20 AWG | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 32.9mm | 6.9mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1828414 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 100.999996g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | - | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | 9 | - | - | - | - | - | 300V | - | - | - | - | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | - | - | 9 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating Flange | 12.5mm | 10.4mm | 44.68mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1762745 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 600.102706g | - | 10A | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | - | 2 | 15A | - | - | - | - | Tin | 1 | - | - | 7 | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 28.5mm | 37mm | 22mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1777866 Phoenix Contact | 28862459 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 135.000004g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 6.92mm | 1.083 27.51mm | - | 12A | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M2.5 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 27.2mm | 19.56mm | 55.52mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766275 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 174.99999g | - | - | 15A | - | 400V | 630V | - | Bulk | 2010 | COMBICON GMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 12A | 1 | 10A | - | - | - | - | - | 1 | - | - | - | 6 | UL | - | 90°, Right Angle | - | - | - | 6 | - | - | - | - | - | 18.5mm | 45.72mm | 45.72mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843680 Phoenix Contact | 16 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | - | 250V | - | Bulk | 2001 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | 8536.69.40.40 | 640mV | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | 160V | CSA, UL | 3.5mm | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 8A | 1 | 8A | - | - | - | 10 | - | 1 | - | - | - | 10 | UL; VDE; CSA | - | Vertical | - | - | - | - | - | - | - | - | - | 12.6mm | 18.9mm | 7.25mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1768891 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 907.18474g | - | - | 15A | - | 250V | 630V | - | Bulk | 2012 | COMBICON SMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 25.6mm | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | - | CSA, cULus | - | - | - | - | - | - | - | 300V | - | - | - | 320V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | - | 16 | CSA; CUL; GOST; UL | 225° | - | 0.2-2.5mm2 | 7mm | - | 16 | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 15.5mm | 80mm | 80mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1877210000 Weidmüller | 92 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2016 | Omnimate SL | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.433 11.00mm | - | 19A | Solder | - | CSA, UR | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | 1 | - | - | - | - | 3 | Tin | - | - | - | - | - | - | - | 90°, Right Angle, Under Board | - | - | 1 mm | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |