- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | AWG | AWG (min.) | AWG max. | Cable diameter (details) | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Case material | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connection side A | Connection side B | Connections | Connector contact surface | Connector standard | Contact Materials | Contact surface | Contamination level | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Manufacturer part # | Material (details) | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of pins | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Overvoltage category | Package | Pin shape | Pins | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | Rechargeable | RoHS-compliant | Seal type | Stripping length (max.) | Torque-Screw | Total no. of pins | Total number of pins | Type of electric connection | Voltage-UL | With protective conductor | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Technology | Ingress Protection | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Diode Type | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Capacity | Features | Grade | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11355-1 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | Cable, open end | M12 socket, straight | - | - | Sensor connector | - | Gold plated | 3 | 1pc(s) | - | - | - | - | - | Black | - | - | - | 11355-1 | Outer cover: PUR | - | - | - | - | +80°C | - | - | -25°C | 4 | - | 4A | 4A | 4A | 250V | 250V | - | - | - | 4 | - | - | - | - | - | - | - | Screw-on | - | - | - | - | - | - | - | - | - | M8-connector, direct / free end | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11374-1 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | Cable, open end | M12 socket, straight | - | - | Sensor connector | - | Gold plated | 3 | 1pc(s) | - | - | - | - | - | Black | - | - | - | 11374-1 | Outer cover: PUR | - | - | - | - | +80°C | - | - | -25°C | 5 | - | 4A | 4A | 4A | 63V | 63V | - | - | - | 5 | - | - | - | - | - | - | - | Screw-on | - | - | - | - | - | - | - | - | - | M8-connector, direct / free end | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102B10089X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PA | - | - | - | - | - | - | - | Soldering | - | - | - | Gold plated | - | 1pc(s) | 2.5mm | - | - | - | (L x W x H) 10 x 90.8 x 12 mm | Grey | - | - | - | 102B10089X | - | - | - | - | - | +125°C | - | - | -55°C | - | 2 | 4A | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | 102B10089X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 12mm | 10mm | 90.8mm | - | ||
![]() 2091-1410-1 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 3.50mm | - | - | - | (L x W x H) 12.40 x 37.00 x 21.10 mm | Light grey | Yes | - | - | 2091-1410-1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 160V | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 2091 | 2091-1410-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.10mm | 12.40mm | 37.00mm | - | |||
![]() 2091-1405-1 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 3.50mm | - | - | - | (L x W x H) 12.40 x 21.10 x 19.50 mm | Light grey | Yes | - | - | 2091-1405-1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 160V | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 2091 | 2091-1405-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.50mm | 12.40mm | 21.10mm | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Light grey | No | - | - | 2091-1108/0002-0000 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2091 | 2091-1108/0002-0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2091-1408-1 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 3.50mm | - | - | - | (L x W x H) 12.40 x 30.00 x 21.10 mm | Light grey | Yes | - | - | 2091-1408-1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 160V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2091 | 2091-1408-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.10mm | 12.40mm | 30.00mm | - | |||
![]() 143-0140-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118-0090-000 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 174358-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM211819H Eaton | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | - | -55°C ~ 105°C | Euro-Mag EM2118 | Plug, Female Sockets | 19 | Green | 0.200 (5.08mm) | - | - | 0.590 (14.99mm) | Screw | - | - | 1 | - | Tin | 12-24 AWG | 19 | - | 180° | - | 0.25-4mm² | - | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() 30S001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Type C CEE 7/16 plug 1.5 mm | - | - | - | - | - | 1Set | 6mm | - | - | - | - | Black | No | - | - | 30S001 | - | - | - | - | - | +125°C | - | - | -40°C | - | 1 | 14A | 14A | - | 24V DC | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP-Superseal 1.5mm Series | x | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-113/K010-165 WAGO | In Stock | - | - | - | - | - | 20 - 12 | - | - | 2 x 0.5 - 4mm² | 4mm² | 0.5 - 4 mm² | 0.5mm² | - | - | - | - | - | - | - | - | Spring | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | Yes | 770-113/K010-165 | - | - | - | - | - | - | - | - | - | - | - | 25A | 25A | 25A | 250V | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 + PE | - | - | - | - | - | WINSTA MIDI | with strain relief casing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4016139188287 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Type C CEE 7/16 plug 1.5 mm,Crimp | - | - | - | - | - | 1Set | 6mm | - | - | - | - | Black | - | - | - | 4016139188287 | - | - | - | - | - | +125°C | - | - | -40°C | - | 1 | 14A | 14A | - | 24V DC | - | - | - | Rectangular | - | 4 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | AMP-Superseal 1.5mm Series | 4016139188287 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113001 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11676-1 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | M8 plug, straight | Cable, open end | - | - | Sensor connector | - | - | 3 | 1pc(s) | - | - | - | - | - | - | - | - | - | 11676-1 | Sheath: PVC | - | - | - | - | +90°C | - | - | -40°C | 3 | - | 4A | 4A | 4A | 63V | 60V | - | - | - | 3 | - | - | - | - | - | - | - | Screw-on | - | - | - | - | - | - | - | - | - | M8-female connector, direct / free end | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shake-proof | - | - | - | - | - | ||
![]() 132321 Panasonic | In Stock | - | - | - | - | 81g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W x H) 63 x 10.5 x 44.5 mm | - | - | - | - | 132321 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | eneloop Reihe F1x6 | - | - | - | NiMH | - | - | - | 7.2V | - | - | - | - | - | - | AAA | - | - | - | - | - | 750mAh | - | - | 44.5mm | 63mm | 10.5mm | - | ||
![]() 182198-1-SR TE Connectivity | In Stock | - | - | - | - | - | - | 22 | 18 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | Nickel plated | - | - | - | - | 1pc(s) | - | - | - | - | - | Silver | No | - | - | 182198-1-SR | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Yes | - | - | - | - | 1 | - | - | - | - | AMPMODU MOD I | AMPMODU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-111/008-000 WAGO | In Stock | - | - | - | - | - | - | 28 | 14 | - | - | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | Spring-loaded terminal | Tin plated | - | - | - | - | 50pc(s) | 3.50mm | - | - | IP20 | (L x W x H) 18.60 x 40.70 x 18.90 mm | - | Yes | V0 | - | 734-111/008-000 | - | Other copper alloys | Plastic | Tin | 1.5mm² | - | - | 0.08mm² | - | - | 1 | 10A | 10A | - | 300V | - | III | - | - | - | 11 | 2 | - | 10 | 2.5 | - | - | - | 7.00mm | - | - | 11 | Spring clamp connection | - | No | - | 734 | 734-111/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.90mm | 18.60mm | 40.70mm | - | ||
![]() 800170 JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Crimp | Tin plated | - | - | - | - | 1pc(s) | 2.50mm | - | - | - | (L x W x H) 17.3 x 5.75 x 10.4 mm | Ecru | No | - | - | 800170 | PA 66 UL94V-0 | - | - | - | - | - | - | - | - | - | 1 | 3A | 3A | 3A | - | 250V AC | - | - | - | 6 | 6 | - | - | - | - | - | Yes | - | - | - | - | 6 | - | - | - | - | XH | Connector pin strip, straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4mm | 17.3mm | 5.75mm | - |