- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | AWG (min.) | AWG max. | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Total number of pins | Type of electric connection | Voltage-IEC | Voltage-UL | With protective conductor | Operating Temperature | Series | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Features | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 721-105/026-037 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 100pc(s) | 5mm | - | - | - | (L x W x H) 14.30 x 26.50 x 26.45 mm | Light grey | Yes | - | - | 721-105/026-037 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 5 | - | - | - | - | - | 9.00mm | - | 5 | - | - | - | - | - | 721 | - | 721-105/026-037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | - | 26.45mm | 14.30mm | 26.50mm | - | - | ||
![]() 721-108/026-037 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 14.30 x 41.50 x 26.45 mm | Light grey | Yes | - | - | 721-108/026-037 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 8 | - | - | - | - | - | 9.00mm | - | 8 | - | - | - | - | - | 721 | - | 721-108/026-037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.45mm | 14.30mm | 41.50mm | - | - | ||
![]() 721-110/026-037 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 14.30 x 51.50 x 26.45 mm | Light grey | Yes | - | - | 721-110/026-037 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 10 | - | - | - | - | Non-Compliant | 9.00mm | - | 10 | - | - | - | - | - | 721 | Socket | 721-110/026-037 | - | - | Grey | 1 | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.45mm | 14.30mm | 51.50mm | - | UL94 V-0 | ||
![]() 721-112/026-035 WAGO | In Stock | - | - | - | - | - | - | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 25pc(s) | - | - | - | - | - | Light grey | Yes | - | - | 721-112/026-035 | - | - | - | - | - | - | - | - | - | 1 | 16A | 16A | 630V | - | - | - | 12 | - | - | - | - | - | - | - | 12 | - | - | - | - | - | 721 | - | 721-112/026-035 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1467 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 50pc(s) | 3.50mm | - | - | - | (L x W x H) 13.3 x 26 x 17.3 mm | Black | Yes | - | - | 713-1467 | - | - | - | - | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 7 | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 1735 | - | 713-1467 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.3mm | 13.3mm | 26mm | - | - | |||
![]() 721-135/001-040 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyamide | - | - | - | - | Tin plated | - | 200pc(s) | 5mm | - | - | - | (L x W x H) 11.4 x 28.2 x 17 mm | Light grey | Yes | - | - | 721-135/001-040 | - | - | - | - | - | +100°C | - | - | -60°C | 1 | 12A | 12A | 320V | - | - | Square | 5 | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 2060 | - | 721-135/001-040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 11.4mm | 28.2mm | - | - | |||
![]() 713-1437/117-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 10pc(s) | 3.50mm | - | - | - | (L x W x H) 13.5 x 69.6 x 15.7 mm | Black | Yes | - | - | 713-1437/117-000 | - | - | - | - | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 17 | - | - | - | - | - | - | - | 34 | - | - | - | - | - | 1735 | - | 713-1437/117-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 13.5mm | 69.6mm | - | - | |||
![]() 721-180/046-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyamide | - | - | - | - | Tin plated | - | 50pc(s) | 5mm | - | - | - | - | Light grey | Yes | - | - | 721-180/046-000 | - | - | - | - | - | +100°C | - | - | -60°C | 1 | 16A | 16A | 250V | - | - | Square | 20 | - | - | - | - | - | - | - | 20 | - | - | - | - | - | 2060 | - | 721-180/046-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 11.4mm | - | - | - | |||
![]() 721-202/008-037 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 100pc(s) | 7.50mm | - | - | - | (L x W x H) 14.00 x 26.45 x 18.80 mm | Light grey | Yes | - | - | 721-202/008-037 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 2 | - | - | - | - | - | 9.00mm | - | 2 | - | - | - | - | - | 721 | - | 721-202/008-037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | - | 18.80mm | 14.00mm | 26.45mm | - | - | ||
![]() 721-203/008-037 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 100pc(s) | 7.50mm | - | - | - | (L x W x H) 18.80 x 26.45 x 21.50 mm | Light grey | Yes | - | - | 721-203/008-037 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 3 | - | - | - | - | - | 9.00mm | - | 3 | - | - | - | - | - | 721 | - | 721-203/008-037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.50mm | 18.80mm | 26.45mm | - | - | ||
![]() 721-206/008-037 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 7.50mm | - | - | - | (L x W x H) 18.80 x 44.00 x 26.45 mm | Light grey | Yes | - | - | 721-206/008-037 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 6 | - | - | - | - | - | 9.00mm | - | 6 | - | - | - | - | - | 721 | - | 721-206/008-037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.45mm | 18.80mm | 44.00mm | - | - | ||
![]() 721-171/001-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyamide | - | - | - | - | Tin plated | - | 100pc(s) | 5mm | - | - | - | (L x W x H) 11.4 x 58.2 x 17 mm | Light grey | Yes | - | - | 721-171/001-000 | - | - | - | - | - | +100°C | - | - | -60°C | 1 | 16A | 16A | 320V | - | - | Square | 11 | - | - | - | - | - | - | - | 11 | - | - | - | - | - | 2060 | - | 721-171/001-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 11.4mm | 58.2mm | - | - | |||
![]() 721-203/008-035 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 100pc(s) | 7.50mm | - | - | - | (L x W x H) 18.80 x 26.45 x 21.50 mm | Light grey | Yes | - | - | 721-203/008-035 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 3 | - | - | - | - | - | 9.00mm | - | 3 | - | - | - | - | - | 721 | - | 721-203/008-035 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.50mm | 18.80mm | 26.45mm | - | - | ||
![]() 721-115/008-000 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 25pc(s) | 5mm | - | - | - | (L x W x H) 18.80 x 76.50 x 26.45 mm | Light grey | Yes | - | - | 721-115/008-000 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 15 | - | - | - | - | - | 9.00mm | - | 15 | - | - | - | - | - | 721 | - | 721-115/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | - | 26.45mm | 18.80mm | 76.50mm | - | - | ||
![]() 721-208/037-047 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 25pc(s) | 7.50mm | - | - | - | (L x W x H) 14.30 x 74.10 x 29.60 mm | Light grey | Yes | - | - | 721-208/037-047 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 8 | - | - | - | - | - | 9.00mm | - | 8 | - | - | - | - | - | 721 | - | 721-208/037-047 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.60mm | 14.30mm | 74.10mm | - | - | ||
![]() 721-2108/037-045 WAGO | In Stock | - | - | - | - | - | 24 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 20.80 x 56.55 x 29.80 mm | Light grey | Yes | - | - | 721-2108/037-045 | - | - | - | - | 2.5mm² | - | - | 0.2mm² | - | 1 | 16A | 16A | 320V | - | - | - | 8 | - | - | - | - | - | 10.00mm | - | 8 | - | - | - | - | - | 721 | - | 721-2108/037-045 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.80mm | 20.80mm | 56.55mm | - | - | ||
![]() 721-2103/037-045 WAGO | In Stock | - | - | - | - | - | 24 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 20.80 x 31.55 x 29.80 mm | Light grey | Yes | - | - | 721-2103/037-045 | - | - | - | - | 2.5mm² | - | - | 0.2mm² | - | 1 | 16A | 16A | 320V | - | - | - | 3 | - | - | - | - | - | 10.00mm | - | 3 | - | - | - | - | - | 721 | - | 721-2103/037-045 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.80mm | 20.80mm | 31.55mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 24 | 12 | - | PA 66 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | IP20 | (L x W x H) 20.80 x 51.45 x 30.00 mm | Light grey | Yes | V0 | - | 721-2106/026-000/134-000 | - | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | 0.2mm² | - | 1 | 16A | 16A | 320V | III | - | - | 6 | 2 | - | 16 | 4 | - | 10.00mm | - | 6 | Spring clamp connection | - | - | No | - | 721 | - | 721-2106/026-000/134-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.00mm | 20.80mm | 51.45mm | - | - | ||
![]() 721-238/001-000 WAGO | 46 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | UR | - | - | Tin plated | Polyamide | - | - | - | - | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | - | (L x W x H) 11.4 x 60.5 x 17 mm | Light grey | Yes | - | Wago | 721-238/001-000 | 60340035 | - | - | - | - | +100°C | WAGO Corporation | - | -60°C | 1 | 12A | 12A | 630V | - | Box | Square | 8 | - | Active | - | - | Yes | - | - | 8 | - | 630 V | 600 V | - | -60°C ~ 100°C | 2060 | - | 721-238/001-000 | 8 | Polyamide | Gray | - | 0.295 (7.50mm) | - | 0.472 (12.00mm) | - | Solder | 0.197 (5.00mm) | 1 | 8 | Tin | - | 8 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | 5 MilliMeters | 17mm | 11.4mm | 60.5mm | UL94 V-0 | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 7.50mm | - | - | - | (L x W x H) 14.30 x 61.45 x 59.00 mm | Light grey | Yes | - | - | 721-208/026-000/035-000 | - | - | - | - | 2.5mm² | - | - | 0.08mm² | - | 1 | 16A | 16A | 630V | - | - | - | 8 | - | - | - | - | - | 9.00mm | - | 8 | - | - | - | - | - | 721 | - | 721-208/026-000/035-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.00mm | 14.30mm | 61.45mm | - | - |