- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Contact Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1777125 Phoenix Contact | 119 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | 154.999997g | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 8.3mm | 0.472 12.00mm | unknown | 12A | Solder | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | 12 AWG | 28 AWG | - | - | 1 | - | 7 | UL | - | Vertical | - | 7 | Mating and Mounting Flange | 15.9mm | 45.72mm | 45.72mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395332509 Molex | 44 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | Black | - | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | - | - | 270° | - | 5mm | 9 | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395360024 Molex | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 24 | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | - | unknown | - | Solder | 24 | 300V | - | - | 300V | - | 1 | 18A | - | - | 300V | Tin | - | - | - | - | - | 90°, Right Angle | - | - | Mating Flange | - | 132.08mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395200208 Molex | 21 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 8 | Black | - | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 8 | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395360019 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 19 | Black | 1 | Male | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | - | unknown | - | Solder | 19 | 300V | - | - | 300V | - | 1 | 18A | - | - | - | Tin | 1 | - | 19 | - | - | 90°, Right Angle | - | - | Mating Flange | - | 106.68mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395345712 Molex | 44 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 12 | Mating Flange, Positions Stamped | - | 70.76mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395314019 Molex | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 19 | Black | - | Male | - | 8536.69.40.40 | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | 19 | 300V | 0.130 3.30mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | Vertical | - | - | - | - | 98.52mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395005209 Molex | 37 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | 180° | - | 6.5mm | - | Positions Stamped | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395372007 Molex | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | Black | 1 | Female | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Vertical | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | 7 | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | 7 | - | 270° | - | 5mm | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395340216 Molex | 50 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | Black | - | - | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 16 | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395045620 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | Green | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | 180° | - | 6.5mm | 20 | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395355515 Molex | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | Vertical | - | 15 | Mating Flange | - | 86.36mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395337903 Molex | 21 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 3 | Green | - | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | - | - | 270° | - | 5mm | 3 | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395326519 Molex | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.472 12.00mm | unknown | - | Solder | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 98.52mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395005718 Molex | 15 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 18 | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | 180° | - | 6.5mm | - | Positions Stamped | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1717314 Phoenix Contact | 95 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON PST | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 8 | Black | - | Male | - | - | 0.197 5.00mm | Right Angle | 12.5mm | 0.110 2.79mm | - | 12A | Solder | - | 300V | 0.266 6.75mm | - | - | 12A | 1 | 16A | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | 8 | - | 12.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395314022 Molex | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 22 | Black | - | Male | - | 8536.69.40.40 | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | 22 | 300V | 0.130 3.30mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | Vertical | - | - | - | - | 113.76mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395040613 Molex | 15 |
| Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | Black | - | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | 180° | - | 6.5mm | 13 | Mating Flange, Positions Stamped | - | 55.8mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395045614 Molex | 44 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 14 | Green | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | 180° | - | 6.5mm | 14 | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395345120 Molex | 50 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | 180° | - | 6.5mm | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - |