- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | AWG (min.) | AWG max. | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 50pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 43.70 x 34.60 mm | Black | Yes | V0 | - | 713-1107/107-047/033-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 7 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 14 | No | - | - | - | - | - | 713 | Socket | 713-1107/107-047/033-000 | - | 100 °C | -60 °C | - | Black | 2 | - | - | 18.75 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable,+ sleeve | 34.60mm | 16.00mm | 43.70mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 50.50 x 18.80 mm | Black | Yes | - | - | 713-1114/000-9037 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 14 | - | - | - | - | Non-Compliant | 7.00mm | - | 28 | - | - | - | - | - | - | 713 | Socket | 713-1114/000-9037 | - | 100 °C | -60 °C | - | Black | 2 | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 18.80mm | 16.00mm | 50.50mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 59.10 x 48.70 mm | Black | Yes | V0 | - | 713-1114/107-047/034-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 14 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 28 | No | - | - | - | - | - | 713 | Socket | 713-1114/107-047/034-000 | - | 100 °C | -60 °C | - | Black | 2 | - | - | 18.75 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 48.70mm | 16.00mm | 59.10mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 62.60 x 18.80 mm | Black | Yes | V0 | - | 713-1115/107-9037 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 15 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 30 | No | - | - | - | - | - | 713 | Socket | 713-1115/107-9037 | - | 100 °C | -60 °C | - | Black | 2 | - | - | 18.75 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 18.80mm | 16.00mm | 62.60mm | - | UL94 V-0 | ||
Tiny WHSL | 31 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 26.00 x 18.80 mm | Black | Yes | V0 | - | 713-1107/000-9037 | - | - | 1.5mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | Bulk | - | - | 7 | - | Active | 10 | - | Non-Compliant | 7.00mm | - | 14 | No | - | - | 250 V | 300 V | -60°C ~ 100°C | 713 | - | 713-1107/000-9037 | 14 | - | - | - | Black | - | 0.138 (3.50mm) | - | 18.8 | 0.630 (16.00mm) | - | Screwless - Spring Cage, Tension Clamp | - | 2 | - | Tin | 16-28 AWG | 7 | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | -7 mm | encodable | 18.80mm | 16.00mm | 26.00mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 64.50 x 18.80 mm | Black | Yes | V0 | - | 713-1116/037-9037 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 16 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 32 | No | - | - | - | - | - | 713 | - | 713-1116/037-9037 | - | - | - | - | Black | - | 3.5 mm | - | 18.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7 mm | encodable | 18.80mm | 16.00mm | 64.50mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 64.50 x 54.20 mm | Black | Yes | V0 | - | 713-1116/037-9037/035-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 16 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 32 | No | - | - | - | - | - | 713 | Socket | 713-1116/037-9037/035-000 | - | 100 °C | -60 °C | - | Black | 2 | - | - | 18.75 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 54.20mm | 16.00mm | 64.50mm | - | - | ||
![]() 713-1117/037-047 WAGO | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 10pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 68.00 x 18.80 mm | Black | Yes | - | - | 713-1117/037-047 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 17 | - | - | - | - | Non-Compliant | 7.00mm | - | 34 | - | - | - | - | - | - | 713 | Socket | 713-1117/037-047 | - | 100 °C | -60 °C | - | Black | 2 | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 18.80mm | 16.00mm | 68.00mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 68.00 x 54.20 mm | Black | Yes | - | - | 713-1117/037-9037/035-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 17 | - | - | - | - | Non-Compliant | 7.00mm | - | 34 | - | - | - | - | - | - | 713 | Socket | 713-1117/037-9037/035-000 | - | 100 °C | -60 °C | - | Black | 2 | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 54.20mm | 16.00mm | 68.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 68.00 x 54.20 mm | Black | Yes | V0 | - | 713-1117/037-047/035-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 17 | - | - | 10 | - | - | 7.00mm | - | 34 | No | - | - | - | - | - | 713 | - | 713-1117/037-047/035-000 | - | - | - | - | - | - | - | - | 18.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 54.20mm | 16.00mm | 68.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 48.70 x 48.60 mm | Black | Yes | V0 | - | 713-1111/107-047/034-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 11 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 22 | No | - | - | - | - | - | 713 | Socket | 713-1111/107-047/034-000 | - | 100 °C | -60 °C | - | Black | 2 | - | - | 18.75 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable,+ sleeve | 48.60mm | 16.00mm | 48.70mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 71.50 x 54.20 mm | Black | Yes | - | - | 713-1118/037-047/035-000 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 18 | - | - | - | - | - | 7.00mm | - | 36 | - | - | - | - | - | - | 713 | - | 713-1118/037-047/035-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch,encodable | 54.20mm | 16.00mm | 71.50mm | - | - | ||
![]() 713-1403/105-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 100pc(s) | 3.50mm | - | - | (L x W x H) 13.3 x 12 x 15.9 mm | Black | Yes | V0 | - | 713-1403/105-000 | - | Tin | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | III | - | Carton (box) | Square | 3 | 2 | - | 10 | 2.5 | - | - | - | 6 | - | Soldering connection | Solder | - | - | - | 1735 | - | 713-1403/105-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 13.3mm | 12mm | - | - | |||
![]() 713-1118/035-047 WAGO | In Stock | - | - | - | - | - | 28 | 16 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 64.50 x 54.20 mm | Black | Yes | - | - | 713-1118/035-047 | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | - | 18 | - | - | - | - | - | 7.00mm | - | 36 | - | - | - | - | - | - | 713 | - | 713-1118/035-047 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 54.20mm | 16.00mm | 64.50mm | - | - | ||
![]() 713-1403/116-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 50pc(s) | 3.50mm | - | - | (L x W x H) 13.3 x 18.6 x 15.9 mm | Black | Yes | V0 | - | 713-1403/116-000 | - | Tin | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | III | - | Carton (box) | Square | 3 | 2 | - | 10 | 2.5 | - | - | - | 6 | - | Soldering connection | Solder | - | - | - | 1735 | - | 713-1403/116-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 13.3mm | 18.6mm | - | - | |||
![]() 713-1406/116-000 WAGO | 31 |
| - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UL;CSA | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 29.1 x 15.9 mm | Black | Yes | V0 | Wago | 713-1406/116-000 | 713-1406/116-000 | Tin | - | +100°C | WAGO Corporation | - | -60°C | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 6 | 2 | Active | 10 | 2.5 | No | - | - | 12 | - | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | 1735 | - | 713-1406/116-000 | 12 | - | - | Polyphthalamide | Black | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | Solder | 0.094 (2.40mm) | 2 | 12 | Tin | - | 6 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | Locking Ramp | 15.9mm | 13.3mm | 29.1mm | UL94 V-0 | - | |||
![]() 713-1405/117-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 25pc(s) | 3.50mm | - | - | (L x W x H) 13.3 x 27.6 x 15.9 mm | Black | Yes | - | - | 713-1405/117-000 | - | - | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | - | - | - | Square | 5 | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 1735 | - | 713-1405/117-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 13.3mm | 27.6mm | - | - | |||
![]() 713-1411/105-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 25pc(s) | 3.50mm | - | - | (L x W x H) 13.3 x 40 x 15.9 mm | Black | Yes | V0 | - | 713-1411/105-000 | - | Tin | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | III | - | Carton (box) | Square | 11 | 2 | - | 10 | 2.5 | - | - | - | 22 | - | Soldering connection | Solder | - | - | - | 1735 | - | 713-1411/105-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 13.3mm | 40mm | - | - | |||
![]() 713-1414/116-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 13.3 x 57.1 x 15.9 mm | Black | Yes | V0 | - | 713-1414/116-000 | - | Tin | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | III | - | Carton (box) | Square | 14 | 2 | - | 10 | 2.5 | - | - | - | 28 | - | Soldering connection | Solder | - | - | - | 1735 | - | 713-1414/116-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 13.3mm | 57.1mm | - | - | |||
![]() 713-1415/105-000 WAGO | In Stock | - | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 13.3 x 54 x 15.9 mm | Black | Yes | V0 | - | 713-1415/105-000 | - | Tin | - | +100°C | - | - | -60°C | 2 | 10A | 10A | 160V | III | - | Carton (box) | Square | 15 | 2 | - | 10 | 2.5 | - | - | - | 30 | - | Soldering connection | Solder | - | - | - | 1735 | - | 713-1415/105-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 13.3mm | 54mm | - | - |