- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG (min.) | AWG max. | Board contact surface | Case material | Connections | Connector contact surface | Content | CS | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pin shape | Pins per row | Pollution degree | Rated current In | Rated surge voltage | Stripping length (max.) | Total number of pins | Type of electric connection | Type of fastening | Series | Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 713-1411/117-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.3 x 48.6 x 15.9 mm | Black | Yes | V0 | 713-1411/117-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 11 | 2 | 10 | 2.5 | - | 22 | Soldering connection | Solder | 1735 | 713-1411/117-000 | - | 15.9mm | 13.3mm | 48.6mm | |||
![]() 713-1415/116-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.3 x 60.6 x 15.9 mm | Black | Yes | V0 | 713-1415/116-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 15 | 2 | 10 | 2.5 | - | 30 | Soldering connection | Solder | 1735 | 713-1415/116-000 | - | 15.9mm | 13.3mm | 60.6mm | |||
![]() 713-1424/116-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 50pc(s) | 3.50mm | (L x W x H) 13.5 x 22.1 x 15.7 mm | Black | Yes | - | 713-1424/116-000 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 4 | - | - | - | - | 8 | - | - | 1735 | 713-1424/116-000 | - | 15.7mm | 13.5mm | 22.1mm | |||
![]() 713-1429/116-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 25pc(s) | 3.50mm | (L x W x H) 13.5 x 39.6 x 15.7 mm | Black | Yes | - | 713-1429/116-000 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 9 | - | - | - | - | 18 | - | - | 1735 | 713-1429/116-000 | - | 15.7mm | 13.5mm | 39.6mm | |||
![]() 713-1434/105-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.5 x 50.5 x 15.7 mm | Black | Yes | V0 | 713-1434/105-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 14 | 2 | 10 | 2.5 | - | 28 | Soldering connection | Solder | 1735 | 713-1434/105-000 | - | 15.7mm | 13.5mm | 50.5mm | |||
![]() 713-1431/117-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.5 x 48.6 x 15.7 mm | Black | Yes | V0 | 713-1431/117-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 11 | 2 | 10 | 2.5 | - | 22 | Soldering connection | Solder | 1735 | 713-1431/117-000 | - | 15.7mm | 13.5mm | 48.6mm | |||
![]() 713-1434/117-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.5 x 59.1 x 15.7 mm | Black | Yes | V0 | 713-1434/117-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 14 | 2 | 10 | 2.5 | - | 28 | Soldering connection | Solder | 1735 | 713-1434/117-000 | - | 15.7mm | 13.5mm | 59.1mm | |||
Tiny WHSL | In Stock | - | - | 28 | 16 | - | PA 66 | Spring-loaded terminal | Tin plated | 10pc(s) | 3.50mm | (L x W x H) 16.00 x 71.50 x 18.80 mm | Black | Yes | - | 713-1118/037-9037 | - | 1.5mm² | +100°C | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | 18 | - | - | - | 7.00mm | 36 | - | - | 713 | 713-1118/037-9037 | encodable | 18.80mm | 16.00mm | 71.50mm | ||
![]() 713-1436/117-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 10pc(s) | 3.50mm | (L x W x H) 13.5 x 66.1 x 15.7 mm | Black | Yes | V0 | 713-1436/117-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 16 | 2 | 10 | 2.5 | - | 32 | Soldering connection | Solder | 1735 | 713-1436/117-000 | - | 15.7mm | 13.5mm | 66.1mm | |||
![]() 713-1464 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 100pc(s) | 3.50mm | (L x W x H) 13.3 x 15.5 x 17.3 mm | Black | Yes | - | 713-1464 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 4 | - | - | - | - | 8 | - | - | 1735 | 713-1464 | - | 17.3mm | 13.3mm | 15.5mm | |||
![]() 713-1437/116-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 10pc(s) | 3.50mm | (L x W x H) 13.5 x 67.6 x 15.7 mm | Black | Yes | V0 | 713-1437/116-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 17 | 2 | 10 | 2.5 | - | 34 | Soldering connection | Solder | 1735 | 713-1437/116-000 | - | 15.7mm | 13.5mm | 67.6mm | |||
![]() 713-1468/037-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 50pc(s) | 3.50mm | (L x W x H) 13.3 x 36.1 x 17.3 mm | Black | Yes | V0 | 713-1468/037-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 8 | 2 | 10 | 2.5 | - | 16 | Soldering connection | Solder | 1735 | 713-1468/037-000 | - | 17.3mm | 13.3mm | 36.1mm | |||
![]() 713-1473 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 25pc(s) | 3.50mm | (L x W x H) 13.3 x 47 x 17.3 mm | Black | Yes | - | 713-1473 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 13 | - | - | - | - | 26 | - | - | 1735 | 713-1473 | - | 17.3mm | 13.3mm | 47mm | |||
![]() 713-1469 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 25pc(s) | 3.50mm | (L x W x H) 13.3 x 33 x 17.3 mm | Black | Yes | - | 713-1469 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 9 | - | - | - | - | 18 | - | - | 1735 | 713-1469 | - | 17.3mm | 13.3mm | 33mm | |||
![]() 713-1466 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 50pc(s) | 3.50mm | (L x W x H) 13.3 x 22.5 x 17.3 mm | Black | Yes | - | 713-1466 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 6 | - | - | - | - | 12 | - | - | 1735 | 713-1466 | - | 17.3mm | 13.3mm | 22.5mm | |||
![]() 713-1478/037-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.3 x 71.1 x 17.3 mm | Black | Yes | - | 713-1478/037-000 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 18 | - | - | - | - | 36 | - | - | 1735 | 713-1478/037-000 | - | 17.3mm | 13.3mm | 71.1mm | |||
![]() 713-1470/107-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 25pc(s) | 3.50mm | (L x W x H) 13.3 x 45.1 x 17.3 mm | Black | Yes | - | 713-1470/107-000 | - | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | - | - | Square | 10 | - | - | - | - | 20 | - | - | 1735 | 713-1470/107-000 | - | 17.3mm | 13.3mm | 45.1mm | |||
![]() 713-1476/037-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.3 x 64.1 x 17.3 mm | Black | Yes | V0 | 713-1476/037-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 16 | 2 | 10 | 2.5 | - | 32 | Soldering connection | Solder | 1735 | 713-1476/037-000 | - | 17.3mm | 13.3mm | 64.1mm | |||
![]() 713-1478 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 20pc(s) | 3.50mm | (L x W x H) 13.3 x 64.5 x 17.3 mm | Black | Yes | V0 | 713-1478 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 18 | 2 | 10 | 2.5 | - | 36 | Soldering connection | Solder | 1735 | 713-1478 | - | 17.3mm | 13.3mm | 64.5mm | |||
![]() 713-1463/037-000 WAGO | In Stock | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | 100pc(s) | 3.50mm | (L x W x H) 13.3 x 18.6 x 17.3 mm | Black | Yes | V0 | 713-1463/037-000 | Tin | - | +100°C | - | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 3 | 2 | 10 | 2.5 | - | 6 | Soldering connection | Solder | 1735 | 713-1463/037-000 | - | 17.3mm | 13.3mm | 18.6mm |