- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | AWG (min.) | AWG max. | Board contact surface | Brand | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Overvoltage category | Package | Packaging type | Pin shape | Pins | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Unit Weight | Voltage-IEC | Voltage-UL | Wire Gauge Range | With protective conductor | Operating Temperature | Series | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Housing Color | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Wire Type | Features | Product Category | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 734-268/105-604 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | 100pc(s) | 3.81mm | - | - | - | (L x W x H) 10.3 x 32.57 x 10.9 mm | Black | - | Yes | V0 | - | - | 734-268/105-604 | - | - | - | Tin | - | +100°C | - | - | -60°C | 1 | 10A | 10A | - | 160V | - | III | - | Carton (box) | Square | - | 8 | 2 | - | 10 | 2.5 | - | - | 8 | - | THR connection | Solder | - | - | - | - | - | - | 2140 | - | 734-268/105-604 | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 10.3mm | 32.57mm | - | - | |||
![]() 734-302/018-000 WAGO | 23 |
| - | - | - | Panel Mount | - | Polyamide | UL | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 9.4 x 17.9 mm | Light grey | - | Yes | V0 | - | Wago | 734-302/018-000 | 734-302/018-000 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | III | Box | - | Square | - | 2 | 2 | Active | 10 | 2.5 | - | - | 2 | - | Spring clamp connection | - | - | 320 V | 300 V | 28~14 AWG | No | -60°C ~ 100°C | 2140 | - | 734-302/018-000 | 2 | - | - | Orange | - | - | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Screwless - Push-In Spring | - | - | 1 | 2 | Tin | 14-28 AWG | 2 | 180° | - | 0.08-1.5mm² | - | 6-7mm | - | Solid Wire;Stranded Wire | Board Lock | - | 17.9mm | 22.3mm | 9.4mm | UL94 V-0 | - | ||
![]() 734-313/019-000 WAGO | In Stock | - | - | - | - | - | 13 | - | - | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Copper | 25pc(s) | 3.50mm | - | - | - | (L x W x H) 22.3 x 60.3 x 13.4 mm | Light grey | - | Yes | - | Polyamide | - | 734-313/019-000 | - | - | - | - | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | - | - | - | Square | - | 13 | - | - | - | - | Non-Compliant | - | 13 | - | - | - | - | - | - | - | - | - | 2140 | Plug | 734-313/019-000 | - | 100 °C | -60 °C | Grey | 1 | - | - | - | - | - | 10 A | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.4mm | 22.3mm | 60.3mm | - | UL94 V-0 | ||
![]() 734-333/018-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper | 100pc(s) | 3.81mm | - | - | IP10 | (L x W x H) 22.3 x 13.52 x 17.9 mm | Orange | - | Yes | V0 | Polyamide | - | 734-333/018-000 | - | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | III | - | - | Square | - | 3 | 2 | - | 10 | 2.5 | Non-Compliant | - | 3 | - | Spring clamp connection | - | - | - | - | - | No | - | 2140 | Plug | 734-333/018-000 | - | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | 10 A | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9mm | 22.3mm | 13.52mm | - | UL94 V-0 | ||
![]() 734-334/018-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Copper | 100pc(s) | 3.81mm | - | - | - | (L x W x H) 22.3 x 17.33 x 17.9 mm | Orange | - | Yes | - | Polyamide | - | 734-334/018-000 | - | - | - | - | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | - | - | - | Square | - | 4 | - | - | - | - | Non-Compliant | - | 4 | - | - | - | - | - | - | - | - | - | 2140 | Plug | 734-334/018-000 | - | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | 10 A | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9mm | 22.3mm | 17.33mm | - | UL94 V-0 | ||
![]() 734-318/018-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper | 25pc(s) | 3.50mm | - | - | IP10 | (L x W x H) 22.3 x 65.4 x 17.9 mm | Light grey | - | Yes | V0 | - | - | 734-318/018-000 | - | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | III | - | - | Square | - | 18 | 2 | - | 10 | 2.5 | Non-Compliant | - | 18 | - | Spring clamp connection | - | - | - | - | - | No | - | 2140 | - | 734-318/018-000 | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9mm | 22.3mm | 65.4mm | - | UL94 V-0 | ||
![]() 734-338/018-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper | 50pc(s) | 3.81mm | - | - | IP10 | (L x W x H) 22.3 x 32.57 x 17.9 mm | Orange | - | Yes | V0 | Polyamide | - | 734-338/018-000 | - | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | III | - | - | Square | - | 8 | 2 | - | 10 | 2.5 | Non-Compliant | - | 8 | - | Spring clamp connection | - | - | - | - | - | No | - | 2140 | Plug | 734-338/018-000 | - | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | 10 A | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9mm | 22.3mm | 32.57mm | - | UL94 V-0 | ||
![]() 734-369/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 14 | - | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 3.50mm | - | - | - | (L x W x H) 40.9 x 34.35 x 23 mm | Light grey | - | Yes | V0 | Polyamide | - | 734-369/008-000 | - | - | - | - | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 250V | - | - | - | - | Square | - | 9 | - | - | 10 | - | Non-Compliant | - | 9 | No | - | - | - | - | - | - | - | - | 2140 | - | 734-369/008-000 | - | 100 °C | -60 °C | Grey | 1 | - | - | - | 18.5 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | 40.9mm | 34.35mm | - | UL94 V-0 | ||
![]() 734-324/109-000 WAGO | 31 |
| - | - | Flanges | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 93.5 x 13.4 mm | Light grey | - | Yes | - | Polyamide | - | 734-324/109-000 | - | - | - | - | 1.50mm² | +100°C | WAGO Corporation | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | - | Bulk | - | Square | - | 24 | - | Active | - | - | Non-Compliant | - | 24 | - | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | MCSMINI | Plug | Plug, Male Pins | 24 | 100 °C | -60 °C | Gray | 1 | - | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Screwless - Spring Cage, Tension Clamp | Grey | - | 1 | - | Tin | 14-28 AWG | 24 | 180° | - | 0.08-1.5mm² | - | 6-7mm | - | - | Mating Flange | - | 13.4mm | 22.3mm | 93.5mm | UL94 V-0 | UL94 V-0 | ||
![]() 734-272/105-604 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Copper | 100pc(s) | 3.81mm | - | - | - | (L x W x H) 10.3 x 47.81 x 10.9 mm | Black | - | Yes | V0 | Polyphthalamide | - | 734-272/105-604 | - | - | - | Tin | - | +100°C | - | - | -60°C | 1 | 10A | 10A | - | 160V | - | III | - | Carton (box) | Square | - | 12 | 2 | - | 10 | 2.5 | Non-Compliant | - | 12 | - | THR connection | Solder | - | - | - | - | - | - | 2140 | Plug | 734-272/105-604 | - | 100 °C | -60 °C | Black | 1 | - | - | - | - | - | 10 A | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 10.3mm | 47.81mm | - | UL94 V-0 | |||
![]() 734-535/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 50pc(s) | 3.50mm | - | - | - | (L x W x H) 14.30 x 29.30 x 14.65 mm | Light grey | - | Yes | V0 | - | - | 734-535/037-000 | - | - | - | Tin | - | - | - | - | - | 1 | 10A | 10A | - | 160V | - | III | - | Carton (box) | - | - | 5 | 2 | - | 10 | 2.5 | Non-Compliant | - | 5 | - | Soldering connection | Solder | - | - | - | - | - | - | 734 | Socket | 734-535/037-000 | - | - | - | Grey | 1 | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | 14.65mm | 14.30mm | 29.30mm | - | UL94 V-0 | |||
![]() 734-520/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 25pc(s) | 3.81mm | - | - | - | (L x W x H) 10.50 x 88.00 x 18.50 mm | Orange | - | Yes | V0 | - | - | 734-520/037-000 | - | - | - | Tin | - | - | - | - | - | 1 | 10A | 10A | - | 160V | - | III | - | Carton (box) | - | - | 20 | 2 | - | 10 | 2.5 | Non-Compliant | - | 20 | - | Soldering connection | Solder | - | - | - | - | - | - | 734 | Socket | 734-520/037-000 | - | - | - | Orange | 1 | - | - | - | - | - | 10 A | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | 18.50mm | 10.50mm | 88.00mm | - | UL94 V-0 | |||
![]() 734-344/018-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper | 50pc(s) | 3.81mm | - | - | IP10 | (L x W x H) 22.3 x 55.43 x 17.9 mm | Orange | - | Yes | V0 | Polyamide | - | 734-344/018-000 | - | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 10A | 10A | - | 160V | - | III | - | - | Square | - | 14 | 2 | - | 10 | 2.5 | Non-Compliant | - | 14 | - | Spring clamp connection | - | - | - | - | - | No | - | 2140 | Plug | 734-344/018-000 | - | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | 10 A | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9mm | 22.3mm | 55.43mm | - | UL94 V-0 | ||
![]() 734-539/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 50pc(s) | 3.50mm | - | - | - | (L x W x H) 14.30 x 43.30 x 14.65 mm | Light grey | - | Yes | V0 | - | - | 734-539/037-000 | - | - | - | Tin | - | - | - | - | - | 1 | 10A | 10A | - | 160V | - | III | - | Carton (box) | - | - | 9 | 2 | - | 10 | 2.5 | Non-Compliant | - | 9 | - | Soldering connection | Solder | - | - | - | - | - | - | 734 | Socket | 734-539/037-000 | - | - | - | Grey | 1 | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | 14.65mm | 14.30mm | 43.30mm | - | UL94 V-0 | |||
![]() 734-550/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 25pc(s) | 3.50mm | - | - | - | (L x W x H) 14.30 x 81.80 x 14.65 mm | Light grey | - | Yes | V0 | - | - | 734-550/037-000 | - | - | - | Tin | - | - | - | - | - | 1 | 10A | 10A | - | 160V | - | III | - | Carton (box) | - | - | 20 | 2 | - | 10 | 2.5 | Non-Compliant | - | 20 | - | Soldering connection | Solder | - | - | - | - | - | - | 734 | Socket | 734-550/037-000 | - | - | - | Grey | 1 | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | 14.65mm | 14.30mm | 81.80mm | - | UL94 V-0 | |||
![]() 734-566/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 50pc(s) | 3.81mm | - | - | - | (L x W x H) 14.30 x 34.66 x 14.65 mm | Orange | - | Yes | - | - | - | 734-566/037-000 | - | - | - | - | - | - | - | - | - | 1 | 10A | 10A | - | 160V | - | - | - | - | - | - | 6 | - | - | - | - | Non-Compliant | - | 6 | - | - | - | - | - | - | - | - | - | 734 | Socket | 734-566/037-000 | - | - | - | Orange | 1 | - | - | - | - | - | 10 A | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | 14.65mm | 14.30mm | 34.66mm | - | UL94 V-0 | |||
![]() 734-567/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 50pc(s) | 3.81mm | - | - | - | (L x W x H) 14.30 x 38.47 x 14.65 mm | Orange | - | Yes | - | - | - | 734-567/037-000 | - | - | - | - | - | - | - | - | - | 1 | 10A | 10A | 10A | 160V | 2500V | - | - | - | - | 7 | 7 | - | - | - | - | Non-Compliant | - | 7 | - | - | - | - | - | - | - | - | - | 734 | Socket | 734-567/037-000 | - | - | - | Orange | 1 | - | - | - | - | - | 10 A | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.65mm | 14.30mm | 38.47mm | - | UL94 V-0 | |||
![]() 734-572/037-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | Tin plated | - | PA 66 | - | - | - | - | Tin plated | - | 25pc(s) | 3.81mm | - | - | - | (L x W x H) 14.30 x 57.52 x 14.65 mm | Orange | - | Yes | - | - | - | 734-572/037-000 | - | - | - | - | - | - | - | - | - | 1 | 10A | 10A | - | 160V | - | - | - | - | - | - | 12 | - | - | - | - | Non-Compliant | - | 12 | - | - | - | - | - | - | - | - | - | 734 | Socket | 734-572/037-000 | - | - | - | Orange | 1 | - | - | - | - | - | 10 A | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | 14.65mm | 14.30mm | 57.52mm | - | UL94 V-0 | |||
![]() 2854283 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 9.95 x 16.50 x 14.65 mm | - | 50 | Yes | - | - | Phoenix Contact | 2854283 | - | - | - | - | - | - | - | - | - | 1 | 10A | 10A | - | 300V | - | - | - | - | - | - | 2 | - | - | - | - | Details | - | 2 | - | - | - | 0.047620 oz | - | - | - | - | - | MSTBO | - | MSTBO 2,5/ 2-G1R BUGY | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | lateral opening | Pluggable Terminal Blocks | 14.65mm | 9.95mm | 16.50mm | - | - | |||
![]() 2853161 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 14.65 x 19.95 x 18.00 mm | Green | - | Yes | - | - | - | 2853161 | - | - | - | - | - | - | - | - | - | 1 | 12A | 12A | - | 250V | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | MSTBO | - | MSTBO 2,5/ 4-G1L BUGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | lateral opening | - | 18.00mm | 14.65mm | 19.95mm | - | - |