- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Features | Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395310521 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | Solder | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Gold | - | - | - | Vertical | - | 21 | - | 108.68mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395350521 Molex | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~115°C | Bulk | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 21 | - | - | Black | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | Solder | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Gold | - | - | - | Vertical | - | - | Mating Flange | 116.84mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395045513 Molex | 15 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 13 | 115°C | -40°C | Green | 1 | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | 300V | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | Gold | 16-30 AWG | 13 | 180° | - | 6.5mm | 13 | Mating Flange | 55.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395337807 Molex | 15 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 7 | 105°C | -40°C | Green | 1 | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | Screw - Rising Cage Clamp | 7 | Green | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | Gold | 12-26 AWG | 7 | 270° | - | 5mm | 7 | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395005715 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 15 | 115°C | -40°C | Green | 1 | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | - | Screw - Rising Cage Clamp | 15 | Green | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | 16-30 AWG | 15 | 180° | - | 6.5mm | 15 | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395045714 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 14 | 115°C | -40°C | Green | 1 | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | 300V | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | Gold | 16-30 AWG | 14 | 180° | - | 6.5mm | 14 | Mating Flange, Positions Stamped | 59.3mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395337809 Molex | 15 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 9 | - | - | Green | - | 0.200 5.08mm | - | - | 1.020 25.91mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | Gold | 12-26 AWG | - | 270° | - | 5mm | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395315014 Molex | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | Solder | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Tin | - | - | - | Vertical | - | 14 | - | 73.12mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395337905 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 5 | 105°C | -40°C | Green | 1 | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | Screw - Rising Cage Clamp | 5 | Green | 300V | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | Gold | 12-26 AWG | 5 | 270° | - | 5mm | 5 | Positions Stamped, Retention Latches (Non-Wire Side) | 25.4mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395355514 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~115°C | Bulk | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | Solder | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Gold | - | - | - | Vertical | - | 14 | Mating Flange | 81.28mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395000610 Molex | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 10 | - | - | Black | - | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | 16-30 AWG | - | 180° | - | 6.5mm | 10 | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395337508 Molex | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 8 | - | - | Green | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | Gold | 12-26 AWG | - | 270° | - | 5mm | 8 | Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395000614 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 14 | 115°C | -40°C | Black | 1 | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | - | Screw - Rising Cage Clamp | 14 | Black | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | 16-30 AWG | 14 | 180° | - | 6.5mm | 14 | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395005714 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 14 | 115°C | -40°C | Green | 1 | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | - | Screw - Rising Cage Clamp | 14 | Green | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | 16-30 AWG | 14 | 180° | - | 6.5mm | 14 | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395340107 Molex | 15 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 7 | - | - | Black | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Tin | 12-30 AWG | - | 180° | - | 6.5mm | 7 | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395340213 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 13 | 115°C | -40°C | Black | 1 | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | Screw - Rising Cage Clamp | 13 | Black | 300V | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Tin | 12-30 AWG | 13 | 180° | - | 6.5mm | 13 | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395337314 Molex | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 14 | - | - | Green | - | 0.200 5.08mm | - | - | 1.020 25.91mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | Tin | 12-26 AWG | - | 270° | - | 5mm | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395200612 Molex | 39 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 12 | - | - | Black | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | 12-30 AWG | - | 180° | - | 6.5mm | 12 | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395337013 Molex | 219 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | - | - | - | Green | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | unknown | Screw - Rising Cage Clamp | - | - | 300V | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | Tin | 12-26 AWG | - | 270° | - | 5mm | 13 | Retention Latches (Non-Wire Side) | 66.04mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395200214 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 14 | 115°C | -40°C | Black | 1 | 0.197 5.00mm | Right Angle | 18.2mm | 0.591 15.00mm | - | Screw - Rising Cage Clamp | - | - | 300V | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | Tin | 12-30 AWG | 14 | 180° | - | 6.5mm | 14 | Positions Stamped, Retention Latches (Non-Wire Side) | 70mm | UL94 V-0 | ROHS3 Compliant |