- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Rated current In | RoHS | Torque-Screw | Transparent | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Number of Contacts | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Wire Type | Connection Method | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831-3103/107-000 WAGO | 15 |
| - | Free Hanging (In-Line) | Polyamide | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | Electrolytic Copper | 41A | 42 A | - | V0 | Wago | 831-3103/107-000 | WAGO Corporation | - | Box | Active | 41 | - | - | No | 1 kV | 600 V | - | - | - | 20~8 AWG | -60°C ~ 105°C | - | MCSMAXI 6 | Plug, Female Sockets | 3 | Light Gray | - | - | - | 0.300 (7.62mm) | - | 42.5 | 1.085 (27.55mm) | - | Screwless - Push-In Spring | - | - | 1 | 3 | Tin | 8-20 AWG | 3 | 180° | - | 0.5-10mm² | - | 13-15mm | - | Solid Wire;Stranded Wire | - | - | - | Mating Flange | - | 27.6 | - | 7.62 | UL94 V-0 | - | ||
![]() 831-1205/306-000 WAGO | 15 |
| - | DIN Rail/Channel | Polyamide | UL | - | - | - | - | - | Electrolytic Copper | 41A | 35 A | - | V0 | Wago | 831-1205/306-000 | WAGO Corporation | - | Bulk | Active | 41 | - | - | - | 1 kV | 600 V | - | - | - | 20~8 AWG | -60°C ~ 105°C | - | MCSMAXI 6 | Plug, Female Sockets | 5 | Light Gray | - | - | - | 0.300 (7.62mm) | - | - | 0.984 (25.00mm) | - | Screwless - Push-In Spring | - | - | 1 | 5 | Tin | 8-20 AWG | 5 | 180° | - | 0.5-10mm² | - | 13-15mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | - | - | - | - | UL94 V-0 | - | ||
![]() 831-1103/037-000 WAGO | 31 |
| - | Free Hanging (In-Line) | Polyamide | UL;CSA | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | Electrolytic Copper | 41A | 42 A | - | V0 | Wago | 831-1103/037-000 | WAGO Corporation | - | Box | Active | 41 | - | - | No | 1 kV | 600 V | - | - | - | 20~8 AWG | -60°C ~ 105°C | - | MCSMAXI 6 | Plug, Female Sockets | 3 | Light Gray | - | - | - | 0.300 (7.62mm) | - | 25 | 0.984 (25.00mm) | - | Screwless - Push-In Spring | - | - | 1 | 3 | Tin | 8-20 AWG | 3 | 180° | - | 0.5-10mm² | - | 11-13mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | - | 42.5 | - | 7.62 | UL94 V-0 | - | ||
Tiny WHSL | 44 |
| - | DIN Rail/Channel | Polybutylene Terephthalate | UL;CSA | - | - | - | - | - | Electrolytic Copper | 76A | 85 A | - | - | Wago | 832-1104/037-000/306-000 | WAGO Corporation | - | Bulk | Active | - | - | - | - | 1 kV | 600 V | - | - | - | 18~4 AWG | -60°C ~ 120°C | - | MCSMAXI 16 | Plug, Female Sockets | 4 | Light Gray | - | - | - | 0.400 (10.16mm) | - | - | 1.673 (42.50mm) | - | Screwless - Push-In Spring | - | - | 1 | 4 | Silver | 4-18 AWG | 4 | 180° | - | 0.75-16mm² | - | 18-20mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | - | - | - | - | UL94 V-0 | - | ||
![]() 769-123/000-039 WAGO | 35 |
| - | Free Hanging (In-Line) | Polyamide | CSA;UL | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Copper | 32A | - | - | V0 | Wago | 769-123/000-039 | WAGO Corporation | - | Box | Active | 32 | - | - | No | 500 V | - | - | - | - | 28~12 AWG | - | - | X-COM® | Plug, Female Sockets | 3 (Mate), 6 (Input) | Gray | - | - | - | 0.197 (5.00mm) | - | 45.2 | 1.413 (35.89mm) | - | Screwless - Push-In Spring | - | - | 1 (Mate), 2 (Input) | 3 | - | 12-28 AWG | 3 (Mate), 6 (Input) | 180° | - | 0.08-4mm² | - | 8-9mm | - | Solid Wire;Stranded Wire | - | - | - | Retention Latches (Non-Wire Side) | - | 35.9 | 35.9 | 15 | UL94 V-0 | - | ||
![]() 691347000004B Wurth Electronics | 418 | - | - | Through Hole | Liquid Crystal Polymer (LCP) | - | Wurth Elektronik | - | - | - | - | - | - | - | 500 | - | Wurth Elektronik | - | - | Through Hole | - | - | - | Details | - | - | - | - | 150 V | - | - | - | - | Bulk | 3470B | - | 4 Position | Black | 1 | HDR | Terminal Blocks | 2.5mm | - | - | - | 6 A | Solder Pin | 4 | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Headers | Vertical | - | Pluggable Terminal Blocks | 7.5 mm | 11.7 mm | 5 mm | - | UL 94 V-0 | ||
![]() 142071 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30328/ Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30304_ Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30363 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30489 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30309 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30334 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30338 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30303 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30308 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30339 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30361 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32516 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30485 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |