- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Base Product Number | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), mounted | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Overvoltage category | Package | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Gauge Range | With protective conductor | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Connection Type | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| - | PCB Mount | Polyphthalamide (PPA), Glass Filled | UL;CSA | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | - | - | Wago | 713-1418/117-000/997-409 | - | - | - | WAGO Corporation | - | Tape & Reel (TR) | - | Active | - | - | No | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | MCSMINI HD | Header, Male Pins, Shrouded (4 Side) | 36 | Polyphthalamide | Black | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Solder | 0.094 (2.40mm) | 2 | - | 36 | Tin | - | 18 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | UL94 V-0 | ||
![]() 11477623 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ENTRELEC | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0156-2B04-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | 8 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 320 V | 150 V | - | - | -40°C ~ 120°C | 0156-2B | Plug, Female Sockets | 4 | - | Black | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 2 | - | - | Tin | 16-28 AWG | 2 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | - | - | ||
![]() 5ESDSR-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 12A | 10 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 600 V | 300 V | - | - | -40°C ~ 120°C | 5ESDSR | Plug, Female Sockets | 9 | - | Green | 0.197 (5.00mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 1 | - | - | Tin | 12-26 AWG | 9 | 180° | - | 0.2-2.5mm² | - | - | - | - | - | - | - | ||
![]() 2EHDR-09P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 18A | 15 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 630 V | 300 V | - | - | -40°C ~ 120°C | 2EHDR | Header, Male Pins, Shrouded (2 Side) | 9 | - | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | - | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | ||
![]() ECH381V-05P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 14A | 8 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | Non-Compliant | - | - | 320 V | 300 V | - | - | -40°C ~ 120°C | ECH381V | Header, Male Pins, Shrouded (4 Side) | 5 | - | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | - | - | Tin | - | 5 | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() EC381RM-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 14A | 8 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 320 V | 300 V | - | - | -40°C ~ 120°C | EC381RM | Plug, Female Sockets | 4 | - | Green | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | 1 | - | - | Tin | 14-28 AWG | 4 | 90° | - | 0.2-1.5mm² | - | - | - | - | - | Mating Flange | - | ||
![]() 2EHDVM-07P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 18A | 15 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 630 V | 300 V | - | - | -40°C ~ 120°C | 2EHDVM | Header, Male Pins, Shrouded (4 Side) | 7 | - | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | - | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | Mating Flange | - | ||
![]() 0397630102 Molex | 3192 |
| - | - | - | - | 039763 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0397661005 Molex | 399 |
| - | - | - | - | 039766 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECH381RM-09P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 14A | 8 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 320 V | 300 V | - | - | -40°C ~ 120°C | ECH381RM | Header, Male Pins, Shrouded (4 Side) | 9 | - | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | - | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | Mating Flange | - | ||
![]() EC762HV-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 41A | 40 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 1000 V | 600 V | - | - | -40°C ~ 120°C | EC762HV | Plug, Female Sockets | 3 | - | Green | 0.300 (7.62mm) | - | - | Screw | - | 1 | - | - | Tin | 8-30 AWG | 3 | - | - | 0.2-6mm² | - | - | - | - | - | - | - | ||
![]() 2EHDR-12P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 18A | 15 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 630 V | 300 V | - | - | -40°C ~ 120°C | 2EHDR | Header, Male Pins, Shrouded (2 Side) | 12 | - | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | - | - | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | ||
![]() ESC250V-02P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 4A | 4 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 320 V | 150 V | - | - | -40°C ~ 120°C | ESC250V | Plug, Female Sockets | 2 | - | Green | 0.098 (2.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 1 | - | - | Tin | 20-28 AWG | 2 | 180° | - | 0.2-0.5mm² | - | - | - | - | - | - | - | ||
![]() 2ESDP-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 18A | 15 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 600 V | 300 V | - | - | -40°C ~ 120°C | 2ESDP | Plug, Female Sockets | 10 | - | Green | 0.200 (5.08mm) | - | - | Screw - Rising Cage Clamp | - | 1 | - | - | Tin | 12-30 AWG | 10 | 90° | - | 0.2-2.5mm² | - | - | - | - | - | - | - | ||
![]() 5ESDPL-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 18A | 15 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | 600 V | 300 V | - | - | -40°C ~ 120°C | 5ESDPL | Plug, Female Sockets | 9 | - | Green | 0.197 (5.00mm) | - | - | Screw - Rising Cage Clamp | - | 1 | - | - | Tin | 12-30 AWG | 9 | 270° | - | 0.2-2.5mm² | - | - | - | - | - | - | - | ||
![]() TBPS-00-200-16-GR-LF Major League | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Phosphor Bronze | - | 10 A | - | - | - | - | - | - | - | Major League Electronics | - | Bag | - | Active | - | - | - | 0.49 Nm (4.3 Lb-In) | - | - | 250 V | - | - | -33°C ~ 105°C | TBPS-00-150 | Plug, Female Sockets | 16 | - | Green | 0.200 (5.08mm) | - | 0.590 (14.99mm) | Screw - Rising Cage Clamp | - | 1 | - | - | Tin | 12-26 AWG | 16 | 180° | - | - | 4-6mm | - | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() TBPH-00-200-10-GR-LF Major League | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Brass | - | 10 A | - | - | - | - | - | - | - | Major League Electronics | - | Bag | - | Active | - | - | - | - | - | - | 250 V | - | - | -33°C ~ 105°C | TBPH-00-150 | Header, Male Pins, Shrouded (4 Side) | 10 | - | Green | 0.200 (5.08mm) | - | 0.472 (12.00mm) | Solder | 0.153 (3.89mm) | 1 | - | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 14 |
| - | PCB Mount | Polyphthalamide (PPA), Glass Filled | CSA;UR | - | - | - | - | - | Electrolytic Copper | 10A | - | - | - | Wago | 2091-1702/200-000 | - | - | - | WAGO Corporation | - | Bag | - | Active | - | - | No | - | - | 320 V | - | - | - | -60°C ~ 100°C | picoMAX® 3.5 | Header, Male Pins, Unshrouded | 2 | Polyphthalamide | Black | 0.138 (3.50mm) | - | 0.067 (1.70mm) | Solder | 0.094 (2.40mm) | 1 | - | 2 | Tin | - | 2 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | Spring Clamp | - | UL94 V-0 | ||
![]() 2231-314/037-000 WAGO | 14 |
| - | Free Hanging (In-Line) | Polyamide | CSA;UL | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | V0 | Wago | 2231-314/037-000 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | 2 | Active | 16 | 4 | - | - | Spring clamp connection | 630 V | 600 V | 24~12 AWG | No | -60°C ~ 100°C | MCSMIDI Classic | Plug, Female Sockets | 14 | - | Orange | 0.200 (5.08mm) | - | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | 1 | 14 | - | Tin | 12-24 AWG | 14 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | Solid Wire;Stranded Wire | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 |