- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Rated Voltage | Features | Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395311515 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.130 3.30mm | - | - | 300V | 1 | 15A | - | - | Gold | - | - | - | - | - | Vertical | - | 15 | - | - | 78.2mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395315515 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39531 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 15 | 105°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Vertical | 8.3mm | 0.472 12.00mm | - | - | Solder | 15 | Green | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | Gold | - | - | 15 | - | - | Vertical | - | 15 | - | - | 78.2mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395200107 Molex | 37 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 7 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 7 | 115°C | -40°C | Black | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | 7 | - | 180° | - | 6.5mm | 7 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395005706 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 6 | - | - | Green | - | - | - | 0.138 3.50mm | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | - | 16-30 AWG | - | - | 180° | - | 6.5mm | - | - | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395320011 Molex | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (2 Side) | 11 | - | - | Black | 1 | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | 0.150 3.81mm | - | - | - | 1 | - | - | - | Tin | 1 | - | - | 11 | - | 90°, Right Angle | - | - | 300V | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395045705 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | 115°C | -40°C | Green | 1 | - | - | 0.138 3.50mm | Right Angle | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | 5 | Green | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | - | 16-30 AWG | 5 | - | 180° | - | 6.5mm | 5 | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395205504 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | 115°C | -40°C | Green | 1 | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 4 | Green | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 4 | - | 180° | - | 6.5mm | 4 | - | Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395320504 Molex | 16 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39532 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 4 | 105°C | -40°C | Black | 1 | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | - | - | Solder | - | Black | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | Gold | - | - | 4 | - | - | 90°, Right Angle | - | 4 | - | - | 20.32mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395345610 Molex | 15 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 10 | 115°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 10 | Green | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 10 | - | 180° | - | 6.5mm | 10 | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395200123 Molex | 50 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 23 | 115°C | -40°C | Black | 1 | - | - | 0.197 5.00mm | Right Angle | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | 23 | - | 180° | - | 6.5mm | 23 | - | Positions Stamped, Retention Latches (Non-Wire Side) | 115mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395345221 Molex | 50 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 21 | 115°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 21 | Green | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | 21 | - | 180° | - | 6.5mm | 21 | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395345624 Molex | 21 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 24 | - | - | Green | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 1 | - | - | - | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395340520 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | 115°C | -40°C | Black | 1 | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 20 | Black | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 20 | - | 180° | - | 6.5mm | 20 | - | Mating Flange | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0394250008 Molex | 21 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper | - | 130°C | Bulk | EuroMax 39425 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | POLARIZED | - | 0.472 12.00mm | Right Angle | - | 0.800 20.32mm | - | 85A | Solder | - | - | 600V | 0.169 4.29mm | 7 | - | - | 1 | 85A | - | - | Tin | 1 | - | - | 8 | - | 90°, Right Angle | - | 8 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395340720 Molex | 21 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | - | - | Black | - | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 20 | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395205124 Molex | 21 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 24 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 24 | 115°C | -40°C | Green | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | 24 | - | 180° | - | 6.5mm | 24 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395200522 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 22 | 115°C | -40°C | Black | 1 | - | - | 0.197 5.00mm | Right Angle | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 22 | - | 180° | - | 6.5mm | 22 | - | Retention Latches (Non-Wire Side) | 110mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395200720 Molex | 29 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 20 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | 115°C | -40°C | Black | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 20 | - | 180° | - | 6.5mm | 20 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395205522 Molex | 21 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 22 | - | - | Green | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 22 | - | Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395340721 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 21 | - | - | Black | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant |