- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating (Amps)
- Factory Lead Time
- Mounting Type
- Color
- Pitch
- UL Flammability Code
- Current Rating (Max)
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage - Rated | Voltage - Rated (AC) | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Wire Gauge | Insulation Resistance | Contact Tail Length | Number of Circuits | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Max Supply Voltage (AC) | Voltage - Supply (Max) | Test Voltage | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1786190 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Nylon | Polyamide (PA), Nylon | 137.000006g | Copper | - | - | - | 300V | - | 250V | 630V | - | Bulk | 2008 | COMBICON IC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 10A | 0.200 5.08mm | - | Right Angle | - | 19.2mm | 0.591 15.00mm | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | - | 4 | - | UL94 V-0 | 12 AWG | - | - | - | 1 | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | 12A | - | 250V | - | - | 19.2mm | 21.82mm | 21.82mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1966091 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 89.000011g | - | - | - | - | 150V | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 8A | 0.138 3.50mm | - | - | - | - | 0.307 7.80mm | Screwless - Push-In Spring | - | CB, VDE, cULus | - | - | - | UL94 V-0 | - | - | - | - | 1 | 24 AWG | 16 AWG | - | - | 1 | 16-24 AWG | - | 2 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 2 | - | - | - | SPRING LOADED | - | - | - | - | Mating Flange | 17.3mm | 7.8mm | 22.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0395372004 Molex | 10 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | 300V | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | Black | 1 | - | POLARIZED | - | - | - | - | - | - | - | - | 10A | 0.200 5.08mm | - | Vertical | - | - | 1.020 25.91mm | Screw - Rising Cage Clamp | - | - | - | - | - | UL94 V-0 | - | - | - | 3 | 1 | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 4 | - | 270° | - | - | 5mm | - | 4 | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | unknown | ROHS3 Compliant | - | ||
![]() 1873058 Phoenix Contact | 200 | - | Datasheet | 7 Weeks | - | Free Hanging | - | Polyamide (PA), Nylon | 138.000007g | Copper | - | - | - | 300V | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 10A | 0.200 5.08mm | - | Straight | - | 25.6mm | 0.591 15.00mm | Screwless - Leg Spring, Push-In Spring | 250V | CB, VDE, cULus | - | 2 | - | UL94 V-0 | - | - | - | - | 1 | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | SPRING LOADED | 12A | - | 250V | - | Retention Latches (Non-Wire Side) | 10.15mm | 10.78mm | 14.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1766990 Phoenix Contact | 1005 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | - | Polyamide (PA), Nylon | 166.000009g | Copper | - | 15A | - | 500V | - | 400V | 1kV | - | Bulk | 2003 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | - | 12A | 0.300 7.62mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | Screw - Rising Cage Clamp | 400V | - | - | 2 | - | UL94 V-2 | - | - | - | - | 1 | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 2 | CB; CSA; CUL; EAC; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | 12A | - | 400V | - | Retention Latches (Non-Wire Side) | 15mm | 13.24mm | 18.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1777109 Phoenix Contact | 291 |
| Datasheet | 13 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 154.999997g | Copper | - | - | - | 300V | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | Green | 1 | - | PBT, UL 94V-0, SAFETY APPROVAL RS; VDE | - | - | - | - | - | - | - | - | 12A | 0.200 5.08mm | - | Straight | - | 8.3mm | 0.472 12.00mm | Solder | - | CB, CSA, VDE, cULus | - | - | - | UL94 V-0 | - | - | 0.154 3.90mm | - | 1 | - | - | - | Tin | 1 | - | - | 5 | CCA; CB; CSA; CUL; GL; GOST | - | Vertical | - | - | - | 5 | - | - | - | CONNECTOR | 12A | - | - | - | Mating and Mounting Flange | 15.9mm | 35.56mm | 35.56mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0393710002 Molex | 458 |
| Datasheet | 7 Weeks | - | Free Hanging | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | - | - | 300V | - | - | - | 110°C | Bulk | - | Eurostyle 39371 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 15A | 0.295 7.50mm | - | Right Angle, Vertical | - | 18.4mm | 0.610 15.49mm | Screw - Rising Cage Clamp | - | - | - | 2 | - | UL94 V-0 | 12 AWG | - | - | - | 1 | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 2 | - | 180° | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Retention Latches (Non-Wire Side) | - | 13mm | - | - | - | unknown | ROHS3 Compliant | - | ||
![]() 1776524 Phoenix Contact | 2430 | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | 15A | - | 300V | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 12A | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | Solder | - | - | - | - | - | UL94 V-0 | - | - | 0.138 3.50mm | - | 1 | - | - | - | - | 1 | - | - | 4 | CB; CSA; CUL; GOST; UL; VDE | - | 90°, Right Angle | - | - | - | 4 | - | - | - | CONNECTOR | 12A | - | - | - | Mating and Mounting Flange | 12.1mm | 30.48mm | 30.48mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1607040000 Weidmüller | 951 | - | Datasheet | 12 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | Orange | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10A | 0.138 3.50mm | 2 | Right Angle | IP10 | - | 0.295 7.50mm | Solder | - | CSA, UR | - | - | - | UL94 V-0 | - | 1MOhm | 0.126 3.20mm | - | 1 | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 7.5mm | 13.5mm | 11.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0399400208 Molex | 39 |
| Datasheet | 21 Weeks | - | Cable, Free Hanging | - | Thermoplastic | - | Phosphor Bronze | - | - | - | 300V | 300V | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Barrier Strip | 8 | - | Black | 2 | - | UL 94V-0, NYLON, POLARIZED | - | - | - | - | - | - | - | - | 15A | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | Screw with Captive Plate | - | - | - | 16 | - | - | - | - | - | 7 | 1 (Mate), 2 (Input) | 22 AWG | 12 AWG | - | Tin | 2 | 12-22 AWG | 8 (Mate), 4 (Input) | 8 | UL | 90° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | - | 300V | - | - | - | - | 45.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1803329 Phoenix Contact | 59 |
| Datasheet | 7 Weeks | Tin | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 300V | - | 160V | 250V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | -40°C | Green | 1 | Male | - | 8536.69.40.40 | 640mV | - | - | - | - | - | - | 8A | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | Solder | - | CSA, UL | - | - | - | UL94 V-0 | - | - | 0.134 3.40mm | - | 1 | - | - | 7 | - | 1 | - | - | 7 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | 8A | - | - | - | - | 7.4mm | 28.06mm | 9.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1803633 Phoenix Contact | 734 | - | Datasheet | 5 Weeks | Tin | Cable, Free Hanging | Nylon | Polyamide (PA), Nylon | 97.999992g | - | - | - | - | 300V | - | - | 320V | - | Bulk | 2001 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | Green | 1 | Male | PA, 94V-0 | - | 160V | - | - | - | - | - | - | 8A | 0.150 3.81mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | - | 8 | Female | UL94 V-0 | 28 AWG | - | - | - | 1 | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 8 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | 8A | - | 160V | 2.5kV | - | 11.1mm | 31.27mm | 31.27mm | 26.67mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1804904 Phoenix Contact | 904 | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.100133kg | Copper | - | - | - | 600V | - | 400V | 1kV | - | Bulk | 2001 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | Green | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 20A | 0.300 7.62mm | - | Right Angle | - | 30.7mm | 0.713 18.10mm | Screw - Rising Cage Clamp | - | - | - | 2 | - | UL94 V-0 | - | - | - | - | 1 | 10 AWG | 24 AWG | - | Tin | - | 10-30 AWG | - | 2 | UL; CSA | 180° | - | 0.2-4mm2 | 7mm | - | - | M3 | - | - | - | 20A | - | 400V | - | Retention Latches (Non-Wire Side) | 18.1mm | 15.22mm | 30.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1881341 Phoenix Contact | 231 |
| Datasheet | 7 Weeks | - | Free Hanging | - | Polyamide (PA), Nylon | 2.320012g | Copper | - | - | Nylon | 125V | - | 100V | 320V | - | Bulk | 2010 | MICRO-COMBICON FK-MC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | Green | 1 | Female | - | - | 80V | - | - | - | - | - | - | 4A | 0.098 2.50mm | - | Straight | - | 19.2mm | 0.463 11.76mm | Screwless - Leg Spring, Push-In Spring | - | CB, UL, VDE | 2.5mm | 4 | - | UL94 V-0 | - | - | - | - | 1 | 28 AWG | 20 AWG | - | Tin | 1 | 20-28 AWG | - | 4 | UL | 180° | - | 0.14-0.5mm2 | - | - | - | - | 8mm | 0.25 mm2 | SPRING LOADED | 4A | - | 80V | - | - | 11.75mm | 10.6mm | 19.05mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1805533 Phoenix Contact | 240 | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 250V | 600V | - | Bulk | 2014 | COMBICON PTS | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug for Unshrouded Header | - | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 10A | 0.197 5.00mm | - | Horizontal | - | 11.7mm | 0.461 11.70mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | UL94 V-0 | - | - | - | - | 1 | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 8mm | - | 4 | - | - | - | - | - | - | - | - | - | 12.8mm | 20mm | 12.8mm | - | - | - | RoHS Compliant | - | ||
![]() 1787072 Phoenix Contact | 415 | - | Datasheet | 3 Weeks | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 150V | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 16 | - | Black | 2 | Male | UL 94V-0, LCP | - | - | - | - | - | - | - | - | 8A | 0.138 3.50mm | - | Right Angle | - | 11.6mm | 0.425 10.80mm | Solder | - | - | - | - | - | UL94 V-0 | - | - | 0.079 2.00mm | - | 2 | - | - | - | - | 1 | - | - | 8 | CB; CUL; UL; VDE | - | 90°, Right Angle | - | - | - | 8 | - | - | - | CONNECTOR | 8A | - | - | - | Mating and Mounting Flange | 10.95mm | 35mm | 35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1767083 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | - | Polyamide (PA), Nylon | 166.000009g | Copper | 12A | - | - | 300V | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | Green | 1 | - | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | 12A | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | Screw - Rising Cage Clamp | - | - | - | - | - | UL94 V-2 | - | - | - | - | 1 | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 10 | M3 | - | 2.5 mm2 | - | - | - | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 74.2mm | - | - | not_compliant | RoHS Compliant | - | ||
![]() 1827185 Phoenix Contact | 119 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Polyamide | Polyamide (PA), Nylon | 99.999994g | - | - | - | Nylon | 300V | - | - | 320V | - | Bulk | 2001 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket, Terminal Block | Plug, Female Sockets | - | - | Green | 1 | Female | PA, 94V-0 | - | 160V | - | - | - | - | - | - | 8A | 0.150 3.81mm | - | Straight | - | 10.4mm | 0.752 19.10mm | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | 3.81mm | 8 | - | UL94 V-0 | 16 AWG | - | - | - | 1 | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 8 | UL | 90° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | 8A | - | 160V | - | - | 12.5mm | 31.37mm | 30.97mm | 26.67mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1840405 Phoenix Contact | 596 | - | Datasheet | 5 Weeks | Tin | Cable, Free Hanging | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | - | - | Nylon | 300V | - | - | 320V | - | Bulk | 2008 | MINI-COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | Green | 1 | Female | PA, UL 94V-0 | - | 160V | - | - | - | - | - | - | 8A | 0.138 3.50mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | - | 6 | - | UL94 V-0 | - | - | - | - | 1 | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 6 | CB; CCA; CSA; CUL; GOST; UL | 180° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | 8A | - | 160V | - | - | 16.1mm | 21mm | 16.1mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1804933 Phoenix Contact | 65 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging, Plug-In | Polyamide | Polyamide (PA), Nylon | 907.18474g | Copper | - | - | - | 600V | - | 400V | 1kV | - | Bulk | 2012 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | - | 5A | 0.300 7.62mm | - | Right Angle | - | 30.7mm | 0.713 18.10mm | Screw - Rising Cage Clamp | - | CSA, UL | - | 5 | - | UL94 V-0 | - | - | - | - | 1 | 10 AWG | 24 AWG | - | Tin | 1 | 10-30 AWG | - | 5 | BV; CSA; CUL; EAC; RS; UL | 180° | - | 0.2-4mm2 | 7mm | - | - | M3 | - | 4 mm2 | - | 20A | - | 400V | - | Retention Latches (Non-Wire Side) | 30.7mm | 38.08mm | 30.7mm | - | No | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools