- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Screw Size | Rated Voltage | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395337303 Molex | 37 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | 105°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | 3 | Green | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | 3 | - | 270° | - | 5mm | 3 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395332403 Molex | 21 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 3 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | 105°C | -40°C | Black | - | - | - | - | 0.200 5.08mm | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | 3 | - | 270° | - | 5mm | 3 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395072507 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39507 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 7 | 115°C | -40°C | Black | 1 | - | - | - | 0.138 3.50mm | Straight | 10.4mm | 0.740 18.80mm | - | - | Screw - Rising Cage Clamp | 7 | Black | 300V | - | 7 | 300V | - | 1 | 8A | 30 AWG | 16 AWG | 16 AWG | Gold | - | 16-30 AWG | 7 | - | 270° | - | 6.5mm | 7 | M2 | - | Mating Flange | 34.8mm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395324012 Molex | 803 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Brass | - | -40°C~115°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | 0.327 8.30mm | unknown | 15A | Solder | - | - | 300V | 0.170 4.32mm | 10 | - | 300V | 1 | 18A | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | 12 | - | - | - | 62.96mm | - | - | ROHS3 Compliant | ||
![]() 0395005105 Molex | 16 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | 180° | - | 6.5mm | - | - | - | Positions Stamped | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395200203 Molex | 16 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | Black | - | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 3 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395205203 Molex | 16 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 3 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | 115°C | -40°C | Green | - | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | 3 | - | 180° | - | 6.5mm | 3 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395005504 Molex | 16 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | - | - | Green | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | 180° | - | 6.5mm | 4 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395340702 Molex | 16 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | 115°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 2 | Black | 300V | - | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 2 | - | 180° | - | 6.5mm | 2 | - | - | Mating Flange, Positions Stamped | 19.96mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395000603 Molex | 16 |
| Datasheet | 10 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | 115°C | -40°C | Black | 1 | - | - | - | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | 3 | Black | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | 3 | - | 180° | - | 6.5mm | 3 | - | - | Positions Stamped | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395072005 Molex | 46 |
| Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39507 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | - | - | - | Black | - | - | - | - | 0.138 3.50mm | Vertical | - | 0.740 18.80mm | unknown | 8A | Screw - Rising Cage Clamp | - | - | 300V | - | 4 | - | - | 1 | 8A | 30 AWG | 16 AWG | 16 AWG | Tin | - | 16-30 AWG | - | - | 270° | - | 6.5mm | 5 | M2 | - | Mating Flange | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395332902 Molex | 16 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 2 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | 105°C | -40°C | Black | - | - | - | - | 0.200 5.08mm | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 2 | - | 270° | - | 5mm | 2 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395205502 Molex | 7 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | 115°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 2 | Green | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 2 | - | 180° | - | 6.5mm | 2 | - | - | Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395324003 Molex | 4044 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | Brass | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0395040604 Molex | 21 |
| Datasheet | 13 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | 115°C | -40°C | Black | 1 | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | 4 | - | 180° | - | 6.5mm | 4 | - | - | Mating Flange, Positions Stamped | 24.3mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395210009 Molex | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39521 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 9 | - | - | Black | 1 | - | POLARIZED | - | 0.197 5.00mm | - | - | 0.470 11.94mm | - | - | Solder | - | - | - | 0.150 3.81mm | - | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 9 | - | Vertical | - | - | - | 300V | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395324011 Molex | 698 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Brass | - | -40°C~115°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | - | Male | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | 0.327 8.30mm | unknown | - | Solder | 11 | - | 300V | 0.170 4.32mm | - | - | 300V | 1 | 18A | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | 57.88mm | - | - | ROHS3 Compliant | ||
![]() 0395005211 Molex | 21 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~115°C | Bulk | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 11 | 115°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | 11 | Green | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | 11 | - | 180° | - | 6.5mm | 11 | - | - | Positions Stamped | 39.3mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395316512 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.130 3.30mm | - | - | 300V | 1 | 15A | - | - | - | Gold | - | - | - | - | - | Vertical | - | 12 | - | - | - | 62.96mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395045013 Molex | 619 |
| Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39504 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 13 | - | - | Green | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | 180° | - | 6.5mm | 13 | - | - | Mating Flange | - | UL94 V-0 | - | ROHS3 Compliant |