- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1962710 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 143.000013g | - | 12A | - | 320V | 630V | - | Bulk | 2002 | COMBICON TFKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 4 | - | - | Green | 1 | Female | - | - | - | 0.200 5.08mm | - | 22.1mm | 0.870 22.10mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 10A | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | 4 (Mate), 8 (Input) | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | 25.7mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395011509 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | 105°C | -40°C | Black | 1 | - | - | - | - | 0.138 3.50mm | Vertical | - | 0.360 9.14mm | - | - | Solder | - | - | - | 9 | - | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | - | Gold | - | - | 9 | - | - | - | Vertical | - | - | 9 | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0395100009 Molex | 37 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 9 | - | - | Black | - | - | - | - | - | 0.150 3.81mm | - | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395005512 Molex | 31 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 12 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 12 | 115°C | -40°C | Green | - | - | - | - | - | 0.138 3.50mm | - | - | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | 12 | - | - | 180° | - | - | 6.5mm | 12 | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FXPT02200 Amphenol PCD | 37 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | PPO | Polyphenylene Oxide (PPO) | - | Copper Alloy | - | 15A | 300V | - | 105°C | Bulk | 2008 | FXP FlexiPlug® | - | Active | - | Screw | - | - | Plug, Female Sockets | 2 | - | - | Black | 1 | Female | - | - | - | 0.200 5.08mm | Straight | 29.05mm | 0.690 17.53mm | - | 15A | Screw with Captive Plate | - | - | - | 2 | Black | 300V | - | 2 | - | - | 2 | 15A | 26 AWG | 26 AWG | - | Tin | - | 12-26 AWG | 1 | - | - | 90° | - | - | 7.87mm | 2 | - | - | - | Retention Latches (Non-Wire Side) | - | 17.02mm | 17.52mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1835041 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 133.000002g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBW | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | 16 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 16 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 26mm | 12.6mm | 91.44mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1828427 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 100.999996g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Straight | - | 0.752 19.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | - | - | 10 | - | 300V | - | - | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 10 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | M2 | - | - | Mating Flange | 12.5mm | 10.4mm | 48.49mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1883077 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 1.50003kg | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON ZEC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Card Edge | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | 0.197 5.00mm | - | - | 0.689 17.50mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 14 AWG | - | Tin | 1 | 14-26 AWG | - | 5 | UL | 180° | - | 0.2-1.5mm2 | 7mm | 5 | - | - | SPRING LOADED | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1972959 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 1.999889kg | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 4 | - | - | Brown | - | - | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1790661 Phoenix Contact | In Stock |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON DFMC | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 40 | - | - | Green | - | - | - | - | - | 0.138 3.50mm | - | - | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | 150V | - | - | - | - | 2 | 8A | 16 AWG | 24 AWG | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | 20 | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1759703 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | 23.250011g | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 14 | - | - | Black | 1 | - | - | 8536.69.40.40 | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 14 | CB; CSA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5452092 Phoenix Contact | 38 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 160V | - | Bulk | 2016 | BCH | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Black | - | - | - | - | - | 0.138 3.50mm | - | 7.25mm | 0.362 9.20mm | - | - | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1809144 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 0.339 8.61mm | - | 12A | Solder | - | cULus | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 9 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1847534 Phoenix Contact | 6 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 3.810006g | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MC | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | 1 | - | - | - | - | 0.200 5.08mm | - | - | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395133014 Molex | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 14 | - | - | Black | - | - | - | 8536.69.40.40 | - | 0.150 3.81mm | Vertical | - | 0.750 19.05mm | - | - | Screw - Rising Cage Clamp | - | - | - | 14 | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | - | 90° | - | - | 6.5mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1720246 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 44.999992g | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 3 | - | - | Black | 1 | - | PA, UL 94V0 | - | - | 0.138 3.50mm | - | 2.8mm | 0.079 2.00mm | - | 6A | Solder | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 8A | 1 | 10A | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | Pick and Place Cap | - | 10.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843648 Phoenix Contact | 508 | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 250V | - | Bulk | 2001 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | 640mV | 0.138 3.50mm | Straight | 7.25mm | 0.362 9.20mm | - | 8A | Solder | 160V | CSA, UL | 3.5mm | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | 6 | - | 1 | - | - | 6 | UL; VDE; CSA | - | Vertical | - | - | - | - | - | - | - | 12.6mm | 22.4mm | 22.4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1897432 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | 200V | 400V | - | Bulk | 2003 | COMBICON QC | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | - | - | 0.150 3.81mm | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | 300V | - | - | - | - | 1 | 6A | 24 AWG | 20 AWG | - | Tin | 1 | 20-24 AWG | - | 6 | UL | 180° | - | 0.34-0.5mm2 | - | 6 | - | 0.34 mm2 | IDC | - | 12.9mm | 23.6mm | 22.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1749418 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCDN | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Black | - | - | - | - | - | 0.150 3.81mm | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | 2 | - | - | - | - | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1767054 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 166.000009g | - | - | 15A | 400V | 1kV | - | Bulk | 2003 | COMBICON GMSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-2 | 8536.69.40.40 | - | 0.300 7.62mm | Right Angle | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 7 | - | 300V | - | - | 400V | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 7 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.2mm | 51.34mm | 51.34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-2 | Lead Free |