- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1749418 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | 0.055 1.40mm | - | - | - | 2 | - | - | - | - | - | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1939468 Phoenix Contact | 21 |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 12.65999g | - | 12A | - | 400V | 1kV | - | Bulk | 2010 | COMBICON GFKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-26 AWG | - | 7 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 7 | - | - | 2.5 mm2 | SPRING LOADED | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5452092 Phoenix Contact | 38 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 160V | - | Bulk | 2016 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.25mm | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1720246 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 44.999992g | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 3 | Black | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 2.8mm | 0.079 2.00mm | - | 6A | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 8A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | - | 10.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1707706 Phoenix Contact | 39 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 8A | - | - | - | - | - | 1 | - | - | 9 | UL | - | Vertical | - | - | 9 | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1829206 Phoenix Contact | 44 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 176.999992g | - | 12A | - | 400V | 630V | - | Bulk | 2010 | COMBICON GMSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748600 Phoenix Contact | 24074459 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 68.999989g | - | 76A | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON ISPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.988 25.10mm | - | 76A | Screwless - Push-In Spring | - | - | - | 600V | - | - | - | - | 1 | 66A | 20 AWG | 4 AWG | - | - | Silver | 1 | 4-20 AWG | - | 8 | UL | 180° | - | 0.75-16mm2 | 18mm | 8 | - | - | - | SPRING LOADED | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825815 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 14 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 10.2mm | 0.748 19.00mm | - | 12A | Solder | - | - | - | 300V | 0.142 3.60mm | - | - | 12A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 14 | UL | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | 81.24mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874688 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 6.409997g | - | 10A | - | 250V | 400V | - | Bulk | 2010 | COMBICON MDSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 6 | Green | 2 | - | PBT | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.866 22.00mm | - | 10A | Solder | - | - | - | 300V | 0.154 3.90mm | - | - | - | 2 | 12A | - | - | - | - | - | 2 | - | 3 | 3 | - | - | Vertical | - | - | - | - | - | - | - | - | Interlocking (Side), Mating Flange | 23.7mm | 17.78mm | 25.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1792371 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Plastic | - | - | 12A | 15A | - | 1kV | - | Bulk | 2016 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 5 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | not_compliant | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1720233 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 44.999992g | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 2 | Black | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 2.8mm | 0.079 2.00mm | - | 6A | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 8A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 2 | UL | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | - | 7mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1858811 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 14.129998g | - | 12A | - | 400V | 1kV | - | Bulk | 2014 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-30 AWG | - | 7 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5443959 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1769117 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBP | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 12 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720301 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 44.999992g | Copper | 12A | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 2 | Black | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.079 2.00mm | - | 12A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 16A | - | - | - | - | Tin | 1 | - | - | 2 | UL | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | 10mm | 2.8mm | 13mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843266 Phoenix Contact | 262 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.390007g | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | 8A | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | Vertical | - | - | 6 | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1778108 Phoenix Contact | 66 |
| Datasheet | 6 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 128.999997g | - | - | 15A | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 14 | - | 300V | - | - | 250V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | 14 | UL; CSA | 180° | - | 0.2-2.5mm2 | - | - | M3 | 7mm | 2.5 mm2 | - | - | Mating Flange | 18.2mm | 80.92mm | 81.13mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727670000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | 150V | 200V | -50°C~100°C | Bulk | 2008 | Omnimate B2L | e3 | yes | Active | Not Applicable | Crimp | - | Terminal Block | Plug, Female Sockets | 12 | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 12 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | 94V-0 | 150V | - | - | 150V | 10A | 2 | 10A | 22 AWG | 16 AWG | 18 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | 6 | - | - | - | - | - | - | - | 21mm | 20.6mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758063 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 153.999996g | Copper, Tin | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | 250V | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CSA, UL | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | - | - | - | 7 | Tin | 1 | - | - | 7 | CB; CCA; CSA; CUL; EAC; UL | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | - | 15.9mm | 15.24mm | 35.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395272006 Molex | 37 |
| Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39527 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Vertical | - | 25.9mm | 1.020 25.91mm | unknown | 10A | Screw - Rising Cage Clamp | - | - | - | 300V | - | 5 | - | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | 6 | M3 | - | - | - | 300V | Mating Flange, Retention Latches (Non-Wire Side) | - | 40mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |