- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1881639 Phoenix Contact | 90 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.839997g | - | - | - | - | 80V | 320V | - | Bulk | 2010 | MICRO-COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.098 2.50mm | - | Straight | - | 8.1mm | 0.398 10.11mm | 4A | Solder | - | UL | - | - | - | - | - | 125V | 0.138 3.50mm | - | - | 4A | 1 | 4A | 20 AWG | 26 AWG | - | 10 | - | 1 | - | - | 10 | - | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | - | 13.6mm | 26.9mm | 26.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843224 Phoenix Contact | 618 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 1.46g | - | - | - | - | 160V | 250V | - | Bulk | 2010 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 7.25mm | 0.362 9.20mm | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | 2 | UL | - | Vertical | - | - | - | 2 | - | - | - | CONNECTOR | - | - | Mating and Mounting Flange | 12.7mm | 17.3mm | 17.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1805398 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 131g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 12 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 15mm | 0.591 15.00mm | 12A | Screw - Rising Cage Clamp | - | - | 12 | - | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | Mating Flange | 18.2mm | 60.96mm | 18.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873207 Phoenix Contact | 452 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 4.859987g | Copper | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25.6mm | 0.591 15.00mm | 12A | Screwless - Leg Spring, Push-In Spring | 250V | - | - | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 2 | - | - | - | SPRING LOADED | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 20.26mm | 20.26mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399400413 Molex | 11 |
| Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 13 | 90°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | 15A | Screw with Captive Plate | - | - | 26 | - | - | Black | - | 300V | - | 13 | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | - | 12-22 AWG | 13 (Mate), 6,7 (Input) | - | - | 90° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | 300V | - | Mating Flange | - | 76.7mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1909236 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 6.639997g | - | - | 10A | - | 250V | 630V | - | Bulk | 2003 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 25.6mm | 0.591 15.00mm | 12A | Screwless - Leg Spring, Push-In Spring | - | - | 4 | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 12A | 24 AWG | 12 AWG | - | - | - | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | - | - | Retention Latches (Non-Wire Side) | 20.1mm | 20.1mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786459 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 164.000007g | - | - | 10A | - | 320V | 630V | - | Bulk | 2000 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19mm | 0.402 10.20mm | 12A | Solder | - | CB, CSA, UL, VDE | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | 7 | - | 1 | - | - | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Retention Latches | 19mm | 37.56mm | 37.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1776870 Phoenix Contact | 12062459 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 907.18474g | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Green | 1 | Male | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.339 8.61mm | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 20 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1776537 Phoenix Contact | 817 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | 15A | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | UL 94V-0, PBT, SAFETY APPROVAL: RS; UL; VDE | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | - | - | 1 | - | - | 5 | CB; CCA; CSA; CUL; EAC; GL | - | 90°, Right Angle | - | - | - | 5 | - | - | - | CONNECTOR | - | - | Mating and Mounting Flange | 12.1mm | 35.56mm | 35.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1902369 Phoenix Contact | 10862441 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 14.370005g | - | 12A | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | - | - | 2.5 mm2 | SPRING LOADED | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792090 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 800.136941g | - | - | 15A | Nylon | 250V | 630V | - | Bulk | 2008 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 12.6mm | 1.024 26.01mm | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | 10 | - | - | - | - | 250V | - | - | 250V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 10 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | - | Retention Latches (Wire Side) | 26mm | 50mm | 51mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1629130000 Weidmüller | 90 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18.5A | - | - | 300V | 800V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.295 7.50mm | 2 | - | - | - | 0.472 12.00mm | 16A | Solder | - | CSA, UR | - | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | 15A | 1 | 10A | - | - | - | 2 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | 12mm | 17mm | 8.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395211006 Molex | 5550 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39521 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.470 11.94mm | - | Solder | - | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1883381 Phoenix Contact | 86 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 9.910001g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | 10A | IDC | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 18 AWG | 20 AWG | - | - | Tin | 1 | 18-22 AWG | - | 5 | UL | 180° | - | 0.5-1mm2 | - | - | 5 | - | - | - | IDC | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1761552001 Weidmüller | 54 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 15A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2002 | Omnimate SL | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 3 | Right Angle | IP10 | 11.1mm | 0.293 7.44mm | 13A | Solder | - | CSA, UR | - | - | 94V-0 | - | 1MOhm | 300V | 0.059 1.50mm | - | - | 10A | 1 | 10A | - | - | - | 3 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | 11.9mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754649 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.429 10.90mm | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 16 AWG | 24 AWG | - | - | Tin | 1 | 14-24 AWG | - | 10 | CB; CUL; EAC; UL; VDE | 180° | - | 0.2-1.5mm2 | 10mm | - | 10 | - | - | 2.5 mm2 | SPRING LOADED | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1873061 Phoenix Contact | 190 | - | Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 207.999998g | Copper | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 0.591 15.00mm | 12A | Screwless - Leg Spring, Push-In Spring | - | CB, VDE, cULus | - | Female | - | - | - | 300V | - | - | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-26 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 3 | - | - | 2.5 mm2 | SPRING LOADED | - | 4kV | Retention Latches (Non-Wire Side) | 15.86mm | 15mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1943590000 Weidmüller | 5056 |
| Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | - | 300V | 400V | -50°C~100°C | Box | 2010 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | Female | PBT, STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.632 16.05mm | 15.5A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, UR | 3 | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | - | Tin | 1 | 12-30 AWG | - | 3 | UL | 180° | - | 0.2-4mm2 | - | - | - | M2.5 | 7mm | 4 mm2 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040397 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 44.699997g | - | 24A | - | - | 500V | - | - | Bulk | 2010 | CLIPLINE COMBI SP | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | 15 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | - | 39mm | 15.8mm | 78mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1953554 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 102.999998g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.598 15.19mm | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | 5 | UL | - | 90°, Right Angle | - | - | - | 5 | - | - | - | CONNECTOR | - | - | Locking Ramp | 15.2mm | 13.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |