- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1827266 Phoenix Contact | 3010 | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 99.999994g | - | - | - | Nylon | 160V | 320V | - | Bulk | 2003 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 19.1mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE, cULus | 16 | - | - | - | 300V | - | - | 160V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 16 | UL | 90° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | 12.5mm | 61.75mm | 10.4mm | 57.15mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1836079 Phoenix Contact | 234 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 105g | Copper | - | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0, SAFETY APPROVAL: CCA | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | 2 | Female | - | - | 300V | - | - | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | Tin | 1 | 14-30 AWG | - | 2 | CB; CSA; CUL; GOST; UL; VDE | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | 4kV | - | 11.1mm | 10.16mm | 15.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751655 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 12A | - | - | - | 250V | - | Bulk | 2011 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | 5 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | 25.1mm | 15mm | 25.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1718151 Phoenix Contact | 11 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 907.18474g | - | 12A | - | - | 500V | 1kV | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | Plug, Female Sockets | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.772 19.60mm | - | 12A | Screwless - IDC | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | Tin | 1 | 16-24 AWG | - | 6 | UL | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1787001 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMC | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 38 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.425 10.80mm | - | 8A | Solder | - | - | - | - | - | 150V | 0.079 2.00mm | - | - | - | 2 | 8A | - | - | - | - | - | - | 19 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 12.8mm | 11.6mm | 67.3mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1912964 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.22g | - | - | - | - | - | 630V | - | Bulk | 2001 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 3 | - | - | Green | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 10mm | 1.024 26.01mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 30 AWG | 24 AWG | - | Tin | 1 | 12-30 AWG | - | 3 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | 13mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395073018 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39507 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 18 | 115°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Vertical | - | - | 0.740 18.80mm | - | - | Screw - Rising Cage Clamp | - | 18 | - | - | - | 300V | - | 18 | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | 18 | - | - | 90° | - | - | 6.5mm | - | 18 | M2 | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1860210 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | 1.440014g | - | - | - | - | 160V | 160V | - | Bulk | 2010 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 12.6mm | 7.25mm | 22.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1725523 Phoenix Contact | 37 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.209992g | - | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON PTDA | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.630 16.00mm | - | 13.5A | Screwless - Spring Cage, Tension Clamp | UL | - | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 13.5A | 24 AWG | 14 AWG | - | Tin | 1 | 14-24 AWG | 4 (Mate), 8 (Input) | 4 | UL | 45° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1912524 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.249994g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 3 | - | - | Green | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.024 26.01mm | unknown | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | Tin | 1 | 12-30 AWG | - | 3 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | Mating Flange, Retention Latches (Wire Side) | 26mm | - | 12.6mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1605130000 Weidmüller | 367 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 8 | Right Angle | IP10 | 11.1mm | 0.298 7.57mm | - | 14.5A | Solder | CSA, UR | - | - | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | 8 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | 29.4mm | 11.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758115 Phoenix Contact | 95 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 153.999996g | Copper, Tin | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | 1 | Male | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | 250V | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CSA, UL | - | - | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | - | - | 12 | Tin | 1 | - | - | 12 | CB; CCA; CSA; CUL; EAC; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | 15.9mm | 60.96mm | 60.96mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792870 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 133.000002g | - | - | 15A | - | 250V | 630V | - | Bulk | 2003 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | 14 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.6mm | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 14 | UL | 270° | - | 0.2-2.5mm2 | - | - | - | M3 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 26mm | 7mm | 71.12mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1809335 Phoenix Contact | 31 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | cULus | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1722202 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | STANDARD: UL94V-0, LCP | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 6 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | 6 | - | - | - | CONNECTOR | - | Mating Flange | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1852231 Phoenix Contact | 20462451 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 2.609999g | - | - | - | - | 160V | 320V | - | Bulk | 2008 | COMBICON MCC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 8 | - | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 23.1mm | 0.343 8.71mm | - | 8A | - | UL, cULus | - | - | - | - | 300V | - | - | - | 8A | 1 | 5A | 24 AWG | 22 AWG | 8 | - | - | 22-24 AWG | - | 8 | - | 180° | - | 0.2-1mm2 | - | - | - | - | - | - | - | - | - | - | 31.27mm | 23.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399400424 Molex | 21 |
| Datasheet | 21 Weeks | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | - | Active | 1 (Unlimited) | - | - | - | Plug, Barrier Strip | 24 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.070 27.18mm | - | - | Screw with Captive Plate | - | - | - | - | - | - | - | - | - | - | 1 (Mate), 2 (Input) | - | - | - | - | Tin | - | 12-22 AWG | 24 (Mate), 12 (Input) | - | - | 90° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1969386 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 29.51999g | - | - | - | - | 1kV | 1kV | - | Bulk | 2010 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 3 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | Right Angle | - | - | 1.094 27.80mm | - | 76A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | 1kV | 76A | 1 | 55A | 6 AWG | 18 AWG | - | Silver | 1 | 6-20 AWG | - | 3 | UL | 180° | - | 0.75-16mm2 | 12mm | - | - | M4 | - | - | - | - | - | - | 33.52mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1955510 Phoenix Contact | 44 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 4.050013g | - | 12A per position | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 12 | UL | - | Vertical | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933309 Phoenix Contact | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.299997g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 14 | - | - | Black | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 2.8mm | 0.079 2.00mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 16A | 12 AWG | 26 AWG | - | Tin | 1 | - | - | 14 | UL | - | Vertical | - | - | - | 14 | - | - | - | - | - | - | - | 70mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |