- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Contact Materials | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1755820 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | 154.999997g | - | - | - | 250V | 630V | - | Bulk | 2000 | COMBICON MSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94 V-0 | 8536.69.40.40 | 250V | 0.200 5.08mm | - | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CSA, UL | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | 11 | - | 1 | - | - | 11 | UL; VDE; CSA | - | Vertical | - | - | - | - | - | - | - | - | 15.9mm | 12.16mm | 57.88mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1718274 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | 1.200205kg | - | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON IPC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | 3 | - | - | Green | 1 | - | - | - | - | 0.300 7.62mm | - | - | - | 0.902 22.90mm | - | 41A | Screw - Rising Cage Clamp | - | - | - | 600V | - | - | - | - | - | 1 | 41A | 10 AWG | 24 AWG | - | - | 1 | 8-24 AWG | - | 3 | UL | 180° | - | 0.2-10mm2 | 10mm | - | - | M3 | - | - | Latch Lock | 22.9mm | 22.86mm | 36.55mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1942880000 Weidmüller | 231 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | 0.150 3.81mm | - | IP20 | - | 0.362 9.20mm | - | 17.5A | Solder | CSA, cURus | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | Vertical | - | - | 1 mm | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395359519 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | 19 | - | - | - | Mating Flange | - | 106.68mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395319012 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 12 | - | - | - | - | - | 62.96mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395219004 Molex | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | 140°C | -40°C | Green | 1 | - | - | - | - | 0.197 5.00mm | Vertical | - | 8.3mm | 0.470 11.94mm | - | - | Solder | - | - | Green | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | 4 | - | - | - | Vertical | - | - | - | 4 | - | - | - | - | - | 22mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395319507 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | 7 | - | - | - | - | - | 37.56mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0399300413 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | - | Phosphor Bronze | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 13 | 120°C | -40°C | Black | 2 | Female | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 26 | Black | 300V | - | 13 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 13 (Mate), 6,7 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | Mating Flange | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300209 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 9 | 120°C | -40°C | Black | 2 | - | - | - | - | 0.150 3.81mm | Vertical | - | 18.29mm | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 18 | Black | 300V | - | 8 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 9 (Mate), 4,5 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | 300V | - | - | 39.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300507 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | - | Phosphor Bronze | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 7 | 120°C | -40°C | Black | 2 | - | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 14 | Black | 300V | - | 6 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 7 (Mate), 3,4 (Input) | - | - | 90° | - | - | - | - | - | M3.5 | - | - | Mating Flange | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395359022 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 22 | - | - | - | Mating Flange | - | 121.92mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395219018 Molex | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | 140°C | -40°C | Green | 1 | - | - | - | - | 0.197 5.00mm | Vertical | - | 8.3mm | 0.470 11.94mm | - | - | Solder | - | - | Green | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | 18 | - | - | - | Vertical | - | - | - | 18 | - | - | - | - | - | 92mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395369519 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Brass | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | 0.150 3.81mm | - | - | - | - | 1 | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395359008 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 8 | - | - | - | Mating Flange | - | 50.8mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0399300407 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | - | Phosphor Bronze | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 7 | 120°C | -40°C | Black | 2 | Female | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 14 | Black | 300V | - | 7 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 7 (Mate), 3,4 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | Mating Flange | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1757213 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | 127.999996g | - | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 22 | - | 300V | - | - | 250V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 22 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.3mm | 111.76mm | 111.76mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395359023 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 23 | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Mating Flange | - | 127mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0399300405 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | - | Phosphor Bronze | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 5 | - | - | Black | 2 | Female | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | unknown | 12A | Screw with Captive Plate | - | 10 | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 5 (Mate), 2,3 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | Mating Flange | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395219002 Molex | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | 140°C | -40°C | Green | 1 | - | - | - | - | 0.197 5.00mm | Vertical | - | 8.3mm | 0.470 11.94mm | - | - | Solder | - | - | Green | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | 2 | - | - | - | Vertical | - | - | - | 2 | - | - | - | - | - | 12mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1785971 Phoenix Contact | 185 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | 165.000008g | Copper | 10A | - | 320V | 630V | - | Bulk | 2000 | COMBICON ICV | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.200 5.08mm | Straight | - | 10.2mm | 0.748 19.00mm | unknown | 12A | Solder | - | - | - | 300V | 0.142 3.60mm | - | - | - | 12A | 1 | 12A | - | - | - | Tin | 1 | - | - | 5 | UL | - | Vertical | - | - | - | 5 | - | - | - | Retention Latches | 22.6mm | 27.4mm | 27.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |