- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1757213 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 127.999996g | - | - | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 22 | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 22 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | - | Retention Latches (Non-Wire Side) | 18.3mm | 111.76mm | 111.76mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1776579 Phoenix Contact | 362 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | 15A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 8A | 1 | 12A | - | - | - | - | 1 | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 12.1mm | 33.02mm | 55.88mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1734449 Phoenix Contact | 28862441 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 3.175147kg | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.791 20.09mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | - | 10A | - | - | - | Tin | 2 | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | 2 | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1790111 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 6 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | unknown | 8A | Screwless - Push-In Spring | - | - | Female | - | - | - | 150V | - | - | - | - | 2 | 8A | 24 AWG | 16 AWG | 3 | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | 2.5kV | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1828388 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 100.999996g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 19.1mm | 0.752 19.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | 6 | - | - | - | - | 300V | - | - | 160V | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 6 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | Mating Flange | 12.5mm | 33.25mm | 33.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1910393 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 9.840006g | - | - | 10A | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Leg Spring, Push-In Spring | CB, CSA, VDE, cULus | 6 | - | - | - | - | 300V | - | - | - | 12A | 1 | 12A | 24 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | - | - | Retention Latches (Non-Wire Side) | - | - | 30.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1861073 Phoenix Contact | 246 |
| Datasheet | 7 Weeks | Silver | Free Hanging, Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 2.780011g | - | - | 16A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBO | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | 1 | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.709 18.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | - | - | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | 4 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | - | 18mm | 14.65mm | 19.95mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1847369 Phoenix Contact | 100 |
| Datasheet | 11 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 105g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, VDE, cULus | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 3 | UL; CSA | 180° | - | 0.14-1.5mm2 | 7mm | - | 3 | M2 | - | - | - | - | Mating Flange | 15.5mm | 24.44mm | 15.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399300207 Molex | In Stock | - | Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Copper | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 7 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | 18.29mm | 1.005 25.53mm | unknown | 12A | Screw with Captive Plate | - | 14 | - | - | - | - | 300V | - | 6 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 7 (Mate), 3,4 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | 300V | - | - | - | 31.8mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395200007 Molex | 125 |
| Datasheet | 12 Weeks | Tin | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | 300V | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | - | Active | 1 (Unlimited) | Screw | - | Screw, Terminal Block | Plug, Female Sockets | 7 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Horizontal | - | - | 0.591 15.00mm | - | 15A | Screw - Rising Cage Clamp | - | 7 | - | - | Black | - | - | - | 7 | - | - | 1 | - | 12 AWG | 26 AWG | - | Tin | - | 12-30 AWG | 7 | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EM253509VC Eaton - Electronics Division | 37 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.175147g | Brass | - | 16A | - | 300V | - | -40°C~105°C | Bulk | 2007 | Euro-Mag EM2535 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | 105°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Vertical | - | - | 0.472 12.00mm | - | 16A | Solder | - | 9 | - | - | - | - | 300V | 0.165 4.19mm | - | - | - | 1 | 16A | - | - | 9 | Tin | - | - | 9 | - | - | - | Vertical | - | - | - | 9 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1902136 Phoenix Contact | 93 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 6.829995g | - | 12A | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | - | - | Retention Latches (Non-Wire Side) | 20.42mm | 15mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777633 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 8.009988g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | 7 | M3 | - | - | - | - | Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 35.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793650000 Weidmüller | 35 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2008 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 6 | - | IP20 | 7.12mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | 94V-0 | - | 5MOhm | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | - | 24.25mm | 7.15mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1703176 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 12A | - | - | - | 250V | - | Bulk | 2017 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | not_compliant | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | - | - | - | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1605090000 Weidmüller | 1152 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 4 | Right Angle | IP10 | 11.1mm | 0.298 7.57mm | - | 14.5A | Solder | CSA, UR | - | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | 4 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | 15.4mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1762444 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 161.000004g | - | 10A | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Green | 2 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 22mm | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 2 | 15A | - | - | - | - | 2 | - | 9 | 9 | CSA; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 32mm | 47.72mm | 47.28mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942840000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.362 9.20mm | - | 17.1A | Solder | cURus | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 2 | UL | - | Vertical | - | - | 1.2 mm | 2 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779709 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 907.18474g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Pressure Clip | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | M2.5 | 2.5 mm2 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1879900 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON TMSTBP | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 4 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.138 28.90mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | Grey | - | - | - | - | - | 12A | 1 (Mate), 2 (Input) | - | 12 AWG | 24 AWG | - | - | - | 12-30 AWG | 4 (Mate), 8 (Input) | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | - | Retention Latches (Non-Wire Side) | 22.32mm | 21.5mm | 28.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - |