- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1804988 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 600.102706g | - | - | - | - | 400V | 1kV | - | Bulk | 2003 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 10 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | - | 0.713 18.10mm | - | 20A | Screw - Rising Cage Clamp | - | - | - | 10 | - | - | - | 600V | - | - | - | - | - | 20A | 1 | 5A | 10 AWG | 24 AWG | 10 AWG | - | - | 1 | 10-30 AWG | - | - | 10 | UL | 180° | - | 0.2-4mm2 | 7mm | - | - | M3 | - | 4 mm2 | - | Retention Latches (Non-Wire Side) | 30.7mm | 18.1mm | 76.18mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1817822 Phoenix Contact | 24 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 250V | 250V | - | Bulk | 2014 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 9.2mm | 0.285 7.25mm | not_compliant | 8A | Solder | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | 25.63mm | 7.25mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1762774 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 350.000009g | - | - | - | - | 250V | 630V | - | Bulk | 2008 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 22mm | 1.122 28.50mm | unknown | 10A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 10A | 2 | 15A | - | - | - | - | - | 1 | - | - | 10 | 10 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 32mm | 52mm | 51.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1897542 Phoenix Contact | 44 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT, Socket | Plug, Female Sockets | - | - | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | unknown | 6A | IDC | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 6A | 24 AWG | 20 AWG | - | - | - | - | 20-24 AWG | - | - | 2 | - | 180° | - | 0.34-0.5mm2 | - | - | 2 | - | - | - | SCREW | Mating Flange | 18.01mm | 12.9mm | 22.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792265 Phoenix Contact | 621 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 132.000001g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | 250V | CB, CSA, UL, VDE, cULus | 5.08mm | 4 | - | - | - | 300V | - | - | - | 250V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | - | 4 | CB; CSA; CUL; EAC; UL; VDE | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Wire Side) | 21.32mm | 20.32mm | 26mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1779466 Phoenix Contact | 28862459 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 600.102706g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 7 | - | - | Green | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Pressure Clip | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | - | 7 | UL; CSA | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M2.5 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 27.2mm | 15mm | 35mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1909443 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 10.800006g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-26 AWG | - | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 6 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange | 25.6mm | 15mm | 39.92mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1642240000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.5A | - | - | 300V | 200V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 2 | - | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 4 | - | IP10 | - | 0.866 22.00mm | - | 9A | Solder | - | CSA, UR | - | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | - | - | - | 8A | - | - | - | 4 | Tin | - | - | - | 2 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | 22mm | 8.4mm | 24.2mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792910000 Weidmüller | 91 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | - | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | - | - | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | - | Right Angle | IP20 | - | 0.437 11.10mm | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | - | - | 8 | 94V-0 | - | 5MOhm | 300V | - | - | - | - | - | - | 1 | 10A | 28 AWG | 16 AWG | - | - | Tin | - | 16-28 AWG | - | - | - | - | 180° | - | 0.2-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 11.1mm | - | 15.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1836891 Phoenix Contact | 62 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 10.859994g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MVSTBW | - | - | Active | 1 (Unlimited) | Screw | - | Socket | Plug, Female Sockets | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 5 | - | - | - | 300V | - | - | - | 320V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | - | - | - | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 25.4mm | 12.6mm | 26mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1897584 Phoenix Contact | 11 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 6A | 20 AWG | 22 AWG | - | - | Tin | 1 | 20-24 AWG | - | - | 6 | UL | 180° | - | 0.34-0.5mm2 | - | - | 6 | - | - | 0.5 mm2 | IDC | Mating Flange | 12.9mm | 33.3mm | 22.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952733 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 32 | - | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | - | 16 | UL | - | Vertical | - | - | - | 16 | - | - | - | CONNECTOR | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1759350 Phoenix Contact | 29 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 350.000009g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 12 | - | - | Green | 1 | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 61.8mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 320V | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | - | 12 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side), Strain Relief | 60mm | 60mm | 61.8mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395011010 Molex | 992 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | 300V | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | 105°C | -40°C | Black | 1 | Male | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Vertical | - | - | 0.360 9.14mm | - | 8A | Solder | - | - | - | 10 | - | Black | - | 300V | 0.140 3.56mm | Compliant | 10 | - | 300V | - | 1 | 8A | 2 AWG | 20 AWG | - | - | Tin | - | - | Low Halogen | 10 | - | - | - | Vertical | - | - | - | 10 | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1753437 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.070988g | Copper, Tin | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 400V | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | CSA, UL | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | - | 12A | 1 | 12A | - | - | - | 2 | Tin | 1 | - | - | - | 2 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 10mm | 10mm | 15.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395214013 Molex | 590 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Black | - | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 8.3mm | 0.470 11.94mm | unknown | - | Solder | - | - | - | 13 | - | - | - | 300V | 0.130 3.30mm | - | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 67mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1844317 Phoenix Contact | 112 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | 12A | - | - | 160V | 250V | - | Bulk | 2006 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | 8536.69.40.40 | 640mV | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | CSA, UL | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 8A | 1 | 8A | - | - | - | 12 | - | 1 | - | - | - | 12 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 11.1mm | 8.4mm | 43.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828919 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 178.999995g | - | 12A | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Female Sockets | - | 70°C | 0°C | Green | 1 | - | PA; 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 27mm | 0.748 19.00mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | - | - | - | 2 | UL | - | Vertical | - | - | - | 2 | - | - | - | - | Retention Latches | 15.14mm | 27mm | 22.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1954621 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 151.999994g | - | 12A per position | - | - | 250V | 400V | - | Tape & Reel (TR) | 2010 | COMBICON CC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Black | 1 | - | LCP, 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | - | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395340009 Molex | 39 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Horizontal | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 9 | - | - | - | 300V | - | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |