- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1790328 Phoenix Contact | 50 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 10 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | unknown | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | 2 | 8A | 24 AWG | 16 AWG | - | - | Tin | - | 16-24 AWG | 5 | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1803497 Phoenix Contact | 740 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | - | 250V | - | Bulk | 2001 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | 640mV | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | 160V | CSA, UL | 3.81mm | - | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | 9 | - | 1 | - | - | 9 | CB; CSA; CUL; EAC; EN; UL; VDE | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | 12.6mm | 35.68mm | 7.25mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1930600000 Weidmüller | 50 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 41A | 40.5A | Nylon | 300V | 1kV | -50°C~130°C | Bulk | - | Omnimate SV | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins | - | - | - | Black | 1 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | IP20 | - | 1.114 28.30mm | - | 35A | Solder | - | CSA | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | 2 | Tin | 1 | - | - | 2 | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5433927 Phoenix Contact | 137 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 400V | - | Bulk | 2013 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395333424 Molex | 29 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | 24 | - | Black | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | 24 | - | - | 90° | - | - | 5mm | - | 24 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1934984 Phoenix Contact | 60 |
| Datasheet | 18 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 15.800011g | - | - | - | - | 250V | 630V | - | Bulk | 2005 | COMBICON PT | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug for Unshrouded Header | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle/Straight | - | 15mm | 0.449 11.40mm | - | 12A | Screw - Rising Cage Clamp | - | UL | - | 14 | - | - | 300V | - | 250V | 12A | 1 | 15A | 26 AWG | 12 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 14 | UL | 90° | - | 0.2-2.5mm2 | 5mm | - | - | M2.6 | - | - | - | - | 11.3mm | 14.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1893724 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.070003g | - | - | - | - | 160V | 320V | - | Bulk | 2001 | COMBICON ZEC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Card Edge | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.689 17.50mm | unknown | 8A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 150V | - | - | - | 1 | 8A | 26 AWG | 16 AWG | - | - | - | 1 | 16-26 AWG | - | 6 | - | 180° | - | 0.2-1mm2 | 7mm | - | 6 | - | - | - | SPRING LOADED | - | 22.4mm | 17.5mm | 24.05mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1787030 Phoenix Contact | 400 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 11.6mm | 0.425 10.80mm | - | 8A | Solder | - | - | - | - | - | - | 150V | 0.079 2.00mm | - | 8A | 2 | 8A | - | - | - | - | - | 1 | - | - | 4 | CB; CUL; UL; VDE | - | 90°, Right Angle | - | - | - | 4 | - | - | - | CONNECTOR | Mating and Mounting Flange | 12.8mm | 21mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1862881 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 4.20001g | - | - | - | Nylon | - | 320V | - | Bulk | 2010 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | 160V | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 10.4mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, UL, VDE, cULus | 3.5mm | 5 | - | - | 300V | - | 160V | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | 14-30 AWG | - | 5 | UL | 270° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | 12.5mm | 18.3mm | 19.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1769010 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 2 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 15mm | 10.16mm | 21.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4K-05A1-V1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | - | Vertical | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1952490 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 4.11g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 15.2mm | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | 6A | 2 | 8A | - | - | - | - | - | 1 | - | - | 6 | UL | - | Vertical | - | - | - | 6 | - | - | - | CONNECTOR | Locking Ramp | 13.3mm | 16mm | 24.7mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793380000 Weidmüller | 73 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 8 | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | - | cURus | - | - | 94V-0 | - | 300V | 0.126 3.20mm | - | - | 1 | 10A | - | - | - | 8 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | Mating Flange | 6.9mm | 40.1mm | 9.2mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1755596 Phoenix Contact | 250 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.518 13.15mm | unknown | 10A | Screw - Rising Cage Clamp | - | - | - | 3 | - | - | 300V | - | - | 10A | 1 | 10A | 28 AWG | 14 AWG | - | - | - | - | 14-28 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 6mm | - | - | - | - | - | - | - | 13.15mm | 12.2mm | 15mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1835494 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.59982kg | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 4 | - | - | 300V | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 4 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Wire Side) | 26mm | 12.6mm | 30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1002190000 Weidmüller | 20 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.815 20.70mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 12 | UL | 90° | - | 0.2-2.5mm2 | - | - | 12 | - | 10mm | - | - | Mating Flange, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1781108 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 129.999998g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBT | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 14 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 14 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1277430000 Weidmüller | 38 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 13.4A | 9.5A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate B2CF | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 32 | - | - | Orange | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | - | Tin | - | 16-26 AWG | 16 | - | - | 180° | - | 0.14-1.5mm2 | - | - | - | - | 10mm | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1762910 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 14.509995g | - | 10A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MDSTBV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.866 22.00mm | - | 10A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | 2 | 12A | - | - | - | - | Tin | 1 | - | 9 | 9 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788709 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 250V | - | Bulk | 2015 | COMBICON MC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | 1 | - | UL 94V-0, LCP | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.272 6.91mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 12 | CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |